DPAK Operational Amplifiers
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 140774-BUF634F/500. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 180MHz. Amplifier Type: Buffer. Slew Rate: 2000 V/ μs. Current - Input Bias: 5 μA. Voltage - Input Offset: 30mV. Categories:... [See More]
- Package Type: DPAK; DDPAK/TO-263-5
- Source Current (IS): 15
- Supply Voltage (VS): 4.5 to 36
- VOS: 30
from RS Components, Ltd.
Texas Instruments OPA547T [See More]
- Package Type: DPAK; Ddpak
- Number of Pins: 7
- Supply Voltage (VS): 60
- Standards: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1025102-BUF634F/500E3. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 180MHz. Amplifier Type: Buffer. Slew Rate: 2000 V/ μs. Current - Input Bias: 5 μA. Voltage - Input Offset: 30mV. Categories:... [See More]
- Package Type: DPAK; DDPAK/TO-263-5
- Source Current (IS): 15
- Supply Voltage (VS): 4.5 to 36
- VOS: 30
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 012368-BUF634FKTTT. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 180MHz. Amplifier Type: Buffer. Slew Rate: 2000 V/ μs. Current - Input Bias: 5 μA. Voltage - Input Offset: 30mV. Categories:... [See More]
- Package Type: DPAK; DDPAK/TO-263-5
- Source Current (IS): 15
- Supply Voltage (VS): 4.5 to 36
- VOS: 30
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1055262-LMH6321TSX/NOPB. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 110MHz. Amplifier Type: Buffer. Slew Rate: 2900 V/ μs. Current - Input Bias: 2 μA. Voltage - Input Offset: 4mV. Categories:... [See More]
- Package Type: DPAK; DDPAK/TO-263-7
- Source Current (IS): 14.9
- Supply Voltage (VS): 5 to 32
- VOS: 4
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1058017-LT1206CR#PBF. Packaging: Tube/Rail. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 60MHz. Amplifier Type: Current Feedback. Slew Rate: 900 V/ μs. Current - Input Bias: 10 μA. Voltage - Input Offset: 3mV. [See More]
- Package Type: DPAK; DDPAK-7
- Source Current (IS): 20
- Supply Voltage (VS): 10 to 30
- VOS: 3
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 116601-LT1210CR#PBF. Packaging: Tube/Rail. Number of Circuits: 1. Mounting: SMD (SMT). -3db Bandwidth: 35MHz. Amplifier Type: Current Feedback. Slew Rate: 900 V/ μs. Voltage - Input Offset: 3mV. Categories: Integrated Circuits. Status:... [See More]
- Package Type: DPAK; DDPAK-7
- Source Current (IS): 35
- Supply Voltage (VS): 5 to 15
- VOS: 3
from ODG (Origin Data Global)
HIGH OUTPUT CURRENT, RAIL-TO-RAI [See More]
- Package Type: DPAK; Surface Mount
- VOS: 1
- Supply Voltage (VS): 6.8
- IBIAS: 1.00E-6
from Quarktwin Technology Ltd.
CMOS Amplifier 1 Circuit Rail-to-Rail TO-252-5 [See More]
- Package Type: DPAK; TO-252-6, DPak (5 Leads + Tab)
- VOS: 2
- Source Current (IS): 12
- IBIAS: 1.00E-6
from Shenzhen Shengyu Electronics Technology Limited
IC BUFFER 1 CIRC DDPAK/TO263-5 [See More]
- Package Type: DPAK; TO-263 (DDPAK-5)
- Life Cycle Stage: Declining
- Slew Rate: 0.0020
from Shenzhen Shengyu Electronics Technology Limited
IC POWER 1 CIRCUIT DDPAK/TO263-7 [See More]
- Package Type: DPAK; TO-263 (DDPAK-7)
- Life Cycle Stage: Active
- Slew Rate: 1.00E-5