SOP Operational Amplifiers
Reviewed by: Jon Lowy, consulting engineer
Description
SOP Operational Amplifiers, or Standard Operating Procedure Op-Amps, are integrated circuits designed to amplify voltage signals. They are a fundamental component in analog electronics, providing high input impedance and low output impedance, which makes them ideal for signal conditioning, filtering, and mathematical operations such as addition, subtraction, integration, and differentiation. These amplifiers are characterized by their ability to produce an output voltage that is significantly larger than the voltage difference between their input terminals.
Working Principle
SOP Operational Amplifiers work on the principle of differential amplification. They have two input terminals: inverting (-) and non-inverting (+). The op-amp amplifies the voltage difference between these two inputs and outputs a voltage that is a multiple of this difference, determined by the gain of the amplifier. The high gain and feedback mechanisms allow for precise control over the output, making them extremely useful in a wide range of electronic circuits. Their utility lies in their ability to perform mathematical operations on input signals, which is crucial in analog signal processing.
Applications
SOP Operational Amplifiers are widely used in various applications. In audio equipment, they are used for tone control and audio amplification. In medical devices, they are employed in ECG and EEG machines to amplify bio-signals for monitoring and diagnosis. In industrial automation, they are used in sensor signal conditioning to convert sensor outputs into readable data for control systems. Additionally, they find applications in analog computers for performing mathematical computations and in communication systems for signal modulation and demodulation.
Advantages over other Operational Amplifiers
One of the significant advantages of SOP Operational Amplifiers is their versatility and ease of use in a wide range of circuits. They typically offer better noise performance and higher bandwidth compared to older op-amp models, making them suitable for high-frequency applications. Their standardized pin configuration and packaging allow for easy integration into existing designs, reducing development time and costs. Furthermore, they often come with built-in features such as offset voltage adjustment and frequency compensation, enhancing their performance in precision applications.
Limitations
Despite their advantages, SOP Operational Amplifiers have limitations. They can be susceptible to input offset voltage, which can affect the accuracy of low-level signal amplification. Their performance can degrade at extreme temperatures, making them less suitable for harsh environmental conditions without additional temperature compensation. Additionally, they may require external components for stability in certain configurations, which can increase the complexity and size of the circuit.
Considerations
When selecting SOP Operational Amplifiers, it is essential to consider initial costs, which can vary based on the specific features and performance requirements. Operating expenses are generally low, but factors such as power consumption and the need for additional components can influence overall costs. Durability is typically high, but ensuring proper thermal management can extend their lifespan. Accuracy is a critical factor, especially in precision applications, so choosing an op-amp with low offset voltage and high gain accuracy is crucial. Replacement and maintenance costs are usually minimal, but having a reliable supplier for quick replacements can be beneficial in minimizing downtime.
from Rochester Electronics
Octal Buffer/Line Driver with 3-STATE Outputs [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP-20
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Texas Instruments TPA3001D1PWP [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP
- Standards: RoHS
- Operating Range: Speaker
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 1316674-BA3474WFV-CE2. Category: Integrated Circuits (ICs) >Linear >Amplifiers >Instrumentation, OP Amps, Buffer Amps. Packaging: Reel - TR. Number of Circuits: 4. Standard Package: 2,500. Mounting: Surface Mount. Amplifier Type:... [See More]
- Package Type: SSOP; SOP; 14-LSSOP (0.173", 4.40mm Width)
- VOS: 7.5
- Source Current (IS): 4
- IBIAS: 0.1000
from DigiKey
IC OP AMP 1CH 24-HTSSOP [See More]
- Package Type: SOP; "24-SOP (0.173"", 4.40mm Width) Exposed Pad"
- Slew Rate: 2.4
- Source Current (IS): 1.8
- Operating Temperature: -40 to 125
from Rochester Electronics
74ACTQ16240SSC-G - 16-Bit Inverting Buffer/Line Driver with 3-STATE Outputs [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Rochester Active
from RS Components, Ltd.
Texas Instruments TPA3113D2PWP [See More]
- Package Type: SSOP; SOP; TSSOP; Htssop
- Number of Pins: 28
- Operating Range: Audio equipment
- Standards: RoHS
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 052680-6004IST. Packaging: Tube/Rail. Number of Circuits: 4. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.6 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 4.5mV. Categories:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Source Current (IS): 0.1000
- Supply Voltage (VS): 1.8 to 6
- VOS: 4.5
from Rochester Electronics
Buffer, AHC Series, 1-Func, 1-Input, CMOS [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP5
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
DiodesZetex PAM8303CBSC Audio Amplifier [See More]
- Package Type: SOP; MSOP; Msop
- Number of Pins: 8
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075938-6274EST. Packaging: Tube/Rail. Number of Circuits: 4. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 0.9 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 3mV. Categories:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Source Current (IS): 0.1700
- Supply Voltage (VS): 2 to 6
- VOS: 3
from Rochester Electronics
Bus buffer/line driver; 3-state [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
DiodesZetex PAM8403DR Audio Amplifier [See More]
- Package Type: SOP; Sop
- Number of Pins: 16
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197897-6294EST. Packaging: Tube/Rail. Number of Circuits: 4. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 7 V/ μs. Current - Input Bias: 1pA. Voltage - Input Offset: 3mV. Categories:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Source Current (IS): 1
- Supply Voltage (VS): 2.4 to 6
- VOS: 3
from Rochester Electronics
Single Schmitt trigger buffer [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Texas Instruments TPA3110D2PWP [See More]
- Package Type: SSOP; SOP; TSSOP; Htssop
- Number of Pins: 28
- Operating Range: Audio equipment
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909573-AD623ARM. Operating Temperature Range: -40 °C ~ 85 °C. Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP. Package: Tube. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part Status:... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Quad buffer/line driver; 3-state [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
onsemi SA575DTBG Audio Amplifier [See More]
- Package Type: SSOP; SOP; TSSOP; Tssop
- Number of Pins: 20
- Operating Range: Compander
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909856-AD8022ARM-REEL7. Operating Temperature Range: -40 °C ~ 85 °C. Features: Voltage Feedback Amplifier 2 Circuit - 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part Status:... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Single Schmitt trigger buffer [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Texas Instruments TPA2005D1DGN [See More]
- Package Type: SOP; MSOP; Msop
- Operating Range: Speaker
- Supply Voltage (VS): 3 to 5
- Number of Pins: 8
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859721-AD822ARM-REEL. Operating Temperature Range: -40 °C ~ 85 °C. Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
74ALVCH16540 - 16-Bit Inverting Buffer-Line Driver With 3-State Outputs [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP48
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Texas Instruments TPA3116D2DAD [See More]
- Package Type: SSOP; SOP; TSSOP; Htssop
- Number of Pins: 32
- Operating Range: Audio equipment
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909895-AD8244ARMZ-R7. Operating Temperature Range: -40 °C ~ 85 °C. Features: J-FET Amplifier Circuit Rail-to-Rail 10-MSOP. Package: Bulk. Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Categories:... [See More]
- Package Type: SOP; MSOP; 10-MSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Buffer, AXP Series, 2-Func, 1-Input, CMOS, PDSO8 [See More]
- Package Type: SSOP; SOP; VSSOP8
- Standards: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
STMicroelectronics TS4990IST [See More]
- Package Type: SOP; MSOP; Msop
- Number of Pins: 8
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909925-AD8418AWHRMZ. Series: Automotive. Operating Temperature Range: -40 °C ~ 150 °C. Features: Current Sense Amplifier Circuit - 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Range: Automotive
- Operating Temperature: -40 to 150
from Rochester Electronics
Fast CMOS 20-Bit Buffer [See More]
- Package Type: SSOP; SOP; SSOP56
- Standards: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
DiodesZetex PAM8302AASCR Audio Amplifier [See More]
- Package Type: SOP; MSOP; Msop
- Number of Pins: 8
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909945-AD8510ARM-REEL. Operating Temperature Range: -40 °C ~ 125 °C. Features: J-FET Amplifier 1 Circuit - 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part Status: Obsolete. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Identity Comparator, FCT Series, 8-Bit, Inverted Output, CMOS, PDSO20 [See More]
- Package Type: SOP; SOP20
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Maxim Integrated MAX13331GEE/V+ [See More]
- Package Type: SOP; QSOP; Qsop
- Number of Pins: 16
- Operating Range: Headphone
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909947-AD8513ARU. Operating Temperature Range: -40 °C ~ 125 °C. Features: J-FET Amplifier 4 Circuit - 14-TSSOP. Package: Tube. Package: 14-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Part Status: Obsolete. Categories:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Identity Comparator, FCT Series, 8-Bit, Inverted Output, CMOS, PDSO20 [See More]
- Package Type: SOP; QSOP; QSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Analog Devices SSM2167-1RMZ-R7 [See More]
- Package Type: SOP; MSOP; Msop
- Operating Range: Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
- Supply Voltage (VS): 6
- Number of Pins: 10
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859769-AD8574ARU-REEL. Operating Temperature Range: -40 °C ~ 125 °C. Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP. Package: Bulk. Package: 14-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Part Status:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16 [See More]
- Package Type: SSOP; SOP; SSOP
- Standards: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
NJR NJM2761V-TE1 [See More]
- Package Type: SSOP; SOP; SSOP
- Number of Pins: 14
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909957-AD8610ARM-REEL. Operating Temperature Range: -40 °C ~ 125 °C. Features: J-FET Amplifier 1 Circuit - 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part Status: Obsolete. [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Magnitude Comparator, HC/UH Series, 4-Bit, True Output, CMOS, PDSO16 [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP16
- Standards: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
NJR NJM2761V-TE1 [See More]
- Package Type: SSOP; SOP; SSOP
- Number of Pins: 14
- Operating Range: Speaker
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859783-AD8644ARUZ-REEL. Operating Temperature Range: -20 °C ~ 85 °C. Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP. Package: Bulk. Package: 14-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Categories:... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP
- Operating Temperature: -20 to 85
from Rochester Electronics
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14 [See More]
- Package Type: SOP; SOP14
- Standards: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
NJR NJM8068RB1-TE1 [See More]
- Package Type: SOP; MSOP; MSOP
- Number of Pins: 8
- Operating Range: Car Audio
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859786-AD8651ARMZ-R2. Series: DigiTrim ®. Operating Temperature Range: -40 °C ~ 125 °C. Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Dual Bus Buffer [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
NJR NJM8068RB1-TE1 [See More]
- Package Type: SOP; MSOP; MSOP
- Number of Pins: 8
- Operating Range: Car Audio
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859792-AD8675ARMZ-R2. Operating Temperature Range: -40 °C ~ 125 °C. Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP. Package: Bulk. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part... [See More]
- Package Type: SOP; MSOP; 8-MSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.03MHz Band Width, PDSO8 [See More]
- Package Type: SOP; SOP8
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
NJR NJM4580E-TE1 [See More]
- Package Type: SOP; SOP
- Number of Pins: 8
- Operating Range: Audio Equipment
- Standards: RoHS
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 910783-ADR821ARMZ-R2. Operating Temperature Range: -40 °C ~ 125 °C. Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 10-MSOP. Package: Bulk. Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part... [See More]
- Package Type: SOP; MSOP; 10-MSOP
- Operating Temperature: -40 to 125
from Rochester Electronics
Analog Circuit, 2 Func, PDSO16 [See More]
- Package Type: SOP; SOP16
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
NJR NJM4580E-TE1 [See More]
- Package Type: SOP; SOP
- Number of Pins: 8
- Operating Range: Audio Equipment
- Standards: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 860887-ALM2402FQPWPRQ1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: Power Amplifier Circuit Rail-to-Rail 14-HTSSOP. Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad. Package: Reel -... [See More]
- Package Type: SSOP; SOP; TSSOP; 14-HTSSOP
- Operating Range: Automotive
- Operating Temperature: -40 to 125
from Rochester Electronics
Instrumentation Amplifier, 1 Func, 650uV Offset-Max, 0.8MHz Band Width, PDSO8 [See More]
- Package Type: SSOP; SOP; SSOP8
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Nisshinbo Micro Devices NJM2783V-TE1 [See More]
- Package Type: SSOP; SOP; SSOP-14
- Operating Range: Audio Equipment
- Operating Temperature: -40
- Number of Pins: 14
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 860888-ALM2402QPWPRQ1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 150 °C. Features: Power Amplifier Circuit Rail-to-Rail 14-HTSSOP. Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad. Package: Reel - TR. [See More]
- Package Type: SSOP; SOP; TSSOP; 14-HTSSOP
- Operating Range: Automotive
- Operating Temperature: -40 to 150
from Rochester Electronics
Telecom Circuit, 1-Func, Bipolar, PDSO28 [See More]
- Package Type: SSOP; SOP; SSOP28
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Nisshinbo Micro Devices NJM2783V-TE1 [See More]
- Package Type: SSOP; SOP; SSOP-14
- Operating Range: Audio Equipment
- Operating Temperature: -40
- Number of Pins: 14
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 009677-AMC1100DUBR. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Family Name: AMC1100. Categories:... [See More]
- Package Type: SOP; 8-SOP (2.54mm)
- Source Current (IS): 5.4
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.2000
from Rochester Electronics
Operational Amplifier, 2 Func, 9000uV Offset-Max, PDSO8 [See More]
- Package Type: SOP; MSOP; MSOP8
- Standards: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Audio Amp Headphone, LM4811MM/NOPB [See More]
- Package Type: SSOP; SOP; VSSOP
- Standards: RoHS
- Operating Range: Headphone
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 039187-AMC1200BDUBR. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Family Name: AMC1200B. Categories:... [See More]
- Package Type: SOP; 8-SOP
- Source Current (IS): 5.4
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.2000
from Rochester Electronics
Operational Amplifier, 1 Func, 50000uV Offset-Max, BIPolar, PDSO5 [See More]
- Package Type: SOP; TSOP5/6
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Texas Instruments TPA3112D1PWP [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP
- Standards: RoHS
- Operating Range: Television, Audio Equipment
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 009679-AMC1200SDUBR. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Family Name: AMC1200. Categories:... [See More]
- Package Type: SOP; 8-SOP
- Source Current (IS): 5.4
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.2000
from Rochester Electronics
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO24 [See More]
- Package Type: SOP; SOP24
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
ROHM BD78326UEFJ-ME2 Audio Amplifier IC [See More]
- Package Type: SOP; HTSOP-J8
- Standards: RoHS
- Operating Range: Speaker
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1016640-AMC1200STDUBRQ1. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Categories: Integrated Circuits. [See More]
- Package Type: SOP; 8-SOP
- Source Current (IS): 5.4
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.2000
from Rochester Electronics
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO28 [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP28
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 181606-AP358. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Amplifier Type: General Purpose. Current - Input Bias: 45nA. Voltage - Input Offset: 2mV. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Package Type: SOP; 8-SOP
- Source Current (IS): 1
- Supply Voltage (VS): 3 to 32
- VOS: 2
from Rochester Electronics
Operational Amplifier, 2 Func, 900uV Offset-Max, 190MHz Band Width, BIPolar, PDSO10 [See More]
- Package Type: SOP; MSOP; MSOP10
- Standards: RoHS
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010067-AP358SG-13. Packaging: Reel - TR. Number of Circuits: 2. Mounting: SMD (SMT). Amplifier Type: General Purpose. Current - Input Bias: 45nA. Voltage - Input Offset: 2mV. Categories: Integrated Circuits. Status: Active. Temperature Range... [See More]
- Package Type: SOP; 8-SOP
- Source Current (IS): 1
- Supply Voltage (VS): 3 to 32
- VOS: 2
from ams Sensors Germany GmbH
4-channel resistive transimpedance amplifier, programmable in 8 levels - 25k Ω to 20M Ω, 25nA to 20 μA, 6 to 300kHz, integrated compensation of input capacities, Output analog voltage values, low power consumption and temperature compensation on chip. [See More]
- Package Type: SOP
- VOS: -10 to 10
- Supply Voltage (VS): 2.7 to 5.5
- IBIAS: 2500 to 4000
from Quarktwin Technology Ltd.
Zero-Drift Amplifier 1 Circuit 8-TMSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width)
- VOS: 1.00E-3
- Source Current (IS): 0.8000
- IBIAS: 1.00E-4
from ROHM Semiconductor USA, LLC
Automotive series BA2904Yxxx-M/BA2902Yxx-M integrate two or four independent Op-Amps and ground sense input Amplifier on a single chip and have some features of high-gain, low power consumption, and operating voltage range of 3V to 32V (single power supply ). BA2904Yxxx-M, BA2902Yxx-M are... [See More]
- Package Type: SOP
- Supply Voltage (VS): 2 to 36
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.8000
from ROHM Semiconductor GmbH
Automotive series BA2904Yxxx-M/BA2902Yxx-M integrate two or four independent Op-Amps and ground sense input Amplifier on a single chip and have some features of high-gain, low power consumption, and operating voltage range of 3V to 32V (single power supply ). BA2904Yxxx-M, BA2902Yxx-M are... [See More]
- Package Type: SOP
- Supply Voltage (VS): 3 to 36
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.7000
from LCSC Electronics Technology (HK) Limited
单 声 道 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 2.2 to 6.5
from Utmel Electronic Limited
1.8V, 35 µA, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125 [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.0210
- Supply Voltage (VS): 5
- VOS: 0.0500
from Quarktwin Technology Ltd.
Zero-Drift Amplifier 2 Circuit 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
- VOS: 1.00E-3
- Source Current (IS): 1.05
- IBIAS: 5.00E-5
from ROHM Semiconductor USA, LLC
Automotive series BA2904Yxxx-M/BA2902Yxx-M integrate two or four independent Op-Amps and ground sense input Amplifier on a single chip and have some features of high-gain, low power consumption, and operating voltage range of 3V to 32V (single power supply ). BA2904Yxxx-M, BA2902Yxx-M are... [See More]
- Package Type: SOP
- Supply Voltage (VS): 3 to 32
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.7000
from ROHM Semiconductor GmbH
Automotive series BA2904Yxxx-M/BA2902Yxx-M integrate two or four independent Op-Amps and ground sense input Amplifier on a single chip and have some features of high-gain, low power consumption, and operating voltage range of 3V to 32V (single power supply ). BA2904Yxxx-M, BA2902Yxx-M are... [See More]
- Package Type: SOP
- Supply Voltage (VS): 3 to 36
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.7000
from LCSC Electronics Technology (HK) Limited
MSOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP; MSOP
- Standards: RoHS
- Supply Voltage (VS): 1.8 to 5.5
from Utmel Electronic Limited
13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- Source Current (IS): 0.9400
- Supply Voltage (VS): 1.7 to 5.5
- GBW: 13
from Quarktwin Technology Ltd.
Zero-Drift Amplifier 2 Circuit 8-TMSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.110\", 2.80mm Width)
- VOS: 1.00E-3
- Source Current (IS): 0.7000
- IBIAS: 2.00E-5
from ROHM Semiconductor USA, LLC
BA82902YF-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated dual independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and can operate from 3V to 36V (single power supply). BA82904Yxxx-C and BA82902Yxxx-C are manufactured for... [See More]
- Package Type: SOP
- Source Current (IS): 0.7000
- Supply Voltage (VS): 3 to 36
- VOS: 6
from ROHM Semiconductor GmbH
LM2904EYxxx-C is high-gain and ground sense input operational amplifier. This IC is monolithic IC integrated dual independent operational amplifier on a single chip. An operating voltage range is wide with 3 V to 32 V. This operational amplifier is the most suitable for automotive requirements such... [See More]
- Package Type: SOP
- Supply Voltage (VS): 3 to 32
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.6000
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125 [See More]
- Package Type: SSOP; SOP; VSSOP
- Source Current (IS): 8.3
- Supply Voltage (VS): 5
- VOS: 9
from Quarktwin Technology Ltd.
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- VOS: 1
- Source Current (IS): 4
- IBIAS: 0.0035
from ROHM Semiconductor USA, LLC
BA82902YFJ-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and can operate from 3V to 36V (single power supply). BA82904Yxxx-C and BA82902Yxxx-C are manufactured for... [See More]
- Package Type: SOP
- Source Current (IS): 0.7000
- Supply Voltage (VS): 3 to 36
- VOS: 6
from ROHM Semiconductor GmbH
BA82902YFJ-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and can operate from 3V to 36V (single power supply). BA82904Yxxx-C and BA82902Yxxx-C are manufactured for... [See More]
- Package Type: SOP
- Supply Voltage (VS): 3 to 36
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.7000
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Advanced LinCMOS ™ rail-to-rail quad precision operational amplifier 14-TSSOP 0 to 70 [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
- Source Current (IS): 4.8
- Supply Voltage (VS): 5
- VOS: 0.3000
from Quarktwin Technology Ltd.
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad
- VOS: 1
- Source Current (IS): 5
- IBIAS: 0.0015
from ROHM Semiconductor USA, LLC
BA82904YF-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and can operate from 3V to 36V (single power supply). BA82904Yxxx-C and BA82902Yxxx-C are manufactured for... [See More]
- Package Type: SOP
- Source Current (IS): 0.5000
- Supply Voltage (VS): 3 to 36
- VOS: 6
from LCSC Electronics Technology (HK) Limited
双 声 道 SOP-16-5.4mm Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 2.2 to 5.5
from Utmel Electronic Limited
Automotive advanced LinCMOS ™ rail-to-rail dual operational amplifier 8-TSSOP -40 to 125 [See More]
- Package Type: SSOP; SOP; TSSOP; 8-TSSOP (0.173, 4.40mm Width)
- Source Current (IS): 2.4
- Supply Voltage (VS): 5
- VOS: 2.5
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- VOS: 1.7
- Source Current (IS): 0.1100
- IBIAS: 0.0150
from ROHM Semiconductor USA, LLC
BA4560Yxxx-M integrates two independent Op-Amps on a single chip. This Op-Amp has some features of low noise and low distortion characteristics and can operate from ±4.0V to ±15V(split supply). BA4560Yxxx-M is manufactured for automotive requirements of car navigation system, car... [See More]
- Package Type: SOP
- Supply Voltage (VS): 4 to 15
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 4
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
DUAL 1.8V 10KHZ OP AMP E TEMP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 9.00E-4
- Supply Voltage (VS): 1.8
- IBIAS: 0.0050
from Quarktwin Technology Ltd.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
- VOS: 1.7
- Source Current (IS): 0.3400
- IBIAS: 0.0100
from ROHM Semiconductor USA, LLC
LMR321, LMR358 and LMR324 are single, dual and quad low voltage operational amplifier with output full swing. LMR321, LMR358 and LMR324 are the most effective solutions for applications where low supply current consumption and low voltage operation. [See More]
- Package Type: SOP
- Supply Voltage (VS): 2.7 to 5.5
- Closed-Loop Gain (AVCL): 113
- Source Current (IS): 0.4000
from LCSC Electronics Technology (HK) Limited
双 声 道 77mWx2@16 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Operating Temperature: -25 to 75
- Supply Voltage (VS): 4.5 to 6.5
- Standards: RoHS
from Utmel Electronic Limited
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70 [See More]
- Package Type: SOP; SOP
- Source Current (IS): 0.2000
- Supply Voltage (VS): 15
- VOS: 3
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- VOS: 1.7
- Source Current (IS): 0.1900
- IBIAS: 0.0100
from ROHM Semiconductor USA, LLC
LMR321, LMR358 and LMR324 are single, dual and quad low voltage operational amplifier with output full swing. LMR321, LMR358 and LMR324 are the most effective solutions for applications where low supply current consumption and low voltage operation. [See More]
- Package Type: SOP
- Supply Voltage (VS): 2.5 to 5.5
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.5600
from LCSC Electronics Technology (HK) Limited
TSSOP-14 Audio Power OpAmps ROHS [See More]
- Package Type: SSOP; SOP; TSSOP
- Standards: RoHS
from Utmel Electronic Limited
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125 [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
- Source Current (IS): 1.9
- Supply Voltage (VS): 5
- VOS: 1.9
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
- VOS: 0.6000
- Source Current (IS): 2.3
- IBIAS: 5.00E-5
from ROHM Semiconductor USA, LLC
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car... [See More]
- Package Type: SOP
- Supply Voltage (VS): 2 to 36
- Closed-Loop Gain (AVCL): 100
- Source Current (IS): 0.8000
from LCSC Electronics Technology (HK) Limited
单 声 道 2Wx1@4 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 2.5 to 5.5
from Utmel Electronic Limited
High Speed Operational Amplifiers Low-Power ADSL Diff Receiver [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP EP
- Source Current (IS): 8.4
- Supply Voltage (VS): 15
- GBW: 175
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- VOS: 0.6000
- Source Current (IS): 2.3
- IBIAS: 5.00E-5
from LCSC Electronics Technology (HK) Limited
AB 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
IC OP AMP GP 1.4MHZ RR SC70-5 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- Source Current (IS): 0.8200
- Supply Voltage (VS): 2.5
- VOS: 6
from Quarktwin Technology Ltd.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-353 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- VOS: 0.0080
- Source Current (IS): 0.0170
- IBIAS: 7.00E-5
from LCSC Electronics Technology (HK) Limited
单 声 道 3.85Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 2.5 to 6.5
from Utmel Electronic Limited
IC OP AMP GP 700KHZ DUAL 8-SOP [See More]
- Package Type: SOP; SOP
- Source Current (IS): 1
- Supply Voltage (VS): 5
- VOS: 3
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- VOS: 2
- Source Current (IS): 0.7000
- IBIAS: 0.0200
from LCSC Electronics Technology (HK) Limited
单 声 道 3.5Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 5
from Utmel Electronic Limited
IC OP AMP GP 900KHZ US8 [See More]
- Package Type: SOP; 8-VFSOP (0.091, 2.30mm Width)
- Supply Voltage (VS): 1.8 to 7
- Closed-Loop Gain (AVCL): 1000 to ?
- Source Current (IS): 0.2000
from Quarktwin Technology Ltd.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
- VOS: 1.7
- Source Current (IS): 0.1300
- IBIAS: 0.2500
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
IC OP AMP LOW PWR DUAL 8MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.7000
- Supply Voltage (VS): 5
- VOS: 1
from Quarktwin Technology Ltd.
General Purpose Amplifier 4 Circuit 14-SSOP-B [See More]
- Package Type: SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
- VOS: 2
- Source Current (IS): 0.6000
- IBIAS: 0.0200
from LCSC Electronics Technology (HK) Limited
SOP8L-PP Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
IC, OP AMP, QUAD, DIFF R/R, 38TSSOP [See More]
- Package Type: SOP; 38-TFSOP (0.173, 4.40mm Width)
- Source Current (IS): 1.14
- Supply Voltage (VS): 3.3
- VOS: 2
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-SSOP-B [See More]
- Package Type: SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width)
- VOS: 2
- Source Current (IS): 0.7000
- IBIAS: 0.0450
from LCSC Electronics Technology (HK) Limited
SOP-16 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
IC; Op Amp; Outputs; 4; CMRR; 60DB; Slew; 0.003V/US; V(IN); 1.4-6.0V; -40TO125C; TSSOP-14 [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
- Source Current (IS): 4.50E-4
- Supply Voltage (VS): 5
- VOS: 4.5
from Quarktwin Technology Ltd.
Audio Amplifier 2 Circuit 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
- VOS: 1
- Source Current (IS): 3.5
- IBIAS: 0.1500
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
LOW-NOISE DUAL OPERATIONAL AMPLI [See More]
- Package Type: SSOP; SOP; 8-LSSOP (0.173, 4.40mm Width)
- Source Current (IS): 5
- Supply Voltage (VS): 4 to 18
- GBW: 27
from Quarktwin Technology Ltd.
General Purpose Amplifier 4 Circuit 14-SSOP-B [See More]
- Package Type: SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
- VOS: 2
- Source Current (IS): 0.7000
- IBIAS: 0.0200
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
OP AMP [See More]
- Package Type: SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
- Source Current (IS): 0.0480
- Supply Voltage (VS): 1.8
- IBIAS: 0.0030
from Quarktwin Technology Ltd.
Audio Amplifier 2 Circuit 20-SSOP-A [See More]
- Package Type: SOP; 20-SOP (0.213\", 5.40mm Width)
- VOS: 0.5000
- Source Current (IS): 4.9
- IBIAS: 0.0500
from LCSC Electronics Technology (HK) Limited
单 声 道 700mWx1@8 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
- Supply Voltage (VS): 4 to 12
from Utmel Electronic Limited
OP Amp Dual GP R-R O/P 5.5V 8-Pin MSOP T/R [See More]
- Package Type: SOP; MSOP; MSOP
- Slew Rate: 5.80E-8
- Supply Voltage (VS): 2.5
- Operating Temperature: -40 to ?
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-TSSOP-B [See More]
- Package Type: SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
- VOS: 1
- Source Current (IS): 5
- IBIAS: 0.0800
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps Dual 1.8V RRIO Op Amp [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Source Current (IS): 0.0950
- Supply Voltage (VS): 2.7
- VOS: 1
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit 8-SSOP-B [See More]
- Package Type: SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width)
- VOS: 0.5000
- Source Current (IS): 3
- IBIAS: 0.0500
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps EL5327CRZ 2 5 MHZ 10 -CH I/O BUFR [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Source Current (IS): 1.5
- Supply Voltage (VS): 5
- VOS: 1
from Quarktwin Technology Ltd.
General Purpose Amplifier 4 Circuit Single-Ended 14-SSOP-B [See More]
- Package Type: SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
- VOS: 1
- Source Current (IS): 8.6
- IBIAS: 0.1000
from LCSC Electronics Technology (HK) Limited
双 声 道 105mWx2@16 Ω AB 类 功 放 VSSOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SSOP; SOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2 to 5.5
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps LinCMOS Prog Low-Vltg [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Source Current (IS): 1.6
- Supply Voltage (VS): 3
- VOS: 8
from Quarktwin Technology Ltd.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP-BJ [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- VOS: 1
- Source Current (IS): 0.5800
- IBIAS: 0.0500
from LCSC Electronics Technology (HK) Limited
双 声 道 105mWx2@16 Ω MSOP-10 Audio Power OpAmps ROHS [See More]
- Package Type: SOP; MSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2 to 5.5
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v [See More]
- Package Type: SSOP; SOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Source Current (IS): 0.1300
- Supply Voltage (VS): 2.7
- VOS: 4
from Quarktwin Technology Ltd.
Current Sense Amplifier 1 Circuit 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width)
- VOS: 0.5000
- Source Current (IS): 1.00E-3
- IBIAS: 1.2
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps Quad Enh JFET Prec Op Amp [See More]
- Package Type: SSOP; SOP; 14-SSOP (0.209, 5.30mm Width)
- Source Current (IS): 8.4
- Supply Voltage (VS): 5
- VOS: 0.5600
from Quarktwin Technology Ltd.
CMOS Amplifier 2 Circuit 8-MSOP [See More]
- Package Type: SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
- VOS: 4
- Source Current (IS): 2.6
- IBIAS: 1.00E-6
from LCSC Electronics Technology (HK) Limited
AB 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps Quad General-Purpose [See More]
- Package Type: SOP; SOP
- Source Current (IS): 1.4
- Supply Voltage (VS): 5
- VOS: 3
from Quarktwin Technology Ltd.
Buffer Amplifier 4 Circuit Rail-to-Rail 10-VSSOP [See More]
- Package Type: SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- VOS: 1.5
- Source Current (IS): 1.1
- IBIAS: 1.00E-6
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Package Type: SOP
- Standards: RoHS
from Utmel Electronic Limited
Operational Amplifiers - Op Amps Quad Low Vltg Op Amp [See More]
- Package Type: SOP; 14-TFSOP (0.173, 4.40mm Width)
- Source Current (IS): 1
- Supply Voltage (VS): 2.7
- VOS: 1