On-Chip ESD Protection Operational Amplifiers

4 Results
High Voltage Operational Amplifier -- PR2201
from PREMA Semiconductor GmbH

The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection... [See More]

  • Supply Voltage (VS): 1.5 to 2
  • IBIAS: 5.00E-6 to 1.00E-4
  • VOS: 2 to 10
  • Quiescent Current (IQ): 500 to 700
Operational Amplifiers - Op Amps Quad with 2kV ESD Protection -- 815-LM324KNSRE4 [LM324KNSRE4 from Texas Instruments]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Quad with 2kV ESD Protection [See More]

  • Supply Voltage (VS): 5
  • VOS: 3
  • Source Current (IS): 1.4
  • IBIAS: 0.5000
High Voltage Operational Amplifier -- PR2202
from PREMA Semiconductor GmbH

The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and power supply rejection... [See More]

  • Supply Voltage (VS): 1.5 to 2
  • IBIAS: 5.00E-6 to 1.00E-4
  • VOS: 2 to 10
  • Quiescent Current (IQ): 500 to 700
Operational Amplifiers - Op Amps Quad with 2kV ESD Protection -- 815-LM324KPW [LM324KPW from Texas Instruments]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Quad with 2kV ESD Protection [See More]

  • Supply Voltage (VS): 5
  • VOS: 3
  • Source Current (IS): 1.4
  • IBIAS: 0.5000