Single Supply Operational Amplifiers
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 802735-ACNT-H79A-500E. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Output Type: Differential. -3db Bandwidth: 200kHz. Amplifier Type: Isolation. Current - Input Bias: 100nA. Voltage - Input Offset: 200 μV. Current -... [See More]
- Source Current (IS): 19
- IBIAS: 0.1000
- VOS: 0.2000
- Bandwidth: 0.2000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135350-ACPL-7900-000E. Packaging: Tube. Mounting Style: Through Hole. -3db Bandwidth: 200kHz. Supply Current: 18.5mA. Amplifier Type: Isolation. Current - Input Bias: 100nA. Voltage - Input Offset: 600 μV. Current - Output / Channel:... [See More]
- Supply Voltage (VS): 3 to 5
- VOS: 0.6000
- Source Current (IS): 18.5
- IBIAS: 0.1000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135356-ACPL-790B-300E. Packaging: Tube. Mounting Style: SMD. -3db Bandwidth: 200kHz. Supply Current: 13mA. Amplifier Type: Isolation. Current - Input Bias: 100nA. Voltage - Input Offset: 600 μV. Current - Output / Channel: 11mA. [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.6000
- Source Current (IS): 13
- IBIAS: 0.1000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 801382-ACPL-C78A-060E. Packaging: Tube. Mounting Style: SMD. Number of Circuits: 1. Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 300 μV. Current - Supply: 11mA. Current - Output /... [See More]
- Source Current (IS): 11
- Bandwidth: 0.1000
- VOS: 0.3000
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 801383-ACPL-C78A-560E. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 300 μV. Current - Supply: 11mA. Current - Output /... [See More]
- Source Current (IS): 11
- Bandwidth: 0.1000
- VOS: 0.3000
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135374-ACPL-C790-000E. Packaging: Tube. Mounting Style: SMD. Output Type: Differential. -3db Bandwidth: 200kHz. Supply Current: 13mA. Amplifier Type: Isolation. Current - Input Bias: 100nA. Voltage - Input Offset: 600 μV. Current - Output... [See More]
- Supply Voltage (VS): 4.5 to 5.5
- VOS: 0.6000
- Source Current (IS): 13
- IBIAS: 0.1000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135376-ACPL-C870-500E. Packaging: Reel. Mounting Style: SMD. Output Type: Differential. -3db Bandwidth: 100kHz. Supply Current: 10.5mA. Amplifier Type: Isolation. Current - Input Bias: 1.5nA. Voltage - Input Offset: 300 μV. Current -... [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.3000
- Source Current (IS): 10.5
- IBIAS: 0.0015
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135378-ACPL-C87A-000E. Packaging: Tube. Mounting Style: SMD. Output Type: Differential. -3db Bandwidth: 100kHz. Supply Current: 10.5mA. Amplifier Type: Isolation. Current - Input Bias: 1.5nA. Voltage - Input Offset: 300 μV. Current -... [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.3000
- Source Current (IS): 10.5
- IBIAS: 0.0015
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1135380-ACPL-C87B-000E. Packaging: Tube. Mounting Style: SMD. Output Type: Differential. -3db Bandwidth: 100kHz. Supply Current: 10.5mA. Amplifier Type: Isolation. Current - Input Bias: 1.5nA. Voltage - Input Offset: 300 μV. Current -... [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.3000
- Source Current (IS): 10.5
- IBIAS: 0.0015
from Win Source Electronics
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804011-AD8052LVISO8X. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Output Type: Rail-to-Rail. -3db Bandwidth: 260MHz. Amplifier Type: Voltage Feedback. Slew Rate: 145V/ μs. Gain Bandwidth Product: 90MHz. Current - Input Bias:... [See More]
- Source Current (IS): 4.2
- IBIAS: 3
- VOS: 1.4
- GBW: 90
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 805635-ALM2402QDRRRQ1. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Amplifier Type: General Purpose. Slew Rate: 0.17V/ μs. Gain Bandwidth Product: 600kHz. Current - Input Bias: 1.5nA. Voltage - Input Offset: 1mV. Current -... [See More]
- Source Current (IS): 5
- IBIAS: 0.0015
- VOS: 1
- GBW: 0.6000
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 804201-AMC1100DWVR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Current - Supply: 5.4mA. Current - Output /... [See More]
- Source Current (IS): 5.4
- Bandwidth: 0.1000
- VOS: 0.2000
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1144252-AMC1200SDUB. Packaging: Bulk. Mounting Style: SMD. Output Type: Differential. -3db Bandwidth: 100kHz. Supply Current: 5.4mA. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Current - Output / Channel: 20mA. Categories:... [See More]
- Supply Voltage (VS): 2.7 to 5.5
- VOS: 0.2000
- Source Current (IS): 5.4
- Bandwidth: 0.1000
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 806383-AMC1200TDWVRQ1. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Output Type: Differential. -3db Bandwidth: 100kHz. Amplifier Type: Isolation. Voltage - Input Offset: 200 μV. Current - Supply: 5.4mA. Current - Output /... [See More]
- Source Current (IS): 5.4
- Bandwidth: 0.1000
- VOS: 0.2000
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 810477-AMC1301DWV. Packaging: Tube. Mounting Style: SMD. Number of Circuits: 1. Amplifier Type: Isolation. Gain Bandwidth Product: 1MHz. Current - Input Bias: 60 μA. Voltage - Input Offset: 50 μV. Current - Supply: 5.9mA. Current -... [See More]
- Source Current (IS): 5.9
- IBIAS: 60
- VOS: 0.0500
- GBW: 1
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 729907-BA2902KN-E2. Packaging: Reel. Mounting Style: SMD. Supply Current: 700 μA. Amplifier Type: General Purpose. Slew Rate: 0.2V/ μs. Gain Bandwidth Product: 500kHz. Current - Input Bias: 20nA. Voltage - Input Offset: 2mV. Current... [See More]
- Supply Voltage (VS): 3 to 32
- VOS: 2
- Source Current (IS): 0.7000
- IBIAS: 0.0200
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 811652-BA2902YFV-MGE2. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 4. Amplifier Type: General Purpose. Slew Rate: 0.2V/ μs. Gain Bandwidth Product: 500kHz. Current - Input Bias: 20nA. Voltage - Input Offset: 2mV. Current -... [See More]
- Source Current (IS): 0.7000
- IBIAS: 0.0200
- VOS: 2
- GBW: 0.5000
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 805219-BA3404FVM-TR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Amplifier Type: General Purpose. Slew Rate: 1.2V/ μs. Gain Bandwidth Product: 1.2MHz. Current - Input Bias: 70nA. Voltage - Input Offset: 2mV. Current -... [See More]
- Source Current (IS): 2
- IBIAS: 0.0700
- VOS: 2
- GBW: 1.2
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 805956-BD7562F-E2. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 1V/ μs. Gain Bandwidth Product: 1MHz. Current - Input Bias: 1pA. Voltage - Input... [See More]
- Source Current (IS): 0.9000
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 1
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 805965-BU7244F-E2. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 4. Amplifier Type: CMOS. Slew Rate: 0.4V/ μs. Gain Bandwidth Product: 900kHz. Current - Input Bias: 1pA. Voltage - Input Offset: 1mV. Current - Supply: 360... [See More]
- Source Current (IS): 0.3600
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 0.9000
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 807552-BU7244FV-E2. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 4. Amplifier Type: CMOS. Slew Rate: 0.4V/ μs. Gain Bandwidth Product: 900kHz. Current - Input Bias: 1pA. Voltage - Input Offset: 1mV. Current - Supply: 360... [See More]
- Source Current (IS): 0.3600
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 0.9000
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 804713-BU7262NUX-TR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 1.1V/ μs. Gain Bandwidth Product: 2MHz. Current - Input Bias: 1pA. Voltage - Input... [See More]
- Source Current (IS): 0.5500
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 2
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 804286-BU7262SFVM-TR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 1.1V/ μs. Gain Bandwidth Product: 2MHz. Current - Input Bias: 1pA. Voltage - Input... [See More]
- Source Current (IS): 0.5500
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 2
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 805241-BU7295HFV-TR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 1. Output Type: Rail-to-Rail. Amplifier Type: General Purpose. Slew Rate: 1V/ μs. Gain Bandwidth Product: 1MHz. Current - Input Bias: 1pA. Voltage - Input... [See More]
- Source Current (IS): 0.1500
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 1
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 803626-BU7442FVM-TR. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Amplifier Type: General Purpose. Slew Rate: 0.3V/ μs. Gain Bandwidth Product: 600kHz. Current - Input Bias: 1pA. Voltage - Input Offset: 1mV. Current -... [See More]
- Source Current (IS): 0.1000
- IBIAS: 1.00E-6
- VOS: 1
- GBW: 0.6000
from Micropac Industries, Inc.
The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 &. OPA501. They are designed to drive capacitive, inductive and resistive loads. The devices are complete with current. limiting using external resistors, and fabricated using... [See More]
- Supply Voltage (VS): -40 to 40
- IBIAS: 0.0200
- VOS: 5
- Quiescent Current (IQ): 2600
from Silicon Labs
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation which enables... [See More]
- Supply Voltage (VS): 4.5 to 5.5
- Quiescent Current (IQ): 2000 to 3000
- Source Current (IS): 2.5
- Package Type: SOIC
from Renesas Electronics Corporation
The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power dissipation are desired.brbr The basic... [See More]
- Supply Voltage (VS): 2 to 16
- VOS: 4
- Source Current (IS): 0.0100
- IBIAS: 1.00E-6 to 5.00E-5
from Silicon Labs
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables... [See More]
- Supply Voltage (VS): 4.5 to 5.5
- Quiescent Current (IQ): 2 to 3
- Source Current (IS): 2.5
- Operating Temperature: -40 to 125
from Renesas Electronics Corporation
The ICL761X series is a family of CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents, and are an ideal design tool when ultra low input current and low power dissipation are desired.brbr The basic... [See More]
- Supply Voltage (VS): 2 to 16
- VOS: 4
- Source Current (IS): 0.0100
- IBIAS: 1.00E-6 to 5.00E-5
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Supply Voltage (VS): 4.5 to 16.5
- Slew Rate: 10
- Source Current (IS): 0.5000
- Bandwidth: 12
from Renesas Electronics Corporation
The EL5120, EL5220, and EL5420 are low power, high voltage, rail-to-rail input-output amplifiers. The EL5120 contains a single amplifier, the EL5220 contains two amplifiers, and the EL5420 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 500 µA per... [See More]
- Supply Voltage (VS): 4.5 to 16.5
- Slew Rate: 10
- Source Current (IS): 0.5000
- Bandwidth: 12
from Renesas Electronics Corporation
The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V... [See More]
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 12
- Source Current (IS): 0.5500
- Bandwidth: 12
from Renesas Electronics Corporation
The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating... [See More]
- Supply Voltage (VS): 4.5 to 19
- Slew Rate: 18
- Source Current (IS): 2.1
- Bandwidth: 25
from Renesas Electronics Corporation
The ICL7650S Super Chopper-Stabilized Amplifier offers exceptionally low input offset voltage and is extremely stable with respect to time and temperature. It is a direct replacement for the industry-standard ICL7650 offering improved input offset voltage, lower input offset voltage temperature... [See More]
- Supply Voltage (VS): 4.5 to 16
- VOS: 7.00E-4
- Source Current (IS): 2
- IBIAS: 4.00E-6 to 1.00E-5
from Renesas Electronics Corporation
The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The single and dual feature an Input Range Enhancement Circuit (IREC), which... [See More]
- Supply Voltage (VS): 2.4 to 5.5
- VOS: 1.8
- Source Current (IS): 0.9000
- IBIAS: 1.00E-6 to 3.00E-5
from Renesas Electronics Corporation
The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The single and dual feature an Input Range Enhancement Circuit (IREC), which... [See More]
- Supply Voltage (VS): 2.4 to 5.5
- VOS: 1.8
- Source Current (IS): 0.9000
- IBIAS: 1.00E-6 to 3.00E-5
from Renesas Electronics Corporation
The ISL28325 and ISL28345 are dual and quad general purpose amplifiers featuring low noise vs power consumption. The combination of low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.brbr Applications for this amplifier... [See More]
- Supply Voltage (VS): 4.5 to 40
- VOS: 1
- Source Current (IS): 0.5000
- IBIAS: 2.00E-4
from Renesas Electronics Corporation
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. [See More]
- Supply Voltage (VS): 4.5 to 40
- VOS: 0.0700
- Source Current (IS): 0.4400
- IBIAS: 8.00E-5
from Renesas Electronics Corporation
The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator,... [See More]
- Supply Voltage (VS): 3 to 40
- VOS: 0.3300
- Source Current (IS): 0.1650
- IBIAS: -0.0130
from Renesas Electronics Corporation
The ISL28134 is a single, chopper-stabilized zero drift operational amplifier optimized for single and dual supply operation from 2.25V to 6.0V and ±1.125V and ±3.0V. The ISL28134 uses auto-correction circuitry to provide very low input offset voltage, drift and a reduction of the 1/f... [See More]
- Supply Voltage (VS): 2.25 to 6
- VOS: 0.0025
- Source Current (IS): 0.6750
- IBIAS: 1.20E-4 to 3.00E-4
from Renesas Electronics Corporation
The ISL28288 and ISL28488 are dual and quad channel micropower operational amplifiers optimized for single supply operation over the 2.4V to 5.5V range. They can be operated from one lithium cell or two Ni-Cd batteries. For equivalent performance in a single channel op amp, reference EL8188.brbr... [See More]
- Supply Voltage (VS): 2.4 to 5.5
- VOS: 1.5
- Source Current (IS): 0.0600
- IBIAS: 1.00E-5 to 3.00E-5
from Renesas Electronics Corporation
The ISL28113, ISL28213 and ISL28413 are single, dual and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 130 µA maximum per channel at room temperature, a low bias... [See More]
- Supply Voltage (VS): 1.8 to 5.5
- VOS: 5
- Source Current (IS): 0.1300
- IBIAS: 3.00E-6 to 2.00E-5
from Renesas Electronics Corporation
The ISL28233 and ISL28433 are dual and quad micropower, chopper stabilized operational amplifiers that are optimized for single and dual supply operation from 1.65V to 6.0V and ±0.825V to ±3.0V. Their low supply current of 18 µA and wide input range enable the ISL28233, ISL28433... [See More]
- Supply Voltage (VS): 1.8 to 6
- VOS: 0.0060
- Source Current (IS): 0.0180
- IBIAS: 1.80E-4 to 3.00E-4
from Renesas Electronics Corporation
The ISL28191 and ISL28291 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. They are fully specified to operate down to +3V single supply. These amplifiers have outputs that swing rail-to-rail and an input common mode voltage that extends to ground(ground... [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.6300
- Source Current (IS): 2.6
- IBIAS: 3 to 6
from Renesas Electronics Corporation
The ISL28113, ISL28213 and ISL28413 are single, dual and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 130 µA maximum per channel at room temperature, a low bias... [See More]
- Supply Voltage (VS): 1.8 to 5.5
- VOS: 5
- Source Current (IS): 0.1300
- IBIAS: 3.00E-6 to 2.00E-5
from Renesas Electronics Corporation
The ISL28191 and ISL28291 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. They are fully specified to operate down to +3V single supply. These amplifiers have outputs that swing rail-to-rail and an input common mode voltage that extends to ground(ground... [See More]
- Supply Voltage (VS): 3 to 5.5
- VOS: 0.6300
- Source Current (IS): 2.6
- IBIAS: 3 to 6