DIP Differential Amplifier Chips
from Rochester Electronics
DIFFERENTIAL/CASCODE AMPLIFIER FOR COMMERCIAL AND INDUSTRIAL EQUIPMENT FROM DC TO 120MHZ [See More]
- Package Type: DIP; PDIP; PDIP8
from DigiKey
Differential Amplifier 1 Circuit 8-PDIP [See More]
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Operating Temperature: -40 to 85
- Slew Rate: 0.2200
from RS Components, Ltd.
Differential Amplifier, INA105KP DIP8 [See More]
- Package Type: DIP; PDIP; Pdip
- Number of Pins: 8
- RoHS Compliant: RoHS
from Rochester Electronics
LM139-MIL Quad Differential Comparator [See More]
- Package Type: DIP; CDIP; CDIP14
from DigiKey
Differential Amplifier 1 Circuit 8-PDIP [See More]
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Operating Temperature: -40 to 85
- Slew Rate: 3
from RS Components, Ltd.
Instrumentation amplifier,INA106KP DIP8 [See More]
- Package Type: DIP; PDIP; Pdip
- Number of Pins: 8
- RoHS Compliant: RoHS
from Rochester Electronics
Quad, General Purpose Differential Comparator [See More]
- Package Type: DIP; PDIP; PDIP14
- RoHS Compliant: RoHS
from Rochester Electronics
SN55LBC174 Quadruple Low-Power Differential Line Driver [See More]
- Package Type: DIP; CDIP; CDIP16
from Lansdale Semiconductor, Inc.
Motorola/Freescale - ECL PLL 12000. MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process. [See More]
- Package Type: DIP; SOIC; PLCC
- Number of Devices: 1
from Utmel Electronic Limited
IC DIFF COMPARATOR STROBE 8-DIP [See More]
- Package Type: DIP; 8-DIP (0.300, 7.62mm)
- Operating Temperature: 0 to 70
- Supply Voltage (VS): 3.5 to 30
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC QUAD DIFF COMPARATOR 14-DIP [See More]
- Package Type: DIP; 14-DIP (0.300, 7.62mm)
- Operating Temperature: -25 to 125
- Supply Voltage (VS): 2 to 30
- RoHS Compliant: RoHS