SSOP Differential Amplifier Chips
from Rochester Electronics
Low Distortion Differential RF/IF Amplifier [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP10
from DigiKey
Differential Amplifier 3 Circuit Differential 24-QSOP [See More]
- Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Slew Rate: 1100
from Rochester Electronics
LM2901V - Quad Differential Comparator, Enhanced Voltage [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP-14-16
- RoHS Compliant: RoHS
from DigiKey
Differential Amplifier 3 Circuit Differential 28-QSOP [See More]
- Package Type: SSOP; "28-SSOP (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Slew Rate: 700
from Rochester Electronics
LMH6550 400MHz, Differential, High Speed Op Amps [See More]
- Package Type: SSOP; SOP; VSSOP8
- RoHS Compliant: RoHS
from DigiKey
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP [See More]
- Package Type: SSOP; "28-SSOP (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Slew Rate: 850
from Rochester Electronics
MAX1148 - Multichannel, True-Differential, Serial, 14-Bit ADCs [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP20
- RoHS Compliant: RoHS
from Rochester Electronics
MAX4198 Micropower, Single-Supply, Rail-To-Rail Precision Differential Amplifier [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP8
from Rochester Electronics
THS7530-Q1 - Automotive, 300MHz, Fully Differential, Continuously Variable Gain Amplifier [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP14
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
36MHz 80uV 200nA Dual 27MHz TSSOP-16 Differential OpAmps ROHS [See More]
- Package Type: SSOP; SOP; TSSOP
- RoHS Compliant: RoHS
- Operating Temperature: -40 to 125
from Cirrus Logic, Inc.
Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic... [See More]
- Package Type: SSOP
- Supply Voltage (VS): -2.5 to 3.3
- Bandwidth: 0.0 to 0.0020
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70 [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Slew Rate: 5.50E-5
- Bandwidth: 100
- Supply Voltage (VS): 3.3
from Utmel Electronic Limited
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85 [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP EP
- Supply Voltage (VS): 5.5
- Bandwidth: 0.0200
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
Analog Comparators Quad Diff Comparator [See More]
- Package Type: SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage (VS): 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Clock Buffer 1-to-5 Diff-to-3.3V LVPECL Fanout Buffer [See More]
- Package Type: SSOP; SOP; TSSOP; 20-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Differential Buffer for PCI Express 48-Pin SSOP T/R [See More]
- Package Type: SSOP; SOP; 48-BSSOP (0.295, 7.50mm Width)
- Operating Temperature: 0 to 70
- Supply Voltage (VS): 3.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Dual Port VDSL2 Differential Line Driver Amplifier 24-HTSSOP -40 to 85 [See More]
- Package Type: SSOP; SOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width) Exposed Pad
- Supply Voltage (VS): 12
- Slew Rate: 0.0038
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85 [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
- Slew Rate: 0.0028
- Bandwidth: 370
- Supply Voltage (VS): 5
from Utmel Electronic Limited
IC BUFFER 4OUTPUT DIFF 28-TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.13 to 3.46
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC BUFFER 8OUTPUT DIFF 48-SSOP [See More]
- Package Type: SSOP; SOP; 48-BSSOP (0.295, 7.50mm Width)
- Operating Temperature: 0 to 70
- Supply Voltage (VS): 3.13 to 3.46
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC CLK BUFFER DIFF-LVDS 16TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.38 to 3.63
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC COMPARATOR DUAL DIFF 8MSOP [See More]
- Package Type: SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage (VS): 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC DIFF COMPARATOR STROBE 8TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 15
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC DIFF COMPARATOR STROBE 8TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP
- Operating Temperature: 0 to 70
- Supply Voltage (VS): 15
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC DUAL DIFF COMPARATOR 8-TSSOP [See More]
- Package Type: SSOP; SOP; TSSOP; 8-TSSOP (0.173, 4.40mm Width)
- Operating Temperature: 0 to 70
- Supply Voltage (VS): 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC OPAMP DIFF 210MHZ 8MSOP [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP EP
- Slew Rate: 0.0018
- Bandwidth: 260
- Supply Voltage (VS): 5
from Utmel Electronic Limited
IC OPAMP DIFF 210MHZ SGL 8MSOP [See More]
- Package Type: SSOP; SOP; VSSOP
- Slew Rate: 0.0018
- Bandwidth: 260
- Supply Voltage (VS): 5
from Utmel Electronic Limited
IC OPAMP DIFF 225MHZ 8MSOP [See More]
- Package Type: SSOP; SOP; TSSOP; HTSSOP EP
- Slew Rate: 5.20E-5
- Bandwidth: 150
- Supply Voltage (VS): 5
from Utmel Electronic Limited
IC OPAMP DIFF 225MHZ 8VSSOP [See More]
- Package Type: SSOP; SOP; VSSOP
- Slew Rate: 5.20E-5
- Bandwidth: 150
- Supply Voltage (VS): 5