Rail-to-Rail Output Differential Amplifier Chips
from DigiKey
Differential Amplifier 1 Circuit Rail-to-Rail 16-LFCSP (3x3) [See More]
- Slew Rate: 75
- Package Type: 16-WFQFN Exposed Pad, CSP
- Operating Temperature: -40 to 125
- Number of Pins: 16
from DigiKey
IC OP AMP 1CH 8-UMAX/USOP [See More]
- Slew Rate: 0.1000
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
IC OP AMP 2CH 8-MSOP [See More]
- Slew Rate: 0.0400
- Package Type: MSOP; "8-LSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3) [See More]
- Slew Rate: 570
- Package Type: 16-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Number of Pins: 16
from DigiKey
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 16-TSSOP [See More]
- Slew Rate: 600
- Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 600
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP [See More]
- Slew Rate: 600
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 4 Circuit Differential, Rail-to-Rail 38-TSSOP [See More]
- Slew Rate: 600
- Package Type: "38-TFSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2) [See More]
- Slew Rate: 390
- Package Type: 10-WFQFN
- Operating Temperature: -40 to 125
- Number of Pins: 10
from DigiKey
Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3) [See More]
- Slew Rate: 1500
- Package Type: 16-VFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Number of Pins: 16
from DigiKey
Differential Amplifier 2 Circuit Differential, Rail-to-Rail 24-WQFN (4x4) [See More]
- Slew Rate: 220
- Package Type: 24-WFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Number of Pins: 24
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-CFP [See More]
- Slew Rate: 422
- Package Type: 8-CFlatPack
- Operating Temperature: -55 to 210
- Number of Pins: 8
from DigiKey
IC OP AMP 1CH SOT-23-6 [See More]
- Slew Rate: 0.2000
- Package Type: SOT; SOT-23-6
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
IC OP AMP 1CH SC-70-6 [See More]
- Slew Rate: 0.2000
- Package Type: SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
- Operating Temperature: -40 to 125
- Number of Pins: 6
from DigiKey
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3) [See More]
- Slew Rate: 18
- Package Type: 10-VFDFN Exposed Pad
- Operating Temperature: -40 to 125
- Number of Pins: 10
from DigiKey
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 18
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-HVSSOP [See More]
- Slew Rate: 2800
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
- Operating Temperature: -55 to 125
- Features: Rail-Rail-Out
from DigiKey
IC OP AMP 1CH 8-VSSOP [See More]
- Slew Rate: 57
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
IC OP AMP 1CH 10-WQFN [See More]
- Slew Rate: 57
- Package Type: 10-WFQFN
- Operating Temperature: -40 to 125
- Number of Pins: 10
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-LFCSP (3x3) [See More]
- Slew Rate: 450
- Package Type: 8-WFDFN Exposed Pad, CSP
- Operating Temperature: -40 to 125
- Number of Pins: 8
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC [See More]
- Slew Rate: 450
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC-EP [See More]
- Slew Rate: 800
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP [See More]
- Slew Rate: 25
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3) [See More]
- Slew Rate: 50
- Package Type: 16-WFQFN Exposed Pad, CSP
- Operating Temperature: -40 to 85
- Number of Pins: 16
from DigiKey
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-MSOP [See More]
- Slew Rate: 50
- Package Type: MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
from Utmel Electronic Limited
IC OPAMP DIFF 1 CIRCUIT 8SOIC [See More]
- Slew Rate: 7.00E-7
- Operating Temperature: -40 to 125
- Supply Voltage (VS): 4.75 to 5.5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
IC OPAMP DIFF 1.2GHZ RRO 16QFN [See More]
- Bandwidth: 620
- Supply Voltage (VS): 2.5
- Slew Rate: 5.70E-4
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC, OP AMP, QUAD, DIFF R/R, 38TSSOP [See More]
- Bandwidth: 145
- Supply Voltage (VS): 3.3
- Slew Rate: 6.00E-4
- Operating Temperature: -40 to 85