Class H Power Operational Amplifiers

1 Result
Power Op Amp -- 42142
from Micropac Industries, Inc.

The 42142 is a power operational amplifier designed for military and space applications where radiation tolerance is. required. Utilizing multi-chip hybrid construction, the 42142 power operational amplifier combines 10A load current. capability with the convenience of a monolithic operational... [See More]

  • Operation Class: Class H
  • Power Dissipation (PD): 95000
  • Output Current (Iout): 10
  • Output Voltage (VOM): -12 to 12