Commercial Power Operational Amplifiers

1 Result
Power Op Amp -- 42106
from Micropac Industries, Inc.

The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 &. OPA501. They are designed to drive capacitive, inductive and resistive loads. The devices are complete with current. limiting using external resistors, and fabricated using... [See More]

  • Operating Range: Commercial
  • Power Dissipation (PD): 97000
  • Output Current (Iout): 10
  • Output Voltage (VOM): -17 to 17