Lead Free Crystals

177 Results
Crystals -- 110-402F2001XIARCT-ND [402F2001XIAR from CTS Corporation]
from DigiKey

20MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 15
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 10
30 kHz Tuning Fork Crystal -- CC1V-T1A
from Micro Crystal AG

CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0300 to 2
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystal Oscillator -- SMD-2016 168 series 24MHz
from Interquip Electronics Co., Ltd.

SMD 2.0 ×1.6 XO 24MHz 3.3V [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24
Crystals -- 110-403C11A12M00000CT-ND [403C11A12M00000 from CTS Corporation]
from DigiKey

12MHz ±10ppm Crystal 10pF 150 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 10
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 10
30 kHz Tuning Fork Crystal -- CC4V-T1A
from Micro Crystal AG

CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0300 to 1
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystal Oscillator -- SMD-2520 165 series 24.576MHz
from Interquip Electronics Co., Ltd.

SMD-2520 OSC 24.576MHz 3.3V 15PF [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24.58
Crystals -- 110-403WF12012IMRCT-ND [403WF12012IMR from CTS Corporation]
from DigiKey

12MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 20
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 4
30 to 200 kHz Tuning Fork Crystal -- MS1V-T1K
from Micro Crystal AG

MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications. Frequency: 30 to 200 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0300 to 0.2000
  • Package / Form Factor: Surface Mount; Through Hole
  • Frequency Stability: 3
Crystal Oscillator -- SMD-3225 163 series 12.288MHz
from Interquip Electronics Co., Ltd.

SMD-3225 12.288MHz 3.3V [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12.29
Crystals -- 110-405C11A10M00000CT-ND [405C11A10M00000 from CTS Corporation]
from DigiKey

10MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 10
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 10
30 to 200 kHz Tuning Fork Crystal -- MS3V-T1R
from Micro Crystal AG

MS3V-T1R is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a square-bodied metal can package. Key Specifications. Frequency: 30 to 200 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance: 50 / 65 k Ω... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0300 to 0.2000
  • Package / Form Factor: Surface Mount; Through Hole
  • Frequency Stability: 3
Crystal Oscillator -- SMD-5032 160 series 40MHz
from Interquip Electronics Co., Ltd.

SMD-5032 40MHz ;3.3V [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 40
Crystals -- 110-406C35B10M00000CT-ND [406C35B10M00000 from CTS Corporation]
from DigiKey

10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 50
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 13
32.768 kHz Tuning Fork Crystal (Medical Grade) -- CC7V-T1A Medical
from Micro Crystal AG

The CC7V-T1A Medical is a low frequency SMT Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7V-T1A Medical is dedicated for specific... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0320 to 0.1000
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 2
Crystal Resonator -- SMCE-1612 32MHz
from Interquip Electronics Co., Ltd.

SMCE-1612 32MHz 8pf 10ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 32
  • Load Capacitance: 8
Crystals -- 110-407F35E009M6000CT-ND [407F35E009M6000 from CTS Corporation]
from DigiKey

9.6MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 50
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 20
32.768 kHz Tuning Fork Crystal (Medical Grade) -- CC8V-T1A Medical
from Micro Crystal AG

The CC8V-T1A Medical is a low frequency SMT Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8V-T1A Medical is dedicated for specific... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0320 to 0.1024
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 2
Crystal Resonator -- SMCE-2016 25MHz
from Interquip Electronics Co., Ltd.

SMCE-2016 25MHz 10pf;10ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 25
  • Package / Form Factor: Surface Mount
Crystals -- 110-416F24022IKRCT-ND [416F24022IKR from CTS Corporation]
from DigiKey

24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 20
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 8
32.768 kHz Tuning Fork Crystal (Medical Grade) -- CC9V-T1A Medical
from Micro Crystal AG

The CC9V-T1A Medical is a low frequency SMD Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vacuum in a Helium impervious full ceramic package. CC9V-T1A Medical is dedicated for specific... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0320 to 0.1024
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 2
Crystal Resonator -- SMCE-2520 THR 26MHZ
from Interquip Electronics Co., Ltd.

SMCE2520 THR 26MHZ 9PF ±10ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 26
  • Package / Form Factor: Surface Mount
Crystals -- 110-425F22A020M0000CT-ND [425F22A020M0000 from CTS Corporation]
from DigiKey

20MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 20
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 10
32.768 kHz Tuning Fork Crystal (Through-Hole) -- DS10
from Micro Crystal AG

DS10 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Frequency Stability: 3
Crystal Resonator -- SMCE-3225 11.0592MHz
from Interquip Electronics Co., Ltd.

SMCE-3225 11.0592MHz 16pf 30ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 11.06
  • Load Capacitance: 16
Crystals -- 110-445C25D12M00000CT-ND [445C25D12M00000 from CTS Corporation]
from DigiKey

12MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 50
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Load Capacitance: 18
32.768 kHz Tuning Fork Crystal (Through-Hole) -- DS15
from Micro Crystal AG

DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Frequency Stability: 3
Crystal Resonator -- SMCE-5032 8MHz
from Interquip Electronics Co., Ltd.

SMCE-5032 8MHz;20pf; 20ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 20
  • Frequency: 8
  • Load Capacitance: 20
Crystals -- 110-ATS16BSM-1CT-ND [ATS16BSM-1 from CTS Corporation]
from DigiKey

16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 50
  • Package / Form Factor: Surface Mount; HC-49/US
  • Load Capacitance: 18
32.768 kHz Tuning Fork Crystal (Through-Hole) -- DS26
from Micro Crystal AG

DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Frequency Stability: 3
Crystal Resonator -- SMCM-2016 26MHz
from Interquip Electronics Co., Ltd.

SMCM-2016 26MHz 9pf;10ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 26
  • Load Capacitance: 9
Crystals -- 110-MP024S-E-ND [MP024S-E from CTS Corporation]
from DigiKey

2.4576MHz ±30ppm Crystal 32pF 300 Ohms HC-49/U [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 50
  • Package / Form Factor: Through Hole; HC-49/U
  • Load Capacitance: 32
32.768 kHz Tuning Fork Crystal -- CC5V-T1A
from Micro Crystal AG

CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystal Resonator -- SMCM-3225 24MHz
from Interquip Electronics Co., Ltd.

SMCM-3225 24MHz 12pf 10ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 24
  • Load Capacitance: 12
Crystals -- 110-TF162P32K7680RCT-ND [TF162P32K7680R from CTS Corporation]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal -- CM7V-T1A
from Micro Crystal AG

CM7V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystal Resonator -- SMLF-3215 32.768KHz
from Interquip Electronics Co., Ltd.

SMLF-3215 32.768KHz 12.5PF 20ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
Crystals -- 110-TF202P32K7680RCT-ND [TF202P32K7680R from CTS Corporation]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal -- CM8V-T1A
from Micro Crystal AG

CM8V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 110-TF322P32K7680RCT-ND [TF322P32K7680R from CTS Corporation]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal -- CM9V-T1A
from Micro Crystal AG

CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 110-TFE202P32K7680RCT-ND [TFE202P32K7680R from CTS Corporation]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal 0.3 pF -- CM7V-T1A 0.3
from Micro Crystal AG

CM7V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 110-TFE322P32K7680RCT-ND [TFE322P32K7680R from CTS Corporation]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal 0.3 pF -- CM8V-T1A 0.3
from Micro Crystal AG

CM8V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-FA-118T24.0000MF10Z-W0CT-ND [FA-118T 24.0000MF10Z-W0 from Epson Electronics America, Inc.]
from DigiKey

24MHz ±10ppm Crystal 12pF 200 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 10
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 12
32.768 kHz Tuning Fork Crystal 0.3 pF -- CM9V-T1A 0.3
from Micro Crystal AG

CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-FA-12816.0000MF20X-AJ0TR-ND [FA-128 16.0000MF20X-AJ0 from Epson Electronics America, Inc.]
from DigiKey

16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 20
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 8
32.768 kHz Tuning Fork Crystal Low ESR -- CM10V-T1A Low ESR
from Micro Crystal AG

CM10V-T1A Low ESR is a low frequency SMD Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 70 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-FA-23816.0000MB-C0CT-ND [FA-238 16.0000MB-C0 from Epson Electronics America, Inc.]
from DigiKey

CRYSTAL 16.0000MHZ 18PF SMD [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 30
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 18
32.768 kHz Tuning Fork Crystal Low ESR -- CM7V-T1A Low ESR
from Micro Crystal AG

CM7V-T1A Low ESR is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 50 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-FC-12M32.7680KA-A5CT-ND [FC-12M 32.7680KA-A5 from Epson Electronics America, Inc.]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
32.768 kHz Tuning Fork Crystal Low ESR -- CM8V-T1A Low ESR
from Micro Crystal AG

CM8V-T1A Low ESR is a low frequency SMD Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 50 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-FC-13532.7680KA-A0CT-ND [FC-135 32.7680KA-A0 from Epson Electronics America, Inc.]
from DigiKey

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 12.5
  • Package / Form Factor: Surface Mount; 2-SMD, No Lead
  • Operating Temperature: -40 to 85
MHz AT-Cut Quartz Crystal (Medical Grade) -- CC7A-T1A Medical
from Micro Crystal AG

The CC7A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7A-T1A Medical is dedicated for specific use... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 14 to 50
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-MC-14632.7680KA-AC3:ROHSCT-ND [MC-146 32.7680KA-AC3:ROHS from Epson Electronics America, Inc.]
from DigiKey

32.768kHz ±20ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads [See More]

  • Features / Standards: Lead-Free
  • Load Capacitance: 9
  • Package / Form Factor: Surface Mount; 4-SMD, Flat Leads
  • Operating Temperature: -40 to 85
MHz AT-Cut Quartz Crystal (Medical Grade) -- CC8A-T1A Medical
from Micro Crystal AG

The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24 to 50
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 3
Crystals -- 114-TSX-322516.0000MF18X-B0CT-ND [TSX-3225 16.0000MF18X-B0 from Epson Electronics America, Inc.]
from DigiKey

CRYSTAL 16.0000MHZ 16PF SMD [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 18
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 16
Crystals -- 1664-1382-2-ND [X3AEEJNANF-26.000000 from Taitien Electronics Co., Ltd.]
from DigiKey

26MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 30
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 8
Crystals -- 1664-1428-2-ND [XXBBBCNANF-26.000000 from Taitien Electronics Co., Ltd.]
from DigiKey

26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead [See More]

  • Features / Standards: Lead-Free
  • Frequency Stability: 10
  • Package / Form Factor: Surface Mount; 4-SMD, No Lead
  • Load Capacitance: 9
Crystal -- AT-41
from NDK

Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.14 to 74.1
  • Package / Form Factor: Through Hole; 11.1x4.7x3.7mm
  • Frequency Stability: 30
Oven Controlled Crystal Oscillators -- 131 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 80
  • Package / Form Factor: Through Hole
  • Operating Temperature: -30 to 70
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk -- 408-LFXTAL002997BULK [LFXTAL002997BULK from IQD Frequency Products, Ltd.]
from Utmel Electronic Limited

Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12.5
AB MHz Crystal -- AB-1.8432MHZ-B2
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 13.46 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 1.8432 MHz. Frequency Stability: ± 100 ppm. Frequency Tolerance: ± 20 ppm. Load... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 1.84
  • Package / Form Factor: Through Hole
  • Frequency Stability: 100
Crystal Oscillator -- Si598
from Silicon Labs

Features. Wide range of operation: 10 MHz to 1.4 GHz. Superior jitter performance: <0.3 ps rms. Higher frequency stability and superior initial accuracy. Dual, quad and any-rate frequency configurations available. Available with LVPECL, LVDS, CML or CMOS outputs. Operates with 1.8, 2.5, or 3.3 V... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Frequency: 10 to 525
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Low Frequency Crystal -- SM13S
from Pletronics, Inc.

The Pletronics ’ SM13S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 1.5 x 7mm 4 pad. XY Cut Crystal [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Full Metal Pin Quartz Crystal (SMD Version) -- HC49/U SMC (17.5mm x 10.8mm)
from Jauch Quartz America, Inc.

Pb-free from date code January 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.9210 to 250
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 8 to 32
Crystal -- AT-41CD2
from NDK

Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. AT-41CD2 meets the requirements... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.14 to 74.1
  • Package / Form Factor: Surface Mount; 11.4x4.8x4.0mm
  • Frequency Stability: 30
Oven Controlled Crystal Oscillators -- 143 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 40
  • Package / Form Factor: Through Hole
  • Operating Temperature: -30 to 70
CRYSTAL 10.0000MHZ 18PF SMD -- 5-ABLS-10.000MHZ-B4-T [ABLS-10.000MHZ-B4-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 10.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
AB15T kHz Crystal (Tuning Fork) -- AB15T-32.768KHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB15T. Type: kHz Crystal (Tuning Fork). Length: 5 mm. Width: 1.4 mm. Height: 5.1 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12.5
Crystal Oscillator Device, XO -- Si510
from Silicon Labs

Features. Wide range of operation: 10 MHz to 1.4 GHz. Superior jitter performance: <0.3 ps rms. Higher frequency stability and superior initial accuracy. Dual, quad and any-rate frequency configurations available. Available with LVPECL, LVDS, CML or CMOS outputs. Operates with 1.8, 2.5, or 3.3 V... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Frequency: 0.1000 to 250
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30 to 100
Low Frequency Crystal -- SM20S
from Pletronics, Inc.

The Pletronics ’ SM20S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 3.8 x 8 mm 4 pad. XY Cut Crystal [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Full Metal Pin Quartz Crystal (SMD Version) -- MQ5 SMC (9.7mm x 7.7mm)
from Jauch Quartz America, Inc.

Pb-free since production start [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 250
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 8 to 30
Crystal -- AT-51
from NDK

Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.19 to 75
  • Package / Form Factor: Through Hole; 11.1x4.7x5.1mm
  • Frequency Stability: 30
Oven Controlled Crystal Oscillators -- 145 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 40
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -30 to 70
CRYSTAL 10.0000MHZ 18PF SMD -- 5-ABMM2-10.000MHZ-E2-T [ABMM2-10.000MHZ-E2-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 10.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 20
AB26T kHz Crystal (Tuning Fork) -- AB26T-32.768KHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26T. Type: kHz Crystal (Tuning Fork). Length: 6.2 mm. Width: 2.1 mm. Height: 6.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12.5
Low Frequency Crystal -- SM7S
from Pletronics, Inc.

The Pletronics ’ SM7S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 1.2 x 2.0 mm 2 pad [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Full Metal Pin Quartz Crystal -- HC49/U (10.8mm x 4.5mm)
from Jauch Quartz America, Inc.

Pb-free from date code January 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.9210 to 250
  • Package / Form Factor: Through Hole
  • Load Capacitance: 8 to 32
Crystal -- AT-51AD
from NDK

Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 4 to 25
  • Package / Form Factor: Surface Mount; 11.5x5.2x6.8mm
  • Frequency Stability: 150
Oven Controlled Crystal Oscillators -- 147 Series
from Isotemp Research, Inc.

Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging). AT-cut crystal [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 40
  • Package / Form Factor: Through Hole; Standard DIP 14
  • Frequency Stability: 4.6
Crystal 10MHz ±20ppm (Tol) ±30ppm (Stability) 18pF FUND 60Ohm 2-Pin Mini-CSMD T/R -- 5-ABM3-10.0000MHZ-D2Y-T [ABM3-10.0000MHZ-D2Y-T from Abracon, LLC]
from Utmel Electronic Limited

Crystal 10MHz ±20ppm (Tol) ±30ppm (Stability) 18pF FUND 60Ohm 2-Pin Mini-CSMD T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Frequency Tolerance: 0.0020
AB26TRB kHz Crystal (Tuning Fork) -- AB26TRB-32.768KHZ-6-TR
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26TRB. Type: kHz Crystal (Tuning Fork). Length: 6 mm. Width: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 6 pF. ESR (Equivalent Series... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 6
Low Frequency Crystal -- WX Series
from Pletronics, Inc.

The Pletronics ’ WX Series is a cylindrical watch crystal. 32.768 KHz only. XY Cut Crystal. Available in 2 sizes - WX:3x8mm, WX26:2x6mm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Operating Temperature: -40 to 85
Full Metal Pin Quartz Crystal -- MQ1 (7.9mm x 3.3mm)
from Jauch Quartz America, Inc.

Pb-free since production start [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.9210 to 250
  • Package / Form Factor: Through Hole
  • Load Capacitance: 8 to 32
Crystal -- AT-51CD
from NDK

Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 4 to 25
  • Package / Form Factor: Surface Mount; 11.5x5.0x6.8mm
  • Frequency Stability: 150
Oven Controlled Crystal Oscillators -- 82 Series
from Isotemp Research, Inc.

Features: SC Cut Crystal. Stratum 3E Performance. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 80
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -30 to 70
Crystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 16pF FUND 40Ohm 2-Pin HC-49/4H SMX SMD T/R -- 408-LFXTAL003166REEL [LFXTAL003166REEL from IQD Frequency Products, Ltd.]
from Utmel Electronic Limited

Crystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 16pF FUND 40Ohm 2-Pin HC-49/4H SMX SMD T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
AB26TRQ kHz Crystal (Tuning Fork) -- AB26TRQ-32.768KHZ-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26TRQ. Type: kHz Crystal (Tuning Fork). Length: 6.7 mm. Width: 1.5 mm. Height: 1.48 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Load Capacitance: 12.5
  • Frequency: 0.0328
  • ESR: 50000
Low Profile Crystal -- LP Series
from Pletronics, Inc.

The Pletronics ’ LP49 Series is a low profile thru-hole crystal. Bulk packaging. 3 MHz to 70 MHz. HC-49/US. AT Cut Crystal LP21 0.082 (2.10mm) high LP24 0.100 (2.50mm) high LP49 0.140 (3.56mm) high [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3 to 70
  • Package / Form Factor: Through Hole
  • Operating Temperature: -40 to 85
Full Metal Pin Quartz Crystal -- MQ1 SMC (11.7mm x 7.8mm)
from Jauch Quartz America, Inc.

Pb-free since production start [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.9210 to 250
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- AT-51CD2
from NDK

Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. AT-51CD2... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.19 to 75
  • Package / Form Factor: Surface Mount; 11.4x4.7x5.5
  • Frequency Stability: 30
Temperature Compensated Crystal Oscillators -- TC Series
from Isotemp Research, Inc.

Features: For automatic assembly. Compactness and light weight. Low power consumption. VCTCXO available [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 26
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Frequency Stability: 0.5000 to 1
CRYSTAL 12.0000MHZ 18PF SMD -- 5-ABLS2-12.000MHZ-D4Y-T [ABLS2-12.000MHZ-D4Y-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 12.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
AB308 MHz Crystal -- AB308-10.000MHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB308. Type: MHz Crystal. Length: 8 mm. Width: 3 mm. Height: 8.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 50 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 16... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10
  • Package / Form Factor: Through Hole
  • Frequency Stability: 50
Miniature SMD Crystal -- SM10T
from Pletronics, Inc.

Pletronics ’ SM10T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 12 MHz to 67.5 MHz. 2.5 x 3.2 mm 4 pad. AT Cut Fundamental and 3rd Overtone Crystals. Ideal for use in hand held consumer... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12 to 60
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal Pin Quartz Crystal -- MQ5 (UM-5) (7.7mm x 3.1mm)
from Jauch Quartz America, Inc.

Pb-free since production start [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 250
  • Package / Form Factor: Through Hole
  • Load Capacitance: 8 to 32
Crystal -- NR-2B
from NDK

Features: A highly reliable crystal unit with outstanding frequency stability and covering a broad frequency range. The product satisfies strict temperature characteristics standards, is shock resistant and has excellent frequency reproducibility. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 100
  • Package / Form Factor: Through Hole; 7.9x3.2x8.0mm
  • Frequency Stability: 5
Temperature Compensated Crystal Oscillators -- TS Series
from Isotemp Research, Inc.

Features: High Precision for -20~+70 ºC, ±0.28 ppml. CMOS and Clipped Sine Wave Output Optional [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 26
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Frequency Stability: 0.1400 to 0.5000
CRYSTAL 12.2880MHZ 18PF SMD -- 5-ABM3B-12.288MHZ-B2-T [ABM3B-12.288MHZ-B2-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 12.2880MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12.29
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
AB38T kHz Crystal (Tuning Fork) -- AB38T-32.768KHZ
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB38T. Type: kHz Crystal (Tuning Fork). Length: 8.3 mm. Width: 3.2 mm. Height: 8.3 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12.5
Miniature SMD Crystal -- SM11T
from Pletronics, Inc.

The Pletronics ’ SM11T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 8 MHz to 150 MHz Fundamental. 70 MHz to 300 MHz 3rd Overtone. 120 MHz to 250 MHz 5th Overtone. 3.2 x 5 mm 4 pad. AT Cut... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 8 to 150
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal Pin Quartz Crystal -- SS2 (11.3mm x 4.7mm)
from Jauch Quartz America, Inc.

recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 8 to 33
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12 to 32
Crystal -- NR-2C
from NDK

Features: A highly reliable crystal unit with outstanding frequency stability and covering a broad frequency range. The product satisfies strict temperature characteristics standards, is shock resistant and has excellent frequency reproducibility. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 150
  • Package / Form Factor: Through Hole; 7.9x3.2x6.0mm
  • Frequency Stability: 5
Temperature Compensated Crystal Oscillators -- TS Stratum III Series
from Isotemp Research, Inc.

Features: Stratum 3 (Overall ±4.6 ppm including 20 years aging). CMOS and Clipped Sine Wave Output Optional [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 26
  • Package / Form Factor: Surface Mount; 7x5mm Ceramic
  • Frequency Stability: 4.6
Crystal 12MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 120Ohm 4-Pin Ultra Mini-CSMD T/R -- 5-ABM8-12.000MHZ-B2-T [ABM8-12.000MHZ-B2-T from Abracon, LLC]
from Utmel Electronic Limited

Crystal 12MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 120Ohm 4-Pin Ultra Mini-CSMD T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
ABC2 MHz Crystal -- ABC2-10.000MHZ-4-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABC2. Type: MHz Crystal. Length: 11.8 mm. Width: 5.5 mm. Height: 2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 18... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Load Capacitance: 18
Miniature SMD Crystal -- SM12T
from Pletronics, Inc.

Pletronics ’ SM12T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 10 MHz to 80 MHz Fundamental Mode. 40 MHz to 150 MHz 3rd Overtone. 3.5 x 6 mm 4 pad. AT Cut Crystal. Ideal for use in hand held... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10 to 80
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal Pin Quartz Crystal -- SS3 (11.3mm x 4.7mm)
from Jauch Quartz America, Inc.

recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.28 to 33
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12 to 32
Crystal -- NX1612AA
from NDK

A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm). Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 26 to 80
  • Package / Form Factor: Surface Mount; 1.6×1.2×0.35mm
  • Frequency Stability: 20
CRYSTAL 16.0000MHZ 10PF SMD -- 5-ABM10-16.000MHZ-E20-T [ABM10-16.000MHZ-E20-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 16.0000MHZ 10PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 16
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 20
ABL MHz Crystal -- ABL-10.000MHZ-B1U-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABL. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 3.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 18... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 10
  • Package / Form Factor: Through Hole
  • Frequency Stability: 10
Miniature SMD Crystal -- SM13T
from Pletronics, Inc.

The Pletronics ’ SM13T Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 6 MHz to 70 MHz Fundamental. 40 MHz to 100 MHz 3rd Overtone. 5 x 7 mm 4 pad. AT Cut Crystals. Ideal for use in hand held... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 6 to 70
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal Pin Quartz Crystal -- SS4 (11.3mm x 4.7mm)
from Jauch Quartz America, Inc.

Pb-free from date code January 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.28 to 33
  • Package / Form Factor: Through Hole
  • Load Capacitance: 12 to 32
Crystal -- NX2016AA
from NDK

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.). Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24 to 80
  • Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
  • Frequency Stability: 15
CRYSTAL 16.0000MHZ 18PF SMD -- 5-ABM3C-16.000MHZ-D4Y-T [ABM3C-16.000MHZ-D4Y-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 16.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 16
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
ABL2 MHz Crystal -- ABL2-25.000MHZ-30-B4HF-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABL2. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 2.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 25 MHz. Frequency Stability: ± 35 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 30... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 25
  • Package / Form Factor: Through Hole
  • Frequency Stability: 35
Miniature SMD Crystal -- SM42 Series
from Pletronics, Inc.

The Pletronics ’ SM42 Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz. AT Cut Crystal. SM42: 4.7 x 13.5 x 4.6 mm. SM30: 4.7 x 13.5 x 3.5 mm. SM25: 4.7 x 13.5 x 2.9 mm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3 to 70
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 85
Full Metal SMD Quartz Crystal -- SMU2 (11.5mm x 4.8mm)
from Jauch Quartz America, Inc.

recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 7.68 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX2016AB
from NDK

A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm). Highly reliable. Ideal for ultra compact TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24 to 80
  • Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
  • Frequency Stability: 25
CRYSTAL 24.0000MHZ 10PF SMD -- 5-ABM8G-24.000MHZ-B4Y-T [ABM8G-24.000MHZ-B4Y-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 24.0000MHZ 10PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
ABLS MHz Crystal -- ABLS-10.000MHZ-16-A-4-H-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 4.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 35 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 16 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 35
  • Frequency: 10
  • Load Capacitance: 16
Miniature SMD Crystal -- SM7T
from Pletronics, Inc.

Pletronics ’ SM7T Series is a miniature lowprofile surface mount crystal. Package is ideal for automated surface mountassembly and reflow practices. Tape and Reel packaging. 26 MHz to 60 MHz. 1.25 x 1.6 x 0.32 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 26 to 60
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -30 to 85
Full Metal SMD Quartz Crystal -- SMU3 (11.5mm x 4.8mm)
from Jauch Quartz America, Inc.

recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.28 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX2016AB
from NDK

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm). Highly reliable. Ideal for ultra compact Wireless LAN and Bluetooth. Lead-free. Meets the requirements for re-flow profiling using... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24 to 80
  • Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
  • Frequency Stability: 10
CRYSTAL 24.0000MHZ 18PF SMD -- 832-7M-24.000MAAJ-T [7M-24.000MAAJ-T from TXC Corporation]
from Utmel Electronic Limited

CRYSTAL 24.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
ABLS2 MHz Crystal -- ABLS2-10.000MHZ-B1U-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS2. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 3.3 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 10
  • Load Capacitance: 18
Miniature SMD Crystal -- SM8T
from Pletronics, Inc.

Pletronics ’ SM8T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 20 MHz to 80 MHZ. 1.6 x 2.0 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer products [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 20 to 80
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal SMD Quartz Crystal -- SMU4 (11.5mm x 4.8mm)
from Jauch Quartz America, Inc.

Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.28 to 33
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX2520SA
from NDK

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.). Excellent environmental characteristics, including heat and shock resistance. Excellent... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 16 to 80
  • Package / Form Factor: Surface Mount; 2.5×2.0×0.5mm
  • Frequency Stability: 25
CRYSTAL 24.0000MHZ 6PF SMD -- 535-XRCGB24M000F2P00R0 [XRCGB24M000F2P00R0 from Murata Electronics]
from Utmel Electronic Limited

CRYSTAL 24.0000MHZ 6PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 20
ABLS3 MHz Crystal -- ABLS3-10.000MHZ-D4Y-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS3. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 2.5 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Load Capacitance: 18
Miniature SMD Crystal -- SM9T
from Pletronics, Inc.

Pletronics ’ SM9T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 16 MHz to 80 MHZ. 2.0 x 2.5 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer products [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 16 to 80
  • Package / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Full Metal SMD Quartz Crystal -- SMU5 (13.1mm x 5.0mm)
from Jauch Quartz America, Inc.

Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.58 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX3215SA
from NDK

Ultra compact, thin, and light weight tuning fork crystal unit. Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount; 3.2×1.5×0.8mm
  • Frequency Tolerance: 0.0020
Crystal 24MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin Mini-CSMD T/R -- 5-ABM3-24.000MHZ-B2-T [ABM3-24.000MHZ-B2-T from Abracon, LLC]
from Utmel Electronic Limited

Crystal 24MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin Mini-CSMD T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 24
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
ABLS6M MHz Crystal -- ABLS6M-25.000MHZ-D-2Y-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS6M. Type: MHz Crystal. Length: 6 mm. Width: 3 mm. Height: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 25 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance: 18... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 25
  • Load Capacitance: 18
Thru-hole Crystal -- MP49
from Pletronics, Inc.

The Pletronics ’ MP49 Series is a thru-hole crystal. Bulk packaging. 1.8 MHz to 210 MHz. AT Cut Crysta [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 1.8 to 210
  • Package / Form Factor: Through Hole
  • Operating Temperature: -40 to 85
Full Metal SMD Quartz Crystal -- SMU6 (12.0mm x 5.0mm)
from Jauch Quartz America, Inc.

Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.58 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX3225SA
from NDK

A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12 to 40
  • Package / Form Factor: Surface Mount; 3.2×2.5×0.55mm
  • Frequency Stability: 50
CRYSTAL 25.0000MHZ 18PF SMD -- 5-ABMM-25.000MHZ-B2-T [ABMM-25.000MHZ-B2-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 25.0000MHZ 18PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 25
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 50
ABLSG MHz Crystal -- ABLSG-10.000MHZ-D2Y-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLSG. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 4.2 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Load Capacitance: 18
Full Metal SMD Quartz Crystal -- SMU7 (12.0mm x 4.0mm)
from Jauch Quartz America, Inc.

Pb-free from date codeJanuary 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.58 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystal -- NX3225SC
from NDK

A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 9.84 to 50
  • Package / Form Factor: Surface Mount; 3.2×2.5×0.6mm
  • Frequency Stability: 50
CRYSTAL 25.0000MHZ 8PF SMD -- 545-NX3225SA-25.000M-STD-CSR-3 [NX3225SA-25.000M-STD-CSR-3 from NDK]
from Utmel Electronic Limited

CRYSTAL 25.0000MHZ 8PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 25
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 15
ABM10 MHz Crystal -- ABM10-14.31818MHZ-18-E30-T3
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.7 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 14.31818 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 14.32
  • Load Capacitance: 18
Glass Seal SMD Quartz Crystal -- JXG32P4 (3.2mm x 2.5mm)
from Jauch Quartz America, Inc.

automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12 to 50
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
Crystal -- NX5032SA
from NDK

A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.). Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12 to 40
  • Package / Form Factor: Surface Mount; 5.0×3.2×0.75mm
  • Frequency Stability: 10
CRYSTAL 32.7680KHZ 12.5PF SMD -- 5-ABS05-32.768KHZ-T [ABS05-32.768KHZ-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 32.7680KHZ 12.5PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12.5
ABM10-165 MHz Crystal -- ABM10-165-38.400MHZ-T3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10-165. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.5 mm. Operating Temperature: -30 °C ~ 85 °C. Frequency: 38.4 MHz. Load Capacitance: 10 pF. ESR (Equivalent Series Resistance): 40 Ω. Operating Mode: Fundamental. [See More]

  • Features / Standards: RoHS; Lead-Free
  • Load Capacitance: 10
  • Frequency: 38.4
  • ESR: 40
Glass Seal SMD Quartz Crystal -- JXG42P4 (4.0mm x 2.5mm)
from Jauch Quartz America, Inc.

automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 12 to 12.99
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
Crystal -- NX5032SD
from NDK

A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 9.75 to 40
  • Package / Form Factor: Surface Mount; 4.9×3.1×0.9mm
  • Frequency Stability: 50
CRYSTAL 32.7680KHZ 12.5PF SMD -- 545-NX3215SA-32.768K-STD-MUA-8 [NX3215SA-32.768K-STD-MUA-8 from NDK]
from Utmel Electronic Limited

CRYSTAL 32.7680KHZ 12.5PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12.5
ABM10AIG MHz Crystal -- ABM10AIG-12.000MHZ-2Z-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10AIG. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.6 mm. Operating Temperature: -40 °C ~ 125 °C. Frequency: 12 MHz. Frequency Stability: ± 50 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance: 10 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 50
  • Frequency: 12
  • Load Capacitance: 10
Glass Seal SMD Quartz Crystal -- JXG53P2 (5.0mm x 3.2mm)
from Jauch Quartz America, Inc.

automotive temperature range available high mechanical reliability type available glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 8 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
CRYSTAL 32.7680KHZ 12.5PF SMD -- 832-9HT10-32.768KDZF-T [9HT10-32.768KDZF-T from TXC Corporation]
from Utmel Electronic Limited

CRYSTAL 32.7680KHZ 12.5PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12.5
ABM10W MHz Crystal -- ABM10W-16.0000MHZ-4-B1U-T3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10W. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.6 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 16 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 4 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 16
  • Load Capacitance: 4
Glass Seal SMD Quartz Crystal -- JXG53P4 (5.0mm x 3.2mm)
from Jauch Quartz America, Inc.

automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 8 to 60
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
CRYSTAL 32.7680KHZ 6PF SMD -- 226-ECS-.327-6-17X-TR [ECS-.327-6-17X-TR from ECS Inc. International]
from Utmel Electronic Limited

CRYSTAL 32.7680KHZ 6PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 6
ABM11 MHz Crystal -- ABM11-140-26.000MHZ-T3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM11. Type: MHz Crystal. Length: 2.05 mm. Width: 1.65 mm. Height: 0.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 26 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 8 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 26
  • Load Capacitance: 8
Glass Seal SMD Quartz Crystal -- JXG75P2 (7.0mm x 5.0mm)
from Jauch Quartz America, Inc.

automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 70
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
CRYSTAL 32.7680KHZ 7PF SMD -- 5-ABS09-32.768KHZ-7-T [ABS09-32.768KHZ-7-T from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 32.7680KHZ 7PF SMD [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 20
ABM11AIG MHz Crystal -- ABM11AIG-19.200MHZ-4-T3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM11AIG. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.55 mm. Operating Temperature: -40 °C ~ 125 °C. Frequency: 19.2 MHz. Frequency Stability: ± 100 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 10 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 100
  • Frequency: 19.2
  • Load Capacitance: 10
Glass Seal SMD Quartz Crystal -- JXG75P4 (7.0mm x 5.0mm)
from Jauch Quartz America, Inc.

automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 5 to 70
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 10 to 30
CRYSTAL 6.0000MHZ 16PF T/H -- 5-AB308-6.000MHZ [AB308-6.000MHZ from Abracon, LLC]
from Utmel Electronic Limited

CRYSTAL 6.0000MHZ 16PF T/H [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 6
  • Package / Form Factor: Through Hole
  • Frequency Stability: 50
ABM12 MHz Crystal -- ABM12-115-26.000MHZ-T3
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM12. Type: MHz Crystal. Length: 1.65 mm. Width: 1.25 mm. Height: 0.4 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 26 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 8 pF. ESR... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 10
  • Frequency: 26
  • Load Capacitance: 8
Pin Tuning Fork Quartz Crystal -- MMTF32 (3.0mm x 3.0mm)
from Jauch Quartz America, Inc.

28.0 ~ 80.0 kHz on request. Pb-free from date code March 2005 on. preferred type for new developments ! [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 6 to 12.5
CRYSTAL 8.0000MHZ 18PF T/H -- 226-ECS-80-18-10X [ECS-80-18-10X from ECS Inc. International]
from Utmel Electronic Limited

CRYSTAL 8.0000MHZ 18PF T/H [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 8
  • Package / Form Factor: Through Hole
  • Frequency Stability: 50
ABM2 MHz Crystal -- ABM2-10.000MHZ-D4Y-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM2. Type: MHz Crystal. Length: 8 mm. Width: 4.5 mm. Height: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 18... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Load Capacitance: 18
Pin Tuning Fork Quartz Crystal -- MTF32 (2.0mm x 2.0mm)
from Jauch Quartz America, Inc.

do not use for new developments !. preferred type is MMTF32 !. 15.0 ~ 150.0 kHz on request. Pb-free from date code March 2005 on [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 0.0328
  • Package / Form Factor: Through Hole
  • Load Capacitance: 6 to 12.5
Crystals 11.0592MHZ 18pF 30ppm -- 5-ABC2-11.0592MHZ-4-T [ABC2-11.0592MHZ-4-T from Abracon, LLC]
from Utmel Electronic Limited

Crystals 11.0592MHZ 18pF 30ppm [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 11.06
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
ABM3 MHz Crystal -- ABM3-10.000MHZ-B4Y-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM3. Type: MHz Crystal. Length: 5 mm. Width: 3.2 mm. Height: 1.3 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 18... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 30
  • Frequency: 10
  • Load Capacitance: 18
Plastic Mold SMD Quartz Crystal -- MG3A (13.1mm x 5.0mm)
from Jauch Quartz America, Inc.

■ automotive temperature range available. ■ reflow soldering temperature: 260 °C max. ■ suitable for automotive applications [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 3.5 to 48
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 12 to 32
Crystals 14.7456MHz 20ppm 18pF -40C+85C -- 5-ABM7-14.7456MHZ-D2Y-T [ABM7-14.7456MHZ-D2Y-T from Abracon, LLC]
from Utmel Electronic Limited

Crystals 14.7456MHz 20ppm 18pF -40C+85C [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 14.75
  • Package / Form Factor: Surface Mount
  • Frequency Stability: 30
ABM3 MHz Crystal -- ABM3B-14.7456MHZ-E-4Z-T
from Abracon, LLC

ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM3. Type: MHz Crystal. Length: 5 mm. Width: 3.2 mm. Height: 1.1 mm. Operating Temperature: 0 °C ~ 70 °C. Frequency: 14.7456 MHz. Frequency Stability: ± 50 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance:... [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency Stability: 50
  • Frequency: 14.75
  • Load Capacitance: 18
Seam Seal SMD Quartz Crystal -- JXS21 (2.0mm x 1.6mm)
from Jauch Quartz America, Inc.

4 Pad Version. Pb-free since production start. preferred type for tight frequency-tolerance [See More]

  • Features / Standards: RoHS; Lead-Free
  • Frequency: 16 to 54
  • Package / Form Factor: Surface Mount
  • Load Capacitance: 8 to 30