RoHS Compliant Crystals
from RS Components, Ltd.
RS PRO CC-B-156.250-BTE Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMD 2.0 ×1.6 XO 24MHz 3.3V [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24
from Win Source Electronics
Manufacturer: NDK. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 976870-2725T-20.000000M-NSA6293A. Voltage Rating: 3.3 V. Length: 5 mm. Frequency: 20 MHz. Height: 1 mm. Frequency Tolerance: 0.01 %. Number of Pins: 4. Width: 3.2 mm. Categories:... [See More]
- Features / Standards: RoHS
- Frequency Tolerance: 0.0100
- Frequency: 20
- Operating Temperature: -20
from ECS Inc. International
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers... [See More]
- Features / Standards: RoHS
- Operating Temperature: -20 to 70
- Frequency: 10.7
from Micro Crystal AG
CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 2 MHz. Load Capacitance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0300 to 2
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead [See More]
- Features / Standards: RoHS
- Load Capacitance: 12.5
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Operating Temperature: -40 to 85
from RS Components, Ltd.
IQD LFSPXO018044 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMD-2520 OSC 24.576MHz 3.3V 15PF [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24.58
from ECS Inc. International
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers... [See More]
- Features / Standards: RoHS
- Operating Temperature: -30 to 80
- Frequency: 45
from Micro Crystal AG
CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz. Load Capacitance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0300 to 1
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
12MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Through Hole; HC-49/US
- Load Capacitance: 20
from RS Components, Ltd.
IQD LFSPXO025560 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMD-3225 12.288MHz 3.3V [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12.29
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Micro Crystal AG
MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications. Frequency: 30 to 200 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0300 to 0.2000
- Package / Form Factor: Surface Mount; Through Hole
- Frequency Stability: 3
from DigiKey
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial [See More]
- Features / Standards: RoHS
- Load Capacitance: 12.5
- Package / Form Factor: Through Hole; Cylindrical Can, Radial
- Operating Temperature: -20 to 70
from RS Components, Ltd.
IQD LFSPXO018034 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
- Load Capacitance: 15
from Interquip Electronics Co., Ltd.
SMD-5032 40MHz ;3.3V [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 40
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 39
- Package / Form Factor: Surface Mount
- Frequency Stability: 13
from Micro Crystal AG
MS3V-T1R is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a square-bodied metal can package. Key Specifications. Frequency: 30 to 200 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance: 50 / 65 k Ω... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0300 to 0.2000
- Package / Form Factor: Surface Mount; Through Hole
- Frequency Stability: 3
from DigiKey
HSX221SA/12MHZ/12PF/10PPM/20PPM/ [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 12
from RS Components, Ltd.
IQD LFSPXO018044 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCE-1612 32MHz 8pf 10ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 32
- Load Capacitance: 8
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 32
- Package / Form Factor: Surface Mount
- Frequency Stability: 10
from Micro Crystal AG
The CC7V-T1A Medical is a low frequency SMT Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7V-T1A Medical is dedicated for specific... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0320 to 0.1000
- Package / Form Factor: Surface Mount
- Frequency Stability: 2
from DigiKey
26MHz ±10ppm Crystal 7pF 30 Ohms 4-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 7
from RS Components, Ltd.
IQD LFSPXO018039 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCE-2016 25MHz 10pf;10ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 25
- Package / Form Factor: Surface Mount
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 3.58 to 30
- Package / Form Factor: Surface Mount
- Frequency Stability: 100
from Micro Crystal AG
The CC8V-T1A Medical is a low frequency SMT Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8V-T1A Medical is dedicated for specific... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0320 to 0.1024
- Package / Form Factor: Surface Mount
- Frequency Stability: 2
from DigiKey
40MHz Crystal 15pF 25 Ohms 4-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 18
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 15
from RS Components, Ltd.
IQD LFSPXO018036 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCE2520 THR 26MHZ 9PF ±10ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 26
- Package / Form Factor: Surface Mount
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 12 to 40
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Micro Crystal AG
The CC9V-T1A Medical is a low frequency SMD Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vacuum in a Helium impervious full ceramic package. CC9V-T1A Medical is dedicated for specific... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0320 to 0.1024
- Package / Form Factor: Surface Mount
- Frequency Stability: 2
from DigiKey
3.2x1.5 XTAL 20ppm 12.5pF [See More]
- Features / Standards: RoHS
- Load Capacitance: 12.5
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Operating Temperature: -40 to 85
from RS Components, Ltd.
IQD LFSPXO018045 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCE-3225 11.0592MHz 16pf 30ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 11.06
- Load Capacitance: 16
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 6 to 100
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Micro Crystal AG
DS10 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Frequency Stability: 3
from DigiKey
HC49 XTAL 30ppm 30ppm 18pF [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Through Hole; HC-49S
- Load Capacitance: 18
from RS Components, Ltd.
IQD LFSPXO018541 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCE-5032 8MHz;20pf; 20ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 20
- Frequency: 8
- Load Capacitance: 20
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Load Capacitance: 12.5
from Micro Crystal AG
DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Frequency Stability: 3
from DigiKey
5.0X3.2 10PPM @25C 10PPM (-20 TO [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 10
from RS Components, Ltd.
IQD LFSPXO018038 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCM-2016 26MHz 9pf;10ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 26
- Load Capacitance: 9
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Load Capacitance: 12.5
from Micro Crystal AG
DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Frequency Stability: 3
from DigiKey
Cystal 48.0Mhz 12pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 12
from RS Components, Ltd.
IQD LFSPXO018077 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMCM-3225 24MHz 12pf 10ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 24
- Load Capacitance: 12
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Load Capacitance: 12.5
from Micro Crystal AG
CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
CRYSTAL 24.0MHZ 12PF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 12
from RS Components, Ltd.
IQD LFSPXO025560 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
SMLF-3215 32.768KHz 12.5PF 20ppm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Load Capacitance: 12.5
from Micro Crystal AG
CM7V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series Resistance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
Crystal 27.120MHz 8pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 8
from RS Components, Ltd.
IQD LFSPXO018042 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from Interquip Electronics Co., Ltd.
TCXO 3225 25MHz 3.3V [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 25
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Load Capacitance: 12.5
from Micro Crystal AG
CM8V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
Crystal 25.0MHz 8pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 8
from RS Components, Ltd.
IQD LFSPXO018034 Oscillator [See More]
- Features / Standards: RoHS
- Frequency: 16
- Package / Form Factor: Ceramic package
- Frequency Stability: 50
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Micro Crystal AG
CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
Cystal 26.0Mhz 10pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 4-SMD, Flat Leads
- Load Capacitance: 10
from RS Components, Ltd.
Abracon ASCO-8.000MHZ-EK-T3 Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Smd
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Micro Crystal AG
CM7V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
Cystal 27.0Mhz 10pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 4-SMD, Flat Leads
- Load Capacitance: 10
from RS Components, Ltd.
Abracon ASDK2-32.768KHZ-LRT Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 25
- Package / Form Factor: Smd
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Micro Crystal AG
CM8V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
CRYSTAL 32.768KHZ 6PF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: -0.0350
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Load Capacitance: 6
from RS Components, Ltd.
Abracon ASDK-32.768KHZ-LRT Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 25
- Package / Form Factor: Smd
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 27.12
- Package / Form Factor: Surface Mount
- Frequency Stability: 15
from Micro Crystal AG
CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768 kHz. Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF. Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
CRYSTAL 32.768KHZ 7PF SMD [See More]
- Features / Standards: RoHS
- Load Capacitance: 7
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Abracon ASE-12.000MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 39
- Package / Form Factor: Surface Mount
- Frequency Stability: 30
from Micro Crystal AG
CM10V-T1A Low ESR is a low frequency SMD Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 70 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
Cystal 32.7680Khz 12.5pF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: -0.0340 to 0.0060
- Package / Form Factor: Surface Mount; 4-SOJ, 5.50mm pitch
- Load Capacitance: 12.5
from RS Components, Ltd.
Abracon ASE-24.000MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from ECS Inc. International
ECS Inc. ’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied... [See More]
- Features / Standards: RoHS
- Frequency: 62.5
- Package / Form Factor: Surface Mount
- Frequency Stability: 10
from Micro Crystal AG
CM7V-T1A Low ESR is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 50 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
CRYSTAL 32.768KHZ 7PF SMD [See More]
- Features / Standards: RoHS
- Frequency Stability: -0.0360
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Load Capacitance: 7
from RS Components, Ltd.
Abracon ASE-24.576MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from ECS Inc. International
Many of today ’s technologies require electronic components that produce a stable clock reference signal for optimum performance. In these designs, there ’s a need to compensate for the effects that wide temperature swings can have on a crystal ’s output frequency. When combined... [See More]
- Features / Standards: RoHS
- Frequency Stability: 12
- Frequency: 19.2
- Load Capacitance: 7
from Micro Crystal AG
CM8V-T1A Low ESR is a low frequency SMD Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator with Maximum ESR value of 50 k Ω for low power designs. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications. Frequency: 32.768... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
TUNING FORK, SMD [See More]
- Features / Standards: RoHS
- Load Capacitance: 12.5
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Abracon ASE-25.000MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from ECS Inc. International
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make... [See More]
- Features / Standards: RoHS
- Frequency: 0.0320
- Package / Form Factor: Through Hole Crystals
- Load Capacitance: 12.5
from Micro Crystal AG
The CC7A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7A-T1A Medical is dedicated for specific use... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 14 to 50
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
13MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 8
from RS Components, Ltd.
Abracon ASE-25.000MHZ-LR-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 25
- Package / Form Factor: Smd
from ECS Inc. International
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make... [See More]
- Features / Standards: RoHS
- Frequency: 3.58
- Package / Form Factor: Through Hole Crystals
- Frequency Stability: 100
from Micro Crystal AG
The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24 to 50
- Package / Form Factor: Surface Mount
- Frequency Stability: 3
from DigiKey
26MHz Crystal 8pF 150 Ohms 4-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 20
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 8
from RS Components, Ltd.
Abracon ASE-33.333MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from ECS Inc. International
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make... [See More]
- Features / Standards: RoHS
- Frequency: 1
- Package / Form Factor: Through Hole Crystals
- Frequency Stability: 100
from DigiKey
26MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 40
- Package / Form Factor: Surface Mount; 4-SMD, No Lead
- Load Capacitance: 10
from RS Components, Ltd.
Abracon ASE-50.000MHZ-LR-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 25
- Package / Form Factor: Smd
from ECS Inc. International
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make... [See More]
- Features / Standards: RoHS
- Frequency: 10
- Package / Form Factor: Through Hole Crystals
- Frequency Stability: 50
from DigiKey
8MHz ±20ppm Crystal 8pF 500 Ohms 2-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Load Capacitance: 8
from RS Components, Ltd.
Abracon ASE-8.000MHZ-LC-T Oscillator [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Package / Form Factor: Smd
from DigiKey
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Package / Form Factor: Surface Mount; 2-SMD, No Lead
- Load Capacitance: 18
from Isotemp Research, Inc.
Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 80
- Package / Form Factor: Through Hole
- Operating Temperature: -30 to 70
from LCSC Electronics Technology (HK) Limited
8MHz 贴 片 晶 振 5pF ±10ppm ±50ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 8
- Load Capacitance: 5
from Jauch Quartz America, Inc.
Pb-free from date code January 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.9210 to 250
- Package / Form Factor: Surface Mount
- Load Capacitance: 8 to 32
from Abracon, LLC
RoHS/RoHS II Compliant. Kit Contents: 100 Pieces (10 Values - 10 Each). Kit Type: Crystals SMT. Availability: Digi-Key. Part Status: Active [See More]
- Features / Standards: RoHS
from Silicon Labs
Features. Wide range of operation: 10 MHz to 1.4 GHz. Superior jitter performance: <0.3 ps rms. Higher frequency stability and superior initial accuracy. Dual, quad and any-rate frequency configurations available. Available with LVPECL, LVDS, CML or CMOS outputs. Operates with 1.8, 2.5, or 3.3 V... [See More]
- Features / Standards: RoHS; Lead-Free; Programmable
- Frequency: 10 to 525
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from NDK
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.14 to 74.1
- Package / Form Factor: Through Hole; 11.1x4.7x3.7mm
- Frequency Stability: 30
from Pletronics, Inc.
The Pletronics ’ SM13S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 1.5 x 7mm 4 pad. XY Cut Crystal [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
10MHz ±20ppm 20pF 150 Ω SMD-5032_2P SMD Crystal Resonators RoHS [See More]
- Features / Standards: RoHS
- Load Capacitance: 20
- Frequency: 10
- ESR: 150
from Isotemp Research, Inc.
Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 40
- Package / Form Factor: Through Hole
- Operating Temperature: -30 to 70
from LCSC Electronics Technology (HK) Limited
32MHz 贴 片 晶 振 10pF ±10ppm SMD3225 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 32
- Load Capacitance: 10
from Jauch Quartz America, Inc.
Pb-free since production start [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 250
- Package / Form Factor: Surface Mount
- Load Capacitance: 8 to 30
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 13.46 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 1.8432 MHz. Frequency Stability: ± 100 ppm. Frequency Tolerance: ± 20 ppm. Load... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 1.84
- Package / Form Factor: Through Hole
- Frequency Stability: 100
from Silicon Labs
Features. Wide range of operation: 10 MHz to 1.4 GHz. Superior jitter performance: <0.3 ps rms. Higher frequency stability and superior initial accuracy. Dual, quad and any-rate frequency configurations available. Available with LVPECL, LVDS, CML or CMOS outputs. Operates with 1.8, 2.5, or 3.3 V... [See More]
- Features / Standards: RoHS; Lead-Free; Programmable
- Frequency: 0.1000 to 250
- Package / Form Factor: Surface Mount
- Frequency Stability: 30 to 100
from NDK
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation. AT-41CD2 meets the requirements... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.14 to 74.1
- Package / Form Factor: Surface Mount; 11.4x4.8x4.0mm
- Frequency Stability: 30
from Pletronics, Inc.
The Pletronics ’ SM20S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 3.8 x 8 mm 4 pad. XY Cut Crystal [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
10MHz ±25ppm Crystal 12pF 200 Ohm -40 °C ~ 85 °CSurface Mount 4-SMD, No Lead (DFN, LCC) [See More]
- Features / Standards: RoHS
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 25
from Isotemp Research, Inc.
Features: SC Cut Crystal. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 40
- Package / Form Factor: Surface Mount
- Operating Temperature: -30 to 70
from LCSC Electronics Technology (HK) Limited
26MHz 贴 片 晶 振 10pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 26
- Load Capacitance: 10
from Jauch Quartz America, Inc.
Pb-free from date code January 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.9210 to 250
- Package / Form Factor: Through Hole
- Load Capacitance: 8 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB15T. Type: kHz Crystal (Tuning Fork). Length: 5 mm. Width: 1.4 mm. Height: 5.1 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 12.5
from Silicon Labs
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does... [See More]
- Features / Standards: RoHS; Programmable
- Frequency: 0.0080 to 133
- Package / Form Factor: Surface Mount
- Load Capacitance: 5 to 15
from NDK
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.19 to 75
- Package / Form Factor: Through Hole; 11.1x4.7x5.1mm
- Frequency Stability: 30
from Pletronics, Inc.
The Pletronics ’ SM7S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 32.768 KHz only. 1.2 x 2.0 mm 2 pad [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
2.0X1.6X0.65MM 16MHZ CRYSTAL [See More]
- Features / Standards: RoHS
- Frequency: 16
- Package / Form Factor: Surface Mount
- Frequency Stability: 40
from Isotemp Research, Inc.
Features: Stratum 3 (Overall ±4.6 ppm including 10 years Aging). AT-cut crystal [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 40
- Package / Form Factor: Through Hole; Standard DIP 14
- Frequency Stability: 4.6
from LCSC Electronics Technology (HK) Limited
8MHz 贴 片 晶 振 10pF ±10ppm SMD3225 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 8
- Load Capacitance: 10
from Jauch Quartz America, Inc.
Pb-free since production start [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.9210 to 250
- Package / Form Factor: Through Hole
- Load Capacitance: 8 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26T. Type: kHz Crystal (Tuning Fork). Length: 6.2 mm. Width: 2.1 mm. Height: 6.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 12.5
from NDK
Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 4 to 25
- Package / Form Factor: Surface Mount; 11.5x5.2x6.8mm
- Frequency Stability: 150
from Pletronics, Inc.
The Pletronics ’ WX Series is a cylindrical watch crystal. 32.768 KHz only. XY Cut Crystal. Available in 2 sizes - WX:3x8mm, WX26:2x6mm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
20MHz ±30ppm Crystal 18pF 30 Ohm -20 °C ~ 70 °CSurface Mount HC49/US [See More]
- Features / Standards: RoHS
- Frequency: 20
- Package / Form Factor: Surface Mount
- Frequency Stability: 30
from Isotemp Research, Inc.
Features: SC Cut Crystal. Stratum 3E Performance. High Stability; Low phase Noise. CMOS//Sine Wave Output; Fast Warm-up [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 80
- Package / Form Factor: Surface Mount
- Operating Temperature: -30 to 70
from LCSC Electronics Technology (HK) Limited
24MHz 贴 片 晶 振 10pF ±20ppm ±30ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 24
- Load Capacitance: 10
from Jauch Quartz America, Inc.
Pb-free since production start [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.9210 to 250
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26TRB. Type: kHz Crystal (Tuning Fork). Length: 6 mm. Width: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 6 pF. ESR (Equivalent Series... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 6
from NDK
Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 4 to 25
- Package / Form Factor: Surface Mount; 11.5x5.0x6.8mm
- Frequency Stability: 150
from Pletronics, Inc.
The Pletronics ’ LP49 Series is a low profile thru-hole crystal. Bulk packaging. 3 MHz to 70 MHz. HC-49/US. AT Cut Crystal LP21 0.082 (2.10mm) high LP24 0.100 (2.50mm) high LP49 0.140 (3.56mm) high [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3 to 70
- Package / Form Factor: Through Hole
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
32MHz ±30ppm Crystal 10pF 80 Ohm -40 °C ~ 125 °C AEC-Q200 Surface Mount 4-SMD, No Lead (DFN, LCC) [See More]
- Features / Standards: RoHS
- Frequency: 32
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from Isotemp Research, Inc.
Features: For automatic assembly. Compactness and light weight. Low power consumption. VCTCXO available [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 26
- Package / Form Factor: Surface Mount; 7x5mm Ceramic
- Frequency Stability: 0.5000 to 1
from LCSC Electronics Technology (HK) Limited
50MHz 贴 片 晶 振 16pF ±15ppm SMD3225 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 15
- Frequency: 50
- Load Capacitance: 16
from Jauch Quartz America, Inc.
Pb-free since production start [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 250
- Package / Form Factor: Through Hole
- Load Capacitance: 8 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB26TRQ. Type: kHz Crystal (Tuning Fork). Length: 6.7 mm. Width: 1.5 mm. Height: 1.48 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Load Capacitance: 12.5
- Frequency: 0.0328
- ESR: 50000
from NDK
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability. AT-51CD2... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.19 to 75
- Package / Form Factor: Surface Mount; 11.4x4.7x5.5
- Frequency Stability: 30
from Pletronics, Inc.
Pletronics ’ SM10T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 12 MHz to 67.5 MHz. 2.5 x 3.2 mm 4 pad. AT Cut Fundamental and 3rd Overtone Crystals. Ideal for use in hand held consumer... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12 to 60
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
4MHz ±30ppm Crystal 16pF 120 Ohm -20 °C ~ 70 °CThrough Hole HC49/US [See More]
- Features / Standards: RoHS
- Frequency: 4
- Package / Form Factor: Through Hole
- Frequency Stability: 30
from Isotemp Research, Inc.
Features: High Precision for -20~+70 ºC, ±0.28 ppml. CMOS and Clipped Sine Wave Output Optional [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 26
- Package / Form Factor: Surface Mount; 7x5mm Ceramic
- Frequency Stability: 0.1400 to 0.5000
from LCSC Electronics Technology (HK) Limited
40MHz 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 40
- Load Capacitance: 12
from Jauch Quartz America, Inc.
Sn-Pb high temperature solder used inside the product and for the lead plating in acc. with RoHS directive exemption No 7 [See More]
- Features / Standards: RoHS
- Frequency: 3.5 to 48
- Package / Form Factor: Through Hole
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB308. Type: MHz Crystal. Length: 8 mm. Width: 3 mm. Height: 8.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 50 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 16... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10
- Package / Form Factor: Through Hole
- Frequency Stability: 50
from NDK
Features: A highly reliable crystal unit with outstanding frequency stability and covering a broad frequency range. The product satisfies strict temperature characteristics standards, is shock resistant and has excellent frequency reproducibility. [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 100
- Package / Form Factor: Through Hole; 7.9x3.2x8.0mm
- Frequency Stability: 5
from Pletronics, Inc.
The Pletronics ’ SM11T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 8 MHz to 150 MHz Fundamental. 70 MHz to 300 MHz 3rd Overtone. 120 MHz to 250 MHz 5th Overtone. 3.2 x 5 mm 4 pad. AT Cut... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 8 to 150
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 12.5
from Isotemp Research, Inc.
Features: Stratum 3 (Overall ±4.6 ppm including 20 years aging). CMOS and Clipped Sine Wave Output Optional [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 26
- Package / Form Factor: Surface Mount; 7x5mm Ceramic
- Frequency Stability: 4.6
from LCSC Electronics Technology (HK) Limited
40MHz 15pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 40
- Load Capacitance: 15
from Jauch Quartz America, Inc.
recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 8 to 33
- Package / Form Factor: Through Hole
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AB38T. Type: kHz Crystal (Tuning Fork). Length: 8.3 mm. Width: 3.2 mm. Height: 8.3 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 32.768 kHz. Frequency Tolerance: ± 20 ppm. Load Capacitance: 12.5 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 12.5
from NDK
Features: A highly reliable crystal unit with outstanding frequency stability and covering a broad frequency range. The product satisfies strict temperature characteristics standards, is shock resistant and has excellent frequency reproducibility. [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 150
- Package / Form Factor: Through Hole; 7.9x3.2x6.0mm
- Frequency Stability: 5
from Pletronics, Inc.
Pletronics ’ SM12T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 10 MHz to 80 MHz Fundamental Mode. 40 MHz to 150 MHz 3rd Overtone. 3.5 x 6 mm 4 pad. AT Cut Crystal. Ideal for use in hand held... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10 to 80
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
CRYSTAL 10.0000MHZ 18PF SMD [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
48MHz 10pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 48
- Load Capacitance: 10
from Jauch Quartz America, Inc.
recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.28 to 33
- Package / Form Factor: Through Hole
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABC2. Type: MHz Crystal. Length: 11.8 mm. Width: 5.5 mm. Height: 2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 18... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 10
- Load Capacitance: 18
from NDK
Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. (NX1255GB : 12.0 Ã — 5.5 Ã — 2.5 mm typ.). Excellent electrical performance, ideal for OA and AV applications. Excellent... [See More]
- Features / Standards: RoHS
- Frequency: 3.5 to 26.5
- Package / Form Factor: Surface Mount; 12.0x5.5x2.5mm
- Frequency Stability: 50
from Pletronics, Inc.
The Pletronics ’ SM13T Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 6 MHz to 70 MHz Fundamental. 40 MHz to 100 MHz 3rd Overtone. 5 x 7 mm 4 pad. AT Cut Crystals. Ideal for use in hand held... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 6 to 70
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
CRYSTAL 10.0000MHZ 18PF SMD [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 20
from LCSC Electronics Technology (HK) Limited
24MHz 贴 片 晶 振 12pF ±10ppm ±20ppm SMD3225 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 24
- Load Capacitance: 12
from Jauch Quartz America, Inc.
Pb-free from date code January 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.28 to 33
- Package / Form Factor: Through Hole
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABL. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 3.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 18... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10
- Package / Form Factor: Through Hole
- Frequency Stability: 10
from NDK
Features: A small surface-mount type crystal unit, ideal for Automotive. Compatible with an engine control CPU clock delivering the high reliability that is particularly demanded. (12.0 Ã — 5.5 Ã — 2.5 mm typ.). Stable start-up characteristic even under extremely severe... [See More]
- Features / Standards: RoHS
- Frequency: 3.5 to 25
- Package / Form Factor: Surface Mount; 12.0x5.5x2.5mm
- Frequency Stability: 150
from Pletronics, Inc.
The Pletronics ’ SM42 Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70 MHz. AT Cut Crystal. SM42: 4.7 x 13.5 x 4.6 mm. SM30: 4.7 x 13.5 x 3.5 mm. SM25: 4.7 x 13.5 x 2.9 mm [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3 to 70
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
Crystal 10MHz ±20ppm (Tol) ±30ppm (Stability) 18pF FUND 60Ohm 2-Pin Mini-CSMD T/R [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 10
- Frequency Tolerance: 0.0020
from LCSC Electronics Technology (HK) Limited
16MHz 18pF ±20ppm HC-49S Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 16
- Load Capacitance: 18
from Jauch Quartz America, Inc.
recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 7.68 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABL2. Type: MHz Crystal. Length: 11.5 mm. Width: 5 mm. Height: 2.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 25 MHz. Frequency Stability: ± 35 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 30... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 25
- Package / Form Factor: Through Hole
- Frequency Stability: 35
from NDK
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm). Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 26 to 80
- Package / Form Factor: Surface Mount; 1.6×1.2×0.35mm
- Frequency Stability: 20
from Pletronics, Inc.
Pletronics ’ SM7T Series is a miniature lowprofile surface mount crystal. Package is ideal for automated surface mountassembly and reflow practices. Tape and Reel packaging. 26 MHz to 60 MHz. 1.25 x 1.6 x 0.32 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 26 to 60
- Package / Form Factor: Surface Mount
- Operating Temperature: -30 to 85
from Utmel Electronic Limited
Crystal 10MHz ±30ppm (Tol) ±50ppm (Stability) 16pF FUND 40Ohm 2-Pin HC-49/4H SMX SMD T/R [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 10
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
25MHz 18pF ±30ppm ±30ppm HC-49S Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Frequency: 25
- Load Capacitance: 18
from Jauch Quartz America, Inc.
recommended for automotive applications. Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.28 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 4.2 mm. Operating Temperature: -10 °C ~ 60 °C. Frequency: 10 MHz. Frequency Stability: ± 35 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 16 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 35
- Frequency: 10
- Load Capacitance: 16
from NDK
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.). Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24 to 80
- Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
- Frequency Stability: 15
from Pletronics, Inc.
Pletronics ’ SM8T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 20 MHz to 80 MHZ. 1.6 x 2.0 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer products [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 20 to 80
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
CRYSTAL 11.0592MHZ 20PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 11.06
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
4MHz 20pF ±20ppm ±20ppm HC-49S Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 4
- Load Capacitance: 20
from Jauch Quartz America, Inc.
Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.28 to 33
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS2. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 3.3 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 10 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 10
- Load Capacitance: 18
from NDK
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm). Highly reliable. Ideal for ultra compact TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder. [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24 to 80
- Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
- Frequency Stability: 25
from Pletronics, Inc.
Pletronics ’ SM9T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 16 MHz to 80 MHZ. 2.0 x 2.5 mm 4 pad. AT Cut Fundamental Crystal. Ideal for use in hand held consumer products [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 16 to 80
- Package / Form Factor: Surface Mount
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
CRYSTAL 11.0592MHZ 20PF T/H [See More]
- Features / Standards: RoHS
- Frequency: 11.06
- Package / Form Factor: Through Hole
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
20MHz 20pF ±30ppm HC-49S Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 30
- Frequency: 20
- Load Capacitance: 20
from Jauch Quartz America, Inc.
Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.58 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS3. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 2.5 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 10
- Load Capacitance: 18
from NDK
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm). Highly reliable. Ideal for ultra compact Wireless LAN and Bluetooth. Lead-free. Meets the requirements for re-flow profiling using... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 24 to 80
- Package / Form Factor: Surface Mount; 2.0×1.6×0.45mm
- Frequency Stability: 10
from Pletronics, Inc.
The Pletronics ’ MP49 Series is a thru-hole crystal. Bulk packaging. 1.8 MHz to 210 MHz. AT Cut Crysta [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 1.8 to 210
- Package / Form Factor: Through Hole
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
CRYSTAL 12.0000MHZ 18PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Surface Mount
- Load Capacitance: 18
from LCSC Electronics Technology (HK) Limited
32.768kHz 12.5pF ±10ppm ±20ppm DT-26 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 0.0328
- Load Capacitance: 12.5
from Jauch Quartz America, Inc.
Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.58 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLS6M. Type: MHz Crystal. Length: 6 mm. Width: 3 mm. Height: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 25 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance: 18... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 25
- Load Capacitance: 18
from NDK
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm typ.). Excellent environmental characteristics, including heat and shock resistance. Excellent... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 16 to 80
- Package / Form Factor: Surface Mount; 2.5×2.0×0.5mm
- Frequency Stability: 25
from Utmel Electronic Limited
CRYSTAL 12.0000MHZ 18PF SMD [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 30
from LCSC Electronics Technology (HK) Limited
32.768kHz 12.5pF ±20ppm DT-26 Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 0.0328
- Load Capacitance: 12.5
from Jauch Quartz America, Inc.
Pb-free from date codeJanuary 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.58 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABLSG. Type: MHz Crystal. Length: 11.4 mm. Width: 4.7 mm. Height: 4.2 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance:... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 10
- Load Capacitance: 18
from NDK
Ultra compact, thin, and light weight tuning fork crystal unit. Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Surface Mount; 3.2×1.5×0.8mm
- Frequency Tolerance: 0.0020
from Utmel Electronic Limited
CRYSTAL 12.0000MHZ 8PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
32.768kHz 贴 片 晶 振 12.5pF ±20ppm SMD3215-2P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 0.0328
- Load Capacitance: 12.5
from Jauch Quartz America, Inc.
automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12 to 50
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.7 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 14.31818 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 20 ppm. Load... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 14.32
- Load Capacitance: 18
from NDK
A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2 Ã —2.5 Ã —0.75 mm typ.). Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance for OA (office... [See More]
- Features / Standards: RoHS
- Frequency: 9.84 to 50
- Package / Form Factor: Surface Mount; 3.2×2.5×0.75mm
- Frequency Stability: 30
from Utmel Electronic Limited
CRYSTAL 12.2880MHZ 18PF SMD [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12.29
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
20MHz 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 20
- Load Capacitance: 20
from Jauch Quartz America, Inc.
automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12 to 12.99
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10-165. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.5 mm. Operating Temperature: -30 °C ~ 85 °C. Frequency: 38.4 MHz. Load Capacitance: 10 pF. ESR (Equivalent Series Resistance): 40 Ω. Operating Mode: Fundamental. [See More]
- Features / Standards: RoHS; Lead-Free
- Load Capacitance: 10
- Frequency: 38.4
- ESR: 40
from NDK
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Ultra compact and thin. (3.2 Ã —2.5 Ã —0.75 mm typ.). High resistance to solder cracking. Stable start-up... [See More]
- Features / Standards: RoHS
- Frequency: 9.84 to 50
- Package / Form Factor: Surface Mount; 3.2×2.5×0.75mm
- Frequency Stability: 150
from Utmel Electronic Limited
CRYSTAL 12.2880MHZ 18PF T/H [See More]
- Features / Standards: RoHS
- Frequency: 12.29
- Package / Form Factor: Through Hole
- Frequency Stability: 10
from LCSC Electronics Technology (HK) Limited
24MHz 贴 片 晶 振 9pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 24
- Load Capacitance: 9
from Jauch Quartz America, Inc.
automotive temperature range available high mechanical reliability type available glass sealing contains small amount of Pb in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 8 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10AIG. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.6 mm. Operating Temperature: -40 °C ~ 125 °C. Frequency: 12 MHz. Frequency Stability: ± 50 ppm. Frequency Tolerance: ± 20 ppm. Load Capacitance: 10 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 50
- Frequency: 12
- Load Capacitance: 10
from NDK
A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12 to 40
- Package / Form Factor: Surface Mount; 3.2×2.5×0.55mm
- Frequency Stability: 50
from Utmel Electronic Limited
Crystal 12MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 120Ohm 4-Pin Ultra Mini-CSMD T/R [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
9.84375MHz 贴 片 晶 振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 9.84
- Load Capacitance: 10
from Jauch Quartz America, Inc.
automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 8 to 60
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM10W. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.6 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 16 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 4 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 16
- Load Capacitance: 4
from NDK
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 9.84 to 50
- Package / Form Factor: Surface Mount; 3.2×2.5×0.6mm
- Frequency Stability: 50
from Utmel Electronic Limited
Crystal 12MHz ±30ppm (Tol) ±50ppm (Stability) 30pF FUND 40Ohm 2-Pin HC-49/4H Thru-Hole Bulk [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Through Hole
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
12MHz 10pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 12
- Load Capacitance: 10
from Jauch Quartz America, Inc.
automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 70
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM11. Type: MHz Crystal. Length: 2.05 mm. Width: 1.65 mm. Height: 0.5 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 26 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 8 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 26
- Load Capacitance: 8
from NDK
A small surface-mount type crystal unit, ideal for car electronics applications. Compatible with low frequencies starting from 8 MHz. Compact and thin. (5.0 x3.2 x1.3 mm typ.). Stable start-up characteristic even under extremely severe environmental conditions. Excellent environmental... [See More]
- Features / Standards: RoHS
- Frequency: 8 to 40
- Package / Form Factor: Surface Mount; 5.0×3.2×1.3mm
- Frequency Stability: 150
from Utmel Electronic Limited
CRYSTAL 12MHZ 12PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
16MHz 20pF ±10ppm ±30ppm SMD7050-4P Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 10
- Frequency: 16
- Load Capacitance: 20
from Jauch Quartz America, Inc.
automotive temperature range available. high mechanical reliability type available. glass sealing contains small amount of Pb. in accordance with RoHS directive,exemption No 7 [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 5 to 70
- Package / Form Factor: Surface Mount
- Load Capacitance: 10 to 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM11AIG. Type: MHz Crystal. Length: 2.5 mm. Width: 2 mm. Height: 0.55 mm. Operating Temperature: -40 °C ~ 125 °C. Frequency: 19.2 MHz. Frequency Stability: ± 100 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 10 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 100
- Frequency: 19.2
- Load Capacitance: 10
from NDK
A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compact and thin. (5.0 x3.2 x1.0 mm typ.). Excellent electrical performance ideal for OA and AV applications. Meets the requirements for re-flow profiling using lead-free solder. [See More]
- Features / Standards: RoHS
- Frequency: 12 to 50
- Package / Form Factor: Surface Mount; 5.0×3.2×1.0mm
- Frequency Stability: 15
from Utmel Electronic Limited
CRYSTAL 12MHZ 12PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 50
from LCSC Electronics Technology (HK) Limited
16MHz 18pF ±20ppm ±30ppm HC-49S Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 20
- Frequency: 16
- Load Capacitance: 18
from Jauch Quartz America, Inc.
28.0 ~ 80.0 kHz on request. Pb-free from date code March 2005 on. preferred type for new developments ! [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 6 to 12.5
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM12. Type: MHz Crystal. Length: 1.65 mm. Width: 1.25 mm. Height: 0.4 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 26 MHz. Frequency Stability: ± 10 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 8 pF. ESR... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 10
- Frequency: 26
- Load Capacitance: 8
from NDK
A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.). Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 12 to 40
- Package / Form Factor: Surface Mount; 5.0×3.2×0.75mm
- Frequency Stability: 10
from Utmel Electronic Limited
CRYSTAL 12MHZ 12PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 12
- Package / Form Factor: Surface Mount
- Frequency Stability: 30
from LCSC Electronics Technology (HK) Limited
12MHz 16pF ±50ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 50
- Frequency: 12
- Load Capacitance: 16
from Jauch Quartz America, Inc.
do not use for new developments !. preferred type is MMTF32 !. 15.0 ~ 150.0 kHz on request. Pb-free from date code March 2005 on [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 0.0328
- Package / Form Factor: Through Hole
- Load Capacitance: 6 to 12.5
from Abracon, LLC
RoHS/RoHS II Compliant. Series: ABM13W. Type: MHz Crystal. Length: 1.2 mm. Width: 1 mm. Height: 0.33 mm. Operating Temperature: -20 °C ~ 70 °C. Frequency: 32 MHz. Frequency Stability: ± 15 ppm. Frequency Tolerance: ± 10 ppm. Load Capacitance: 5 pF. ESR (Equivalent Series... [See More]
- Features / Standards: RoHS
- Frequency Stability: 15
- Frequency: 32
- Load Capacitance: 5
from NDK
A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock signal generating source of the transmission unit in a tire wheel that is subject to strong centrifugal... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 9.75 to 40
- Package / Form Factor: Surface Mount; 4.9×3.1×0.9mm
- Frequency Stability: 50
from Utmel Electronic Limited
CRYSTAL 14.7456MHZ 10PF SMD [See More]
- Features / Standards: RoHS
- Frequency: 14.75
- Package / Form Factor: Surface Mount
- Frequency Stability: 10
from LCSC Electronics Technology (HK) Limited
12MHz 20pF ±15ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS [See More]
- Features / Standards: RoHS
- Frequency Stability: 15
- Frequency: 12
- Load Capacitance: 20
from Jauch Quartz America, Inc.
■ automotive temperature range available. ■ reflow soldering temperature: 260 °C max. ■ suitable for automotive applications [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 3.5 to 48
- Package / Form Factor: Surface Mount
- Load Capacitance: 12 to 32
from Abracon, LLC
ESD Sensitive. RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ABM2. Type: MHz Crystal. Length: 8 mm. Width: 4.5 mm. Height: 1.9 mm. Operating Temperature: -40 °C ~ 85 °C. Frequency: 10 MHz. Frequency Stability: ± 30 ppm. Frequency Tolerance: ± 30 ppm. Load Capacitance: 18... [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency Stability: 30
- Frequency: 10
- Load Capacitance: 18
from NDK
Features: A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (6.0 Ã — 3.5 Ã — 1.0 mm typ.). Frequencies for the base clock source of a variety of mobile phones are... [See More]
- Features / Standards: RoHS
- Frequency: 9.8 to 40
- Package / Form Factor: Surface Mount; 6.0x3.5x1.0mm
- Frequency Stability: 10
from Utmel Electronic Limited
CRYSTAL 16.0000MHZ 10PF SMD [See More]
- Features / Standards: RoHS; Lead-Free
- Frequency: 16
- Package / Form Factor: Surface Mount
- Frequency Stability: 20