SOT89 Voltage Reference Chips
from Win Source Electronics
Win Source Part Number: 1115843-NJM432SU-TE1. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Current - Output: 100 mA. Voltage - Input: 2.495V ~ 36V. Output Type: Adjustable. Reference Type: Shunt. Voltage -... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: -40 to 125
from Rochester Electronics
SPX385 - 5V Micropower Voltage Reference [See More]
- Package Type: SOT89; Other; SOT-89-3
- Life Cycle Stage: Obsolete
from Win Source Electronics
Win Source Part Number: 1165279-TLVH431AQPK. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±1%. Current - Output: 70 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage - Output (Max):... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: -40 to 125
from Win Source Electronics
Win Source Part Number: 1250885-TL432BIPK. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.5%. Current - Output: 100 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage - Output... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 970400-TLVH431BQPK. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.5%. Current - Output: 70 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage - Output... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: -40 to 125
from Win Source Electronics
Win Source Part Number: 970875-TLVH431CPK. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±1.5%. Current - Output: 70 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage - Output (Max):... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1320475-AP431SBRTR-G1. Category: Integrated Circuits (ICs) >Power Management (PMIC) >Voltage Reference. Packaging: Reel - TR. Standard Package: 1,000. Mounting: Surface Mount. Tolerance: ±1%. Current - Output: 100 mA. Output Type:... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -40 to 125
from Win Source Electronics
Win Source Part Number: 1340543-NJM2373AU-TE1. Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference. Package: Tape & Reel. Standard Package: 1,000. Tolerance: ±1%. Current - Output: 30 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage - Output (Max):... [See More]
- Package Type: SOT89; Other; Tape & Reel
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 1381418-AP431IBRTR-G1. Category: Integrated Circuits (ICs) >Power Management (PMIC) >Voltage Reference. Package: Tape & Reel (TR). Standard Package: 1,000 pcs. Tolerance: ±1%. Current - Output: 100 mA. Output Type: Adjustable. Reference Type: Shunt. Voltage -... [See More]
- Package Type: SOT89; Other; Tape & Reel (TR)
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: NJR-Corporation-NJRC. Win Source Part Number: 003968-NJM431U(TE1). Category: Integrated Circuits(ICs). Family: PMIC - Voltage Reference. Packaging: Tube. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: TO-243AA. Manufacturer Device Package:... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NJR-Corporation-NJRC. Win Source Part Number: 003969-NJM431U-T1. Category: Integrated Circuits(ICs). Family: PMIC - Voltage Reference. Packaging: Tube. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: TO-243AA. Manufacturer Device Package:... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NJR-Corporation-NJRC. Win Source Part Number: 003971-NJM431U-TE1-#ZZZB. Category: Integrated Circuits(ICs). Family: PMIC - Voltage Reference. Packaging: Tube. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: TO-243AA. Manufacturer Device... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NJR-Corporation-NJRC. Win Source Part Number: 003972-NJM431U-TE2. Category: Integrated Circuits(ICs). Family: PMIC - Voltage Reference. Packaging: Tube. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: TO-243AA. Manufacturer Device Package:... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 078388-AP431AYG-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 500 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89
- TC: 30
- Life Cycle Stage: Active
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 109405-AP431AYL-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 500 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- Operating Temperature: -20 to 85
- TC: 30
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 861414-AP431SHBRTR-G1. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3. Package: TO-243AA. Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Package Type: SOT89; Other; SOT-89-3
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 768618-AP431YG-13. Packaging: Reel package. Operating Temperature Range: -20 °C ~ 85 °C (TA). Package: TO-243AA. Mounting: SMD. Tolerance: ±1%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type:... [See More]
- Package Type: SOT89; Other; TO-243AA
- Operating Temperature: -20 to 85
- TC: 30
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010079-AP431YL-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 500 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 30
- Life Cycle Stage: Obsolete(EOL)
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 199209-AP432AYG-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 300 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 30
- Life Cycle Stage: Active
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010082-AP432AYL-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 300 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 30
- Life Cycle Stage: Obsolete(EOL)
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1017763-AP432YG-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 300 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 30
- Life Cycle Stage: Active
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 096970-AP432YL-13. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 30ppm/ °C. Output Type: Adjustable. Reference Type: Shunt. Output Current: 200mA. Current - Cathode: 300 μA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 30
- Life Cycle Stage: Obsolete(EOL)
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 051832-AS431ARTR-E1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 20ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. [See More]
- Package Type: SOT89; Other; SOT-89
- TC: 20
- Life Cycle Stage: Active
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010254-AS431ARTR-G1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.5%. Temperature Coefficient: 20ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 20
- Life Cycle Stage: Active
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 051835-AS431BRTR-E1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 20ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 20
- Life Cycle Stage: Active
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010255-AS431BRTR-G1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 20ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. Categories:... [See More]
- Package Type: SOT89; Other; SOT-89-3
- TC: 20
- Life Cycle Stage: Active
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
2.495V~40V 150mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- Operating Temperature: -40 to 125
- VREF: 2.5 to 40
from LCSC Electronics Technology (HK) Limited
2.495V~36V ±2.2% 100mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- Accuracy: 2.2
- VREF: 2.5 to 36
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
2.495V~36V ±2.2% 100mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- Accuracy: 2.2
- VREF: 2.5 to 36
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
2.495V~36V ±0.5% 100mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- TC: 50
- VREF: 2.5 to 36
- Accuracy: 0.5000
from LCSC Electronics Technology (HK) Limited
2.495V~36V ±1% 37V 100mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- Accuracy: 1
- VREF: 2.5 to 36
- VIN: 37
from LCSC Electronics Technology (HK) Limited
2.5V~36V ±1% 37V Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- TC: 50
- VREF: 2.5 to 36
- Accuracy: 1
from LCSC Electronics Technology (HK) Limited
1.24V~18V ±1.5% 70mA Adjustable SOT-89-3 Voltage References ROHS [See More]
- Package Type: SOT89
- Accuracy: 1.5
- VREF: 1.24 to 18
- Operating Temperature: 0 to 70