TO-3 Voltage Reference Chips

6 Results
Integrated Circuits (ICs) - PMIC - Voltage Reference -- 1250896-SG1503T-DESC [SG1503T-DESC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1250896-SG1503T-DESC. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Series: Military, MIL-STD-883. Package: Tray. Standard Package: 50. Tolerance: ±1%. Temperature Coefficient: 10ppm/ °C. Current - Output: 10 mA. Voltage - Input: 4.5V ~ 40V. [See More]

  • Package Type: TO-3; Other; Tray
  • IQ: 2
  • TC: 10
  • Operating Temperature: -55 to 125
PMIC - PMIC - Voltage Reference - LH0070-0H -- 206227-LH0070-0H
from Win Source Electronics

Manufacturer: Linear Technology. Win Source Part Number: 206227-LH0070-0H. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±0.1%. Voltage - Input: 11.4 V to 40 V. Output Type: Fixed. Reference Type: Series. Output Current: 10mA. Noise - 0.1Hz to 10Hz: 6 μVp-p. Categories: Integrated... [See More]

  • Package Type: TO-3; Other; TO-39
  • IQ: 5
  • Life Cycle Stage: Obsolete(EOL)
  • Operating Temperature: -55 to 125
PMIC - PMIC - Voltage Reference - LH0070-1H -- 1196333-LH0070-1H
from Win Source Electronics

Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 1196333-LH0070-1H. Packaging: Bulk. Mounting Style: Through Hole. Tolerance: ±0.1%. Output Type: Fixed. Supply Current: 5mA. Reference Type: Series. Output Current: 10mA. Noise - 0.1Hz to 10Hz: 6 μVp-p. Categories:... [See More]

  • Package Type: TO-3; Other; TO-205AD, TO-39-3 Metal Can
  • Operating Temperature: -55 to 125
  • IQ: 5
PMIC - PMIC - Voltage Reference - LH0070-2H -- 1196334-LH0070-2H
from Win Source Electronics

Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 1196334-LH0070-2H. Packaging: Bulk. Mounting Style: Through Hole. Tolerance: ±0.05%. Output Type: Fixed. Supply Current: 5mA. Reference Type: Series. Output Current: 10mA. Noise - 0.1Hz to 10Hz: 6 μVp-p. Categories:... [See More]

  • Package Type: TO-3; Other; TO-205AD, TO-39-3 Metal Can
  • Operating Temperature: -55 to 125
  • IQ: 5
PMIC - PMIC - Voltage Reference - LM236AH-5.0/NOPB -- 122851-LM236AH-5.0/NOPB [LM236AH-5.0/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 122851-LM236AH-5.0/NOPB. Packaging: Bulk. Mounting: Through Hole. Tolerance: ±1%. Output Type: Fixed. Reference Type: Shunt. Output Current: 10mA. Current - Cathode: 600 μA. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: TO-3; Other; TO-3
  • Operating Temperature: -25 to 85
  • Life Cycle Stage: Active
Voltage Reference -- LM103H-3.3 [LM103H-3.3 from Rochester Electronics]
from Quarktwin Technology Ltd.

Voltage Reference IC V TO-3-2 [See More]

  • Package Type: TO-3; Other; TO-204AA, TO-3
  • Life Cycle Stage: Removed; Obsolete