Not Recommended (Declining) Voltage Reference Chips
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 071368-LM4040DEM3-2.0. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±1%. Temperature Coefficient: 150ppm/ °C. Output Type: Fixed. Reference Type: Shunt. Output Current: 15mA. Noise - 10Hz to 10kHz: 35 μVrms. Current -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- TC: 150
- Package Type: SOT23; Other; SOT-23-3
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1091772-REF3033AIDBZRQ1. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.2%. Temperature Coefficient: 75ppm/ °C. Voltage - Input: 3.35 V to 5.5 V. Output Type: Fixed. Reference Type: Series. Output Current: 25mA. Noise -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- TC: 75
- Package Type: SOT23; Other; SOT-23-3
- IQ: 0.0500
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1091797-REF3240AMDBVREP. Packaging: Reel - TR. Mounting: SMD (SMT). Tolerance: ±0.2%. Temperature Coefficient: 40ppm/ °C. Voltage - Input: 4.146 V to 5.5 V. Output Type: Fixed. Reference Type: Series. Output Current: 10mA. Noise -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- TC: 40
- Package Type: SOT23; Other; SOT-23-6
- IQ: 0.1200
from Utmel Electronic Limited
IC VREF SHUNT 0.2% SC70-5 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VREF Type: Shunt
- Type: Shunt / Zener
- Package Type: Other; 5-TSSOP, SC-70-5, SOT-353
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA 8-SOIC [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- VREF Type: Fixed
- VREF: 2.49
from Utmel Electronic Limited
IC VREF SHUNT 0.2% SOT23-3 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VREF Type: Shunt
- Type: Shunt / Zener
- Package Type: SOT23; Other; TO-236-3, SC-59, SOT-23-3
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package Type: SOT23; Other; TO-236-3, SC-59, SOT-23-3
- VREF Type: Fixed
- VREF: 1.24
from Utmel Electronic Limited
IC VREF SHUNT 1% SOT23-3 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VREF Type: Shunt
- Type: Shunt / Zener
- Package Type: SOT23; Other; TO-236-3, SC-59, SOT-23-3
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SC-70-5 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package Type: SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
- VREF Type: Fixed
- VREF: 2.5
from Utmel Electronic Limited
IC VREF SHUNT 2% 8SOIC [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VREF Type: Shunt
- Type: Shunt / Zener
- Package Type: Other; 8-SOIC (0.154, 3.90mm Width)
from Quarktwin Technology Ltd.
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5 mA SOT-23-5 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package Type: Other; SC-74A, SOT-753
- VREF Type: Fixed
- VREF: 2.5
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±1% 12 mA TO-92 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package Type: TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- VREF Type: Programmable
- VREF: 1.24