Series / Buried-Zener Voltage Reference Chips

18 Results
10V 10mA Precision Voltage Reference IC -- 693-LT1031DMH#PBF [LT1031DMH#PBF from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC VREF SERIES/SHUNT 10V TO39 / V-Ref Precision 10V 10mA 3-Pin TO-39 Product overview: LT1031DMH#PBF from Linear Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for... [See More]

  • Type: Shunt / Zener; Buried-Zener; Series, Shunt, Buried Zener
  • Package Type: Other; Bulk
  • VREF Type: Fixed; Programmable
  • TC: 25
Voltage Reference -- 161-LT1236AIN8-10#PBF-ND
from DigiKey

Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-PDIP [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 5
  • Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
  • IQ: 2
Voltage Reference -- 175-MAX6225AESA+TCT-ND
from DigiKey

IC VREF SERIES 0.04% 8SOIC [See More]

  • Type: Buried-Zener
  • TC: 3
  • Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
  • IQ: 3
Voltage Reference -- 296-REF80000B1NAJTTR-ND [REF80000B1NAJT from Texas Instruments High-Performance Analog]
from DigiKey

TEMPERATURE-CONTROLLED BURIED-ZE [See More]

  • Type: Buried-Zener
  • TC: 0.2000
  • Package Type: Other; 20-CLCC
  • VIN: 10 to 42
Voltage Reference -- 505-5962-8688202XA-ND
from DigiKey

IC VREF SERIES 10V .05% TO39-3 [See More]

  • Type: Shunt / Zener; Buried-Zener
  • IQ: 5
  • Package Type: Other; TO-205AD, TO-39-3 Metal Can
  • Accuracy: 0.0500
Voltage Reference -- 505-ADR1000AHZ-ND
from DigiKey

IC VREF SERIES 6.62V TO99-8 [See More]

  • Type: Buried-Zener
  • TC: 0.2000
  • Package Type: Other; TO-99-8 Metal Can
  • Operating Temperature: -40 to 125
Voltage Reference -- 505-ADR1001AEZ-ND
from DigiKey

IC VREF SERIES 5V 0.25% 20CLCC [See More]

  • Type: Buried-Zener
  • TC: 36
  • Package Type: Other; 20-CLCC
  • IQ: 2.5
Voltage Reference -- 505-ADR1399KEZ-ND
from DigiKey

IC VREF SHUNT 7.05V 0.05% 8CLCC [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 1
  • Package Type: Other; 8-CLCC
  • Accuracy: 0.0500
Voltage Reference -- 505-ADR1399KHZ-ND
from DigiKey

Shunt Voltage Reference IC Fixed 7.05V V ±0.05% 20mA TO-46-4 [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 1
  • Package Type: Other; TO-46-4 Metal Can
  • IQ: 3
Voltage Reference -- 505-LM329AZ#PBF-ND
from DigiKey

Shunt, Buried Zener Voltage Reference IC Fixed 6.9V V ±0.29% 15mA TO-92-3 [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 10
  • Package Type: Other; TO-226-3, TO-92-3 (TO-226AA)
  • Accuracy: 5.07
Voltage Reference -- 505-LM329BZ#TRPBFTR-ND
from DigiKey

Shunt, Buried Zener Voltage Reference IC Fixed 6.9V V ±0.29% 15mA TO-92-3 [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 20
  • Package Type: TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Accuracy: 5.07
Voltage Reference -- 505-LT1021DCS8-10#PBF-ND
from DigiKey

Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.5% 10mA 8-SO [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 20
  • Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
  • IQ: 2
Voltage Reference -- 505-LT1236BILS8-5#PBF-ND
from DigiKey

Series, Buried Zener Voltage Reference IC Fixed 5V V ±0.1% 10mA 8-CLCC (5x5) [See More]

  • Type: Buried-Zener
  • TC: 10
  • Package Type: Other; 8-CLCC
  • IQ: 1.5
Voltage Reference -- LM329CZ-ND [LM329CZ from Texas Instruments High-Performance Analog]
from DigiKey

Shunt Voltage Reference IC Fixed 6.9V V -4.35%, +5.07% 15mA TO-92-3 [See More]

  • Type: Shunt / Zener; Buried-Zener
  • TC: 100
  • Package Type: Other; TO-226-3, TO-92-3 (TO-226AA)
  • Accuracy: 5.07
Voltage Reference -- LT1021BCH-5-ND
from DigiKey

IC VREF SERIES 5V TO5 [See More]

  • Type: Buried-Zener
  • TC: 5
  • Package Type: Other; TO-205-8, TO-5-8 Metal Can
  • IQ: 1.5
Voltage Reference -- MAX6225ACPA+-ND
from DigiKey

Series, Buried Zener Voltage Reference IC Fixed 2.5V V ±0.04% 15mA 8-PDIP [See More]

  • Type: Buried-Zener
  • TC: 2
  • Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
  • IQ: 3
Voltage Reference -- MAX6241AMJA-ND
from DigiKey

Series, Buried Zener Voltage Reference IC Fixed 4.096V V ±0.02% 15mA 8-CERDIP [See More]

  • Type: Buried-Zener
  • TC: 5
  • Package Type: Other; "8-CDIP (0.300"", 7.62mm)"
  • IQ: 3.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference -- REF102AM
from Shenzhen Shengyu Electronics Technology Limited

IC VREF SERIES 0.1% TO99-8 [See More]

  • Type: Buried-Zener; Series, Buried Zener
  • Package Type: Other; TO-99-8 Metal Can
  • VREF Type: Fixed
  • Life Cycle Stage: Removed; Obsolete