DIP / CDIP / PDIP Voltage Reference Chips
Reviewed by: Jon Lowy, consulting engineer
Description
DIP (Dual In-line Package), CDIP (Ceramic Dual In-line Package), and PDIP (Plastic Dual In-line Package) voltage reference chips are types of integrated circuits used to provide a stable voltage output, which is crucial for the accurate operation of various electronic systems. These packages are designed to house the voltage reference ICs and provide a convenient form factor for mounting on printed circuit boards (PCBs). CDIP packages are made of ceramic material, offering better thermal stability and hermetic sealing, while PDIP packages are made of plastic, making them more cost-effective and suitable for consumer electronics.
Working Principle
Voltage reference chips operate by maintaining a constant output voltage regardless of variations in input voltage, temperature, or load conditions. One common type of voltage reference is the bandgap reference, which compensates for temperature variations by combining the negative temperature coefficient of a forward-biased base-emitter junction with a positive temperature coefficient proportional-to-absolute temperature (PTAT) voltage. This combination results in a stable output voltage that is largely independent of external conditions. Series references, another type, operate in series with the load and typically have three terminals: input, output, and ground. These references do not require a bias resistor and draw only a constant quiescent current.
Applications
Voltage reference chips in DIP, CDIP, and PDIP packages are widely used in various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage regulators, and precision measurement systems. They are essential in systems where a stable and precise voltage is required for accurate data conversion and signal processing. These chips are also used in consumer electronics, automotive devices, telecommunications, and industrial control systems.
Advantages over other Voltage Reference Chips
One of the main advantages of DIP, CDIP, and PDIP voltage reference chips is their ease of handling and mounting on PCBs, making them suitable for prototyping and small-scale production. CDIP packages offer superior thermal stability and hermetic sealing, which are beneficial in harsh environmental conditions. PDIP packages, on the other hand, are cost-effective and widely used in consumer electronics. Additionally, series bandgap references in these packages provide better initial accuracy, lower temperature coefficients, lower noise levels, and lower dropout voltages compared to shunt references.
Limitations
Despite their advantages, DIP, CDIP, and PDIP voltage reference chips have some limitations. CDIP packages are generally more expensive than PDIP packages due to their ceramic material and hermetic sealing. The physical size of DIP packages can also be a limitation in applications where space is a critical factor. Furthermore, while series references offer many benefits, they may not be suitable for all applications, particularly those requiring extremely low input voltages or ultra-precision references.
Considerations
When selecting a voltage reference chip in DIP, CDIP, or PDIP packages, it is important to consider the specific requirements of the application, such as the required reference voltage, operating temperature range, and supply voltage. The choice between CDIP and PDIP will depend on the environmental conditions and cost constraints. Additionally, the type of voltage reference (e.g., bandgap, buried-zener) should be chosen based on the desired performance characteristics, such as initial accuracy, temperature stability, and noise levels.
from Win Source Electronics
Win Source Part Number: 1250897-SG1503Y-DESC. Category: Integrated Circuits (ICs) >PMIC - Voltage Reference. Series: Military, MIL-STD-883. Package: Tray. Standard Package: 50. Tolerance: ±1%. Temperature Coefficient: 10ppm/ °C. Current - Output: 10 mA. Voltage - Input: 4.5V ~ 40V. [See More]
- Package Type: DIP; Other; Tray
- IQ: 2
- TC: 10
- Operating Temperature: -55 to 125
from DigiKey
Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-PDIP [See More]
- Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
- TC: 5
- Type: Shunt / Zener; Buried-Zener
- IQ: 2
from Rochester Electronics
Three Terminal Voltage Reference, 2 Output, 10V, Trim/Adjustable, BIPolar, CDIP16 [See More]
- Package Type: DIP; Other; DIP16
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909304-AD2700JD. Series: AD2700. Operating Temperature Range: -25 °C ~ 85 °C. Features: Series Voltage Reference IC Fixed 10V V ±0.05% 14-BBDIP-H. Package: Bulk. Package: 14-CDIP (0.300", 7.62mm). Mounting: Through Hole. [See More]
- Package Type: DIP; Other; 14-BBDIP-H
- Operating Temperature: -25 to 85
from DigiKey
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP [See More]
- Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
- Accuracy: 1
- Type: Shunt / Zener
- Operating Temperature: 0 to 70
from Rochester Electronics
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, BIPolar, PDIP8 [See More]
- Package Type: DIP; Other; DIP8
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859425-AD2701SD. Series: AD2701. Operating Temperature Range: -55 °C ~ 125 °C. Features: Series Voltage Reference IC Fixed -10V V ±0.05% 14-CERDIP. Package: Bulk. Package: 14-CDIP (0.300", 7.62mm). Mounting: Through Hole. [See More]
- Package Type: DIP; Other; 14-CERDIP
- Operating Temperature: -55 to 125
from DigiKey
Series Voltage Reference IC Programmable 2.5V, 5V, 7.5V, 10V V ±0.3% 10mA 8-PDIP [See More]
- Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
- TC: 30
- Type: Series
- IQ: 1
from Rochester Electronics
Three Terminal Voltage Reference, 2 Output, 10V, Trim/Adjustable, BIPolar, CDIP16 [See More]
- Package Type: DIP; Other; CDIP16
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859426-AD2702JD. Series: Military, MIL-STD-883. Operating Temperature Range: -25 °C ~ 85 °C. Features: Series Voltage Reference IC Fixed ±10V V ±0.05% 10 mA 14-CERDIP. Package: Tube. Package: 14-CDIP (0.300", 7.62mm). [See More]
- Package Type: DIP; Other; 14-CERDIP
- Operating Temperature: -25 to 85
from DigiKey
Series, Buried Zener Voltage Reference IC Fixed 2.5V V ±0.04% 15mA 8-PDIP [See More]
- Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
- TC: 2
- Type: Buried-Zener
- IQ: 3
from Rochester Electronics
Three Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDIP8 [See More]
- Package Type: DIP; Other; PDIP8
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859569-AD680JNZ. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-PDIP. Package: Bulk. Package: 8-DIP (0.300", 7.62mm). Mounting: Through Hole. Part Status:... [See More]
- Package Type: DIP; Other; 8-PDIP
- Operating Temperature: 0 to 70
from DigiKey
Series Voltage Reference IC Fixed 2.5V V ±1% 10mA 8-PDIP [See More]
- Package Type: DIP; Other; "8-DIP (0.300"", 7.62mm)"
- TC: 40
- Type: Series
- IQ: 1.5
from Rochester Electronics
MAX6250 - Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References [See More]
- Package Type: DIP; Other; PDIP
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1057624-LT1019ACN8-10#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.05%. Temperature Coefficient: 5ppm/ °C. Voltage - Input: 11.5 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 5
- Life Cycle Stage: Active
- IQ: 1.3
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780133-LT1019ACN8-2.5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.05%. Temperature Coefficient: 5ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.3
- TC: 5
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 206702-LT1019ACN8-4.5. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.05%. Temperature Coefficient: 5ppm/ °C. Voltage - Input: 6 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. Noise -... [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 5
- Life Cycle Stage: Active
- IQ: 1.3
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780134-LT1019CN8-10#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage - Input:... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1057634-LT1019CN8-4.5#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage - Input: 6 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 20
- Life Cycle Stage: Active
- IQ: 1.5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1057637-LT1019IN8-10#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage - Input: 11.5 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 20
- Life Cycle Stage: Active
- IQ: 1.5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072161-LT1019IN8-2.5#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage - Input: 4 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 20
- Life Cycle Stage: Active
- IQ: 1.5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780135-LT1019IN8-4.5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072162-LT1019IN8-5. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.2%. Temperature Coefficient: 20ppm/ °C. Voltage - Input: 6.5 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt. Output Current: 10mA. Noise -... [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 20
- Life Cycle Stage: Active
- IQ: 1.5
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072163-LT1021BCN8-10. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.5%. Temperature Coefficient: 5ppm/ °C. Voltage - Input: 11.5 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt, Buried Zener. Output... [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 5
- Life Cycle Stage: Active
- IQ: 2
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780137-LT1021BCN8-5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±1%. Temperature Coefficient: 5ppm/ °C. Voltage - Input:... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 5
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780138-LT1021BCN8-7#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.71%. Temperature Coefficient: 5ppm/ °C. Voltage - Input:... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 5
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1057646-LT1021CCN8-10#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.05%. Temperature Coefficient: 20ppm/ °C. Voltage - Input: 11.5 V to 40 V. Output Type: Fixed. Reference Type: Series, Shunt, Buried Zener. Output... [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 20
- Life Cycle Stage: Active
- IQ: 2
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780139-LT1021CCN8-5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.05%. Temperature Coefficient: 20ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780140-LT1021CIN8-5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.05%. Temperature Coefficient: 20ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780141-LT1021DCN8-10#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.5%. Temperature Coefficient: 20ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 2
- TC: 20
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780142-LT1021DCN8-5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±1%. Temperature Coefficient: 20ppm/ °C. Voltage - Input:... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780143-LT1021DCN8-7#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±0.71%. Temperature Coefficient: 20ppm/ °C. Voltage -... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 780144-LT1021DIN8-5#PBF. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 8-DIP (0.300", 7.62mm). Tolerance: ±1%. Temperature Coefficient: 20ppm/ °C. Voltage - Input:... [See More]
- Package Type: DIP; Other; 8-DIP (0.300", 7.62mm)
- IQ: 1.5
- TC: 20
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 1057659-LT1027BCN8-5#PBF. Packaging: Tube/Rail. Mounting: Through Hole. Tolerance: ±0.05%. Temperature Coefficient: 2ppm/ °C. Voltage - Input: 8 V to 40 V. Output Type: Fixed. Reference Type: Series. Output Current: 15mA. Noise -... [See More]
- Package Type: DIP; Other; 8-PDIP
- TC: 2
- Life Cycle Stage: Active
- IQ: 3.5
from Utmel Electronic Limited
IC VREF SHUNT 36V 1% 8DIP [See More]
- Package Type: DIP; Other; 8-DIP (0.300, 7.62mm)
- VREF Type: Shunt
- Type: Shunt / Zener
- Life Cycle Stage: Obsolete
from Lingto Electronic Limited
IC +10V PREC REFERENCE 14CERDIP [See More]
- Package Type: DIP
from Shenzhen Shengyu Electronics Technology Limited
VOLTAGE REFERENCE [See More]
- Package Type: DIP; Other; 8-DIP (0.300\", 7.62mm)
- VREF Type: Fixed
- Type: Shunt / Zener; Shunt
- Life Cycle Stage: Active
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Fixed 3.3V V ±0.5% 15 mA 8-MDIP [See More]
- Package Type: DIP; Other; 8-DIP (0.300\", 7.62mm)
- Life Cycle Stage: Active
- VREF Type: Fixed
- VREF: 3.3
from Lansdale Semiconductor, Inc.
These ICs are part of a family of temperature-compensated voltage references for precision data conversion and instrumentation applications. [See More]
- Package Type: DIP
- Operating Temperature: -55 to 125
- VIN: 4.5 to 40
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: DIP
- Type: Shunt / Zener
from LCSC Electronics Technology (HK) Limited
DIP-8 Voltage References ROHS [See More]
- Package Type: DIP
from Lingto Electronic Limited
IC VREF SERIES PREC +-10V 14CDIP [See More]
- Package Type: DIP
from Shenzhen Shengyu Electronics Technology Limited
IC VREF SERIES 1% 8DIP [See More]
- Package Type: DIP; Other; 8-DIP (0.300\", 7.62mm)
- VREF Type: Fixed
- Type: Series
- Life Cycle Stage: Removed; Obsolete
from Quarktwin Technology Ltd.
Series Voltage Reference IC Fixed 2.5V V ±0.075% 40 mA 8-PDIP [See More]
- Package Type: DIP; Other; 8-DIP (0.300\", 7.62mm)
- Life Cycle Stage: Active
- VREF Type: Fixed
- VREF: 2.5
from Lingto Electronic Limited
IC VREF SERIES PREC ADJ 8DIP [See More]
- Package Type: DIP
from Shenzhen Shengyu Electronics Technology Limited
IC VREF SERIES 1% 8CERDIP [See More]
- Package Type: DIP; Other; 8-CDIP (0.300\", 7.62mm)
- VREF Type: Fixed
- Type: Series
- Life Cycle Stage: Active
from Lingto Electronic Limited
IC VREF SERIES 0.05% 8CERDIP [See More]
- Package Type: DIP
- IQ: 3
from Lingto Electronic Limited
IC VREF SERIES 0.2% 8DIP [See More]
- Package Type: DIP
- IQ: 1.5
from Lingto Electronic Limited
IC VREF SERIES 0.12% 8DIP [See More]
- Package Type: DIP
- IQ: 3
from Lingto Electronic Limited
IC VREF SERIES 0.3% 8CERDIP [See More]
- Package Type: DIP
- IQ: 1.4
from Lingto Electronic Limited
IC VREF SERIES 0.3% 8DIP [See More]
- Package Type: DIP
- IQ: 1.4
from Lingto Electronic Limited
IC VREF SERIES 1% 8CERDIP [See More]
- Package Type: DIP
- IQ: 2
from Lingto Electronic Limited
IC VREF SHUNT 1.251V 16CDIP [See More]
- Package Type: DIP
- IQ: 0.0100
- Type: Shunt / Zener
from Lingto Electronic Limited
IC VREF SHUNT ADJ 2.2% 8DIP [See More]
- Package Type: DIP
- Type: Shunt / Zener
from Lingto Electronic Limited
IC VREF SERIES 0.01% 14CDIP [See More]
- Package Type: DIP
- IQ: 6
from Lingto Electronic Limited
IC VREF SERIES 0.01% 14CDIP [See More]
- Package Type: DIP
- IQ: 6
from Lingto Electronic Limited
IC VREF SERIES 0.02% 14CDIP [See More]
- Package Type: DIP
- IQ: 7
from Lingto Electronic Limited
IC VREF SERIES 0.01% 8DIP [See More]
- Package Type: DIP
- IQ: 7