Bar Stock Electroceramics

4 Results
High-K Ceramic Substrates & Plates
from Knowles

High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]

  • Shape / Form: BarStock
  • Length: 1 to 4
  • Material Type: Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
  • Width / OD: 1 to 4
As-Grown Synthetic Quartz Crystal -- AZA21C
from NDK

Z-plate form, 1.8 million infrared Q value [See More]

  • Shape / Form: BarStock
  • Length: 7.87
  • Material Type: Quartz; Silicate / Clay
  • Width / OD: 1.93 to 2.44
Sapphire Rods
from Swiss Jewel Company

Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]

  • Shape / Form: BarStock
  • Dielectric Constant: 9.3 to 11.5
  • Dielectric Strength: 4.80E7
  • Resistivity: 1.00E15
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Shape / Form: BarStock; Hollow Stock (Tube, Pipe, Column)
  • Dielectric Constant: 9.3 to 11.5
  • Dielectric Strength: 4.80E7
  • Resistivity: 1.00E15