Electrical / HV Parts Electroceramics

6 Results
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Applications: HV / Electrical; Thermal Applications
  • Material Type: Alumina
  • Resistivity: 7.20E11
  • Shape / Form: Custom Shape (optional feature); Plate / Board
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Shape / Form: Ferrule / Eyelet; Rod
  • Material Type: Dielectric; Silicate / Clay; Steatite
  • Length: 0.3750
Electrostatic Discharge-Safe (ESD-Safe) Ceramics -- StatSafe™
from CoorsTek

CoorsTek has developed electrostatic discharge-safe (ESD-safe) ceramics to protect sensitive microelectronic components from static electricity buildup. StatSafe ™ materials and ArcResist ™ coatings have electrical resistivities engineered to slowly dissipate accumulated electrostatic... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; End Effectors, ESD Sensitive Component Handling, Data Storage Components, Data Storage Manufacturing Tools
  • Length: 0.9843
  • Shape / Form: Custom Shape
  • Width / OD: 19.69
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Dielectric Constant: 9 to 9.8
  • Dielectric Strength: 14.6 to 1.69E7
  • Resistivity: 1.00E14
Refractory Sheet Type RS-99-45 -- DS80
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]

  • Applications: HV / Electrical; Thermal Applications
  • Shape / Form: Custom Shape (optional feature); Plate / Board
  • Material Type: Alumina
  • Length: 12
Refractory Sheet Type RSLE-57 -- HM01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]

  • Applications: HV / Electrical; Thermal Applications
  • Shape / Form: Custom Shape (optional feature); Plate / Board
  • Material Type: Silica or fused silica; Silicate / Clay
  • Length: 24.02