Plate / Board (e.g., Fiberboard) Electroceramics
from Superior Technical Ceramics Corp.
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]
- Shape / Form: Plate / Board
- Length: 2.11
- Material Type: Dielectric; Alumina
- Width / OD: 2.11
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Shape / Form: Custom Shape (optional feature); Plate / Board
- Material Type: Alumina
- Resistivity: 7.20E11
- Length: 24
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]
- Shape / Form: Plate / Board
- Material Type: Alumina
- Dielectric Strength: 1.02E6
- Length: 18
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]
- Shape / Form: Custom Shape (optional feature); Plate / Board
- Length: 12
- Material Type: Alumina
- Width / OD: 12
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]
- Shape / Form: Custom Shape (optional feature); Plate / Board
- Length: 24.02
- Material Type: Silica or fused silica; Silicate / Clay
- Width / OD: 36.02