Piezoelectric Ceramic Electroceramics
from PI (Physik Instrumente) L.P.
Radial and axial displacement. Subnanometer resolution. Ideal for OEM applications. Large choice of designs. Short lead times. Piezo actuator / scanner tube. Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances. Custom designs... [See More]
- Material Type: Piezoelectric; PZT
- Length: 2.76
- Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
- Width / OD: 0.0787 to 3.15
from NIKKO Company
Features[NP-6]High Mechanical Quality Factor, High output at Eigen Frequency. This is an optimum material for various ultrasonic vibrator applications.[NP-7]The high Piezoelectric Strain Constant offers large static displacement. This is an optimum material for actuator applications. [See More]
- Material Type: Piezoelectric
from Morgan Advanced Materials
Morgan Electro Ceramics announces the release of our new piezoelectric material, PZT-508-HD, for use in. demanding transducer and actuator applications. The new, high density material was designed to achieve low porosity and a uniform microstructure, offering. increased dielectric constant, low... [See More]
- Material Type: Dielectric; Piezoelectric
- Density: 7.9
- Max Use Temperature: 195 to 215
from Morgan Advanced Materials
Morgan Technical Ceramics supplies Piezo Composite materials to satisfy the divergent requirements of a wide variety of ultrasound and sonar applications. We offer a range of standard 1-3 composite materials and a large range of custom 1-3 and 2-2 piezo ceramic components. Piezoceramic composites... [See More]
- Material Type: Dielectric; Piezoelectric