Rod Stock Electroceramics

2 Results
96% Alumina Rod -- 960300
from Superior Technical Ceramics Corp.

For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.) [See More]

  • Shape / Form: Rod
  • Length: 24
  • Material Type: Dielectric; Alumina
  • Width / OD: 0.1875
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Shape / Form: Rod
  • Dielectric Constant: 9 to 9.8
  • Dielectric Strength: 14.6 to 1.69E7
  • Resistivity: 1.00E14