Precious Metals Centerless Grinding Services
from Iseli Company
- Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: ISO 9001:2000
- Company Information: Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
- Diameter: Less than 1"; 1"-3"
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; All Metals and their Alloys
- Certifications / Standards: QS-9000; ISO 9001:2000
- Company Information: Metal Cutting Corporation's 9 centerless grinding machines are customized to hold diameter tolerances as tight as +/- 0.000025" over 12" lengths on difficult-to-work metals as small as 0.004" diameter.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from AccuRounds
Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]
- Materials: Aluminum; Brass; Bronze; Ceramics; Composites; Copper; Glass; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Company Information: AccuRounds specializes in the machining of custom cylindrical components, intricate shafts and miniature pins. The superior quality of our parts will improve the performance of your products. We serve customers worldwide and can machine all types of material. State-of-the-art equipment along with the skilled operation of our talented machinists yields unmatched quality and efficiency. JIT and kanban deliveries. Northeast Shingo Prize medalist.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production