Europe Only Centerless Grinding Services

3 Results
Heraeus Medical Components Division
from Heraeus Medical Components Division

[See More]

  • Company Information: Contact Heraeus Medical Components Division for your centerless grinding needs. They offer profile, plunge, and through-feed services. Heraeus is a contract manufacturer serving the medical device markets.
  • Diameter: Less than 1"
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
  • Materials: Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Centerless Grinding Services
from Impro Industries USA, Inc.

Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]

  • Company Information:

    Impro provides precision machining services to automotive, hydraulic equipment, high horsepower engine, aerospace, and medical industries. Capabilities include 3, 4 and 5-axis machining, turning, milling, grinding, honing, drilling, and hard turning. Materials include aluminum alloy, carbon steel, spring steel, tool steel, stainless steel, titanium, and super alloys. Products offered include high pressure connectors, fittings, fuel injector parts, housings, spools, pistons, and sleeves.

  • Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001; TS 16949; OEM Specific
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Rayotek Scientific, Inc.
from Rayotek Scientific, Inc.

In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]

  • Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Brazing Seals and Assembly
  • Materials: Ceramics; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; YAG