East Asia / Pacific Only Centerless Grinding Services
from Floturn, Inc.
CENTERLESS GRINDING. Floturn's state-of-the-art centerless grinding department specializes in aluminum grinding which produces cylinders with 10 micron T.I.R. and surface finishes well below normal grinding practice. Some rolls produced in our centerless grinding facility require assembly of... [See More]
- Company Information: Floturn offers turnkey solutions to specialized and high volume parts. Their products include fuser rolls, developer sleeves, special assemblies, proprietary diamond turning, centerless grinding, anodizing, and metal forming.
- Materials: Aluminum; Cast Iron; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
from Rayotek Scientific, Inc.
In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]
- Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Brazing Seals and Assembly
- Materials: Ceramics; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; YAG
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
-
Company Information:
Impro provides precision machining services to automotive, hydraulic equipment, high horsepower engine, aerospace, and medical industries. Capabilities include 3, 4 and 5-axis machining, turning, milling, grinding, honing, drilling, and hard turning. Materials include aluminum alloy, carbon steel, spring steel, tool steel, stainless steel, titanium, and super alloys. Products offered include high pressure connectors, fittings, fuel injector parts, housings, spools, pistons, and sleeves.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001; TS 16949; OEM Specific
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium