CAD / CAM Support Centerless Grinding Services
from Rable Machine, Inc.
Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; KanBan (52) Turn Inventory Consignment
- Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
- Company Information: Rable Machine Inc serves a broad base of customers and industries. From proto-type machining through high volume precision machined parts & assemblies. One specialty is centerless grinding & honing spools & sleeves for the pump & compressor industries.
- Diameter: 1"-3"
from Rayotek Scientific, Inc.
In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Brazing Seals and Assembly
- Materials: Ceramics; Glass; Glass Ceramics; Quartz; Sapphire / Ruby; YAG
- Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
from PremaTech Advanced Ceramics
PremaTech's experienced and well trained operators can provide you parts ground to your requirements for Alumina, Zirconia, Silicon Carbide, Silicon Nitride and other composite or advanced ceramics. [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Diameter: Less than 1"
from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: QS-9000; ISO 9001:2000
- Company Information: Metal Cutting Corporation's 9 centerless grinding machines are customized to hold diameter tolerances as tight as +/- 0.000025" over 12" lengths on difficult-to-work metals as small as 0.004" diameter.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from Floturn, Inc.
CENTERLESS GRINDING. Floturn's state-of-the-art centerless grinding department specializes in aluminum grinding which produces cylinders with 10 micron T.I.R. and surface finishes well below normal grinding practice. Some rolls produced in our centerless grinding facility require assembly of... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Company Information: Floturn offers turnkey solutions to specialized and high volume parts. Their products include fuser rolls, developer sleeves, special assemblies, proprietary diamond turning, centerless grinding, anodizing, and metal forming.
- Materials: Aluminum; Cast Iron; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production
- Certifications / Standards: ISO 9001:2000; ISO 9001:2008
- Company Information: F.B. Manion has been a centerless grinding facility for over 40 years and offers experience and capabilities beyond the scope of our competitors.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro provides precision machining services to automotive, hydraulic equipment, high horsepower engine, aerospace, and medical industries. Capabilities include 3, 4 and 5-axis machining, turning, milling, grinding, honing, drilling, and hard turning. Materials include aluminum alloy, carbon steel, spring steel, tool steel, stainless steel, titanium, and super alloys. Products offered include high pressure connectors, fittings, fuel injector parts, housings, spools, pistons, and sleeves.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from AccuRounds
Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
- Company Information: AccuRounds specializes in the machining of custom cylindrical components, intricate shafts and miniature pins. The superior quality of our parts will improve the performance of your products. We serve customers worldwide and can machine all types of material. State-of-the-art equipment along with the skilled operation of our talented machinists yields unmatched quality and efficiency. JIT and kanban deliveries. Northeast Shingo Prize medalist.
- Materials: Aluminum; Brass; Bronze; Ceramics; Composites; Copper; Glass; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; CMM
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Diameter: Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
from Heraeus Medical Components Division
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003
- Company Information: Contact Heraeus Medical Components Division for your centerless grinding needs. They offer profile, plunge, and through-feed services. Heraeus is a contract manufacturer serving the medical device markets.
- Diameter: Less than 1"