Greater than 48" EDM Machining Services
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Length: 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- EDM Capabilities: Wire EDM
from Metal Cutting Corporation
Our experienced machinists and versatile machines are well- equipped to tackle even the most complex precision turned metal components. From smaller volumes on our Haas mills and lathes to high volumes available from Citizen automatic Swiss-style machining, along with our in-house deburring and... [See More]
- Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- EDM Capabilities: Wire EDM
- Company Information: Metal Cutting Corporation's multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
- Micro Machining: Yes
from WessDel
WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these materials... [See More]
- Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: WessDel excels in the engineering, precision machining and fabrication of complex components and assemblies that meet or exceed the most demanding needs of customers for the Aerospace, National Defense, Semiconductor and Medical industries.
- EDM Capabilities: Wire EDM
from APEX Machine Tool Company
Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]
- Length: Less than 1"; Greater than 48"
- EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
- Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
- Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures