Stainless Steel EDM Machining Services

20 Results
Wire EDM / Laser Machining
from Eagle Stainless Tube & Fabrication, Inc.

WIRE EDM/ Laser Machining. At Eagle Stainless, we ’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex shapes and... [See More]

  • Materials: Nickel / Nickel alloys; Stainless Steel; Titanium
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • EDM Capabilities: Electrode EDM; Wire EDM
APEX Machine Tool Company
from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
  • Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
WessDel
from WessDel

WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these materials... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Beryllium and its Alloys
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: WessDel excels in the engineering, precision machining and fabrication of complex components and assemblies that meet or exceed the most demanding needs of customers for the Aerospace, National Defense, Semiconductor and Medical industries.
  • EDM Capabilities: Wire EDM
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials; Inconel; Hastelloy; Kovar
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
Roberson Tool & Die
from Roberson Tool & Die

Roberson Tool & Die specializes in manufacturing parts to precise specifications using Charmilles Robofil 310 wire EDM which is capable of cutting 15 inches tall and up to 30 º of taper. Our quality work has included parts for the robotics, aerospace, medical and energy markets. By... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • EDM Capabilities: Wire EDM
  • Company Information: At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Wire EDM is ideal for your delicate parts and projects, with ultra precise accuracy up to +/- 0.0001. No tooling is required to produce wire EDM parts, which allows a quick turnaround. Our wire EDM machines are Mitsubishi, running .004 diameter to .012 diameter wire. Wire cut inside radii down to... [See More]

  • Materials: Brass; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
BesTech Tool Corporation
from BesTech Tool Corporation

BesTech designs and builds metal stamping tooling. Our experience includes work in the automotive, motorcycle, ATV, lawn and garden, computer, life and fitness, cookware, and appliance industries. We specialize in progressive and automated transfer tooling. We can assist manufactures in the... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • Certifications / Standards: ISO 9000 T & E Compliant
  • Company Information: BesTech has 24 hr/7 days Wire EDM capabilities. Our largest machine travel is 13"x19", not including multiple setups. Our core business is metal stamping tooling & machining. We can assist you in many other services that may be related to your EDM needs.
  • EDM Capabilities: Wire EDM
CNC Wire EDM Services
from Marshall Manufacturing Company

Marshall Manufacturing Company offers CNC Wire EDM. This service is most often performed as a secondary operation to our CNC Swiss, CNC Turning or CNC Milling machines. Our Wire EDM machines perform a wide range of operations, from executing very fine slotting functions in edges of parts, to eyelits... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; MP35N; L605
  • EDM Capabilities: Wire EDM
  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Length: Less than 1"; 1"-3"; 3"-6"
Electrical Discharge Machining (EDM) Services
from Weiss Industries, Inc.

Weiss Industries is large enough to handle the most challenging medium to high volume jobs in all light & medium gauge metals, yet not so large as to be disinterested in medium to low volume specialty products. We're prepared to provide engineering and development assistance from concept and... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Ultra-hard Materials
  • EDM Capabilities: Electrode EDM; Wire EDM
  • Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
EDM Machining Service
from Peridot Corporation

With 5 submersible, auto-threading Mitsubishi Wire EDM's operation around the clock Peridot has substantial capacity for your prototype and production EDM needs. In house jig and fixture design completes this capability by ensuring that by stacking parts where possible multiple parts can be... [See More]

  • Materials: Aluminum; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
Fotofab
from Fotofab Corp.

[See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
  • EDM Capabilities: Wire EDM
Wire EDM Machiining -- Metal Cutting Corporation
from Metal Cutting Corporation

Our experienced machinists and versatile machines are well- equipped to tackle even the most complex precision turned metal components. From smaller volumes on our Haas mills and lathes to high volumes available from Citizen automatic Swiss-style machining, along with our in-house deburring and... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; All Metals and their Alloys
  • EDM Capabilities: Wire EDM
  • Company Information: Metal Cutting Corporation's multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Maudlin & Son Manufacturing Co., Inc.
from Maudlin Products

By eroding the part's metallic material with sparks and constantly flushing away the chips with water, electrical discharge machining (Wire EDM) can maintain the tightest tolerances and original properties of existing parts. What's more, Maudlin can handle all of your Wire EDM requirements with... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • EDM Capabilities: Wire EDM
  • Company Information: •9 Wire EDM machines •Tightest tolerances in the industry •3-7 day turnaround on Wire EDM •5-axis cutting •Constant flow via local submerged flushing •Pilot-expert to prevent wire breakage •Overhead crane loading •Same-day service on most quotes
  • Specialty Machining: Jigs and Fixtures
Electrical Discharge Machining (EDM) Services
from Pulse Technologies, Inc.

Electrical Discharge Machining. Pulse Technologies offers electrical discharge machining (EDM) for precious metals, titanium and stainless steel, utilizing both wire and RAM machines, as part of our streamlined, multi-operation process. Wire EDM. .002-.012" (0.0500-.305mm) wire diameters. Tolerances... [See More]

  • Materials: Precious Metals; Stainless Steel; Titanium
  • EDM Capabilities: Wire EDM; Small Hole EDM
  • Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
  • Special Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
MicroCut, Inc.
from MicroCut, Inc.

We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment combines... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • Certifications / Standards: FDA Registered; MIL-SPEC
  • Company Information: MicroCut, Inc. is an experienced and proficient wire EDM job shop. Their wire EDM process is a cost-effective alternative to other cutting and tooling processes when producing gears, splines, aerospace parts, fine blanking parts, mold cavities, and more.
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
EDM Maching Services
from MCTD, Inc.

Relying on our extensive machine compliment of conventional mills, lathes, grinders, and drilling equipment, as well as our CNC mills and lathes, there is little our shop is not equipped to handle. Our wire EDM machine and diligent machine improvement plan top off our ability to fabricate in-house... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • EDM Capabilities: Wire EDM
  • Company Information: MCTD is a full service special machine builder. Our expertise is in complete in-house design, build and documentation of automated test stands, production line equipment both PC and PLC controlled with HMI or discrete operator controls.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Materials: Copper; Hardened Metals; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Kovar, Cobalt Chromium, Ultem
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • EDM Capabilities: Electrode EDM; Wire EDM
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • EDM Capabilities: Electrode EDM; Wire EDM
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include machining; forgings; extrusions; castings; plating; painting; powder coating; injection molding; assembly; and much more.
  • Special Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
EDM Machining Services
from South Bend Form Tool Co., Inc.

South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services. Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and... [See More]

  • Materials: Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
  • Certifications / Standards: ISO 9001:2000
  • Company Information: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services
  • EDM Capabilities: Electrode EDM; Wire EDM
Master Metal Engineering (MME)
from Master Metal Engineering (MME)

Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]

  • Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Magnesium; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
  • Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
  • EDM Capabilities: Wire EDM