Less than 1" EDM Machining Services

12 Results
Deep Hole Drilling in Ulta-Hard Materials
from Top Seiko Co., Ltd.

Top Seiko offers Wire EDM and EDM hole drilling services. We machine electrically conductive materials such as Tungsten, Molybdenum, and Metal Ceramic Composite Materials using EDM. [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Top Seiko serves customers inside and outside of Japan. Our customers are in a wide range of indutries such as Aerospace, Semiconductor, Nuclear power, Medical and more.
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
EDM Machining Service
from Peridot Corporation

With 5 submersible, auto-threading Mitsubishi Wire EDM's operation around the clock Peridot has substantial capacity for your prototype and production EDM needs. In house jig and fixture design completes this capability by ensuring that by stacking parts where possible multiple parts can be... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Length: Less than 1"
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
EDM Machining Services
from South Bend Form Tool Co., Inc.

South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services. Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
  • Certifications / Standards: ISO 9001:2000
  • Company Information: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services
  • EDM Capabilities: Electrode EDM; Wire EDM
Leer Technologies
from Leer Technologies

Leer Technologies specializes in micro EDM to meet the growing demand for precision micro holes and micro forms in small and miniature parts. With over 80 years of combined experience their highly skilled staff takes great pride in their EDM expertise. [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
  • Company Information: Leer Technologies specializes in micro EDM to meet the growing demand for precision micro holes and micro forms in small and miniature parts. With over 80 years of combined experience their highly skilled staff takes great pride in their EDM expertise.
  • Micro Machining: Yes
WessDel
from WessDel

WessDel offers the finest precision machining services available today. WessDel is respected for our ability to produce machined components and structures fabricated from all conventional materials as well as beryllium, its alloys and other exotic materials. WessDel machines these materials... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
  • Company Information: WessDel excels in the engineering, precision machining and fabrication of complex components and assemblies that meet or exceed the most demanding needs of customers for the Aerospace, National Defense, Semiconductor and Medical industries.
  • EDM Capabilities: Wire EDM
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • EDM Capabilities: Electrode EDM; Wire EDM
Fotofab
from Fotofab Corp.

[See More]

  • Length: Less than 1"; 1"-3"; 3"-6"
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
  • EDM Capabilities: Wire EDM
Roberson Tool & Die
from Roberson Tool & Die

Roberson Tool & Die specializes in manufacturing parts to precise specifications using Charmilles Robofil 310 wire EDM which is capable of cutting 15 inches tall and up to 30 º of taper. Our quality work has included parts for the robotics, aerospace, medical and energy markets. By... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"
  • EDM Capabilities: Wire EDM
  • Company Information: At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
Wire EDM Machiining -- Metal Cutting Corporation
from Metal Cutting Corporation

Our experienced machinists and versatile machines are well- equipped to tackle even the most complex precision turned metal components. From smaller volumes on our Haas mills and lathes to high volumes available from Citizen automatic Swiss-style machining, along with our in-house deburring and... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • EDM Capabilities: Wire EDM
  • Company Information: Metal Cutting Corporation's multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
  • Micro Machining: Yes
APEX Machine Tool Company
from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]

  • Length: Less than 1"; Greater than 48"
  • EDM Capabilities: Electrode EDM; Wire EDM; Small Hole EDM
  • Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
  • Specialty Machining: Tool & Die Manufacturing; Jigs and Fixtures
CNC Wire EDM Services
from Marshall Manufacturing Company

Marshall Manufacturing Company offers CNC Wire EDM. This service is most often performed as a secondary operation to our CNC Swiss, CNC Turning or CNC Milling machines. Our Wire EDM machines perform a wide range of operations, from executing very fine slotting functions in edges of parts, to eyelits... [See More]

  • Length: Less than 1"; 1"-3"; 3"-6"
  • EDM Capabilities: Wire EDM
  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; MP35N; L605