Northeast US Only Screw Machine Shops

8 Results
Screw Machine Products
from Keystone Electronics Corp.

Machining. For Screw Machine Products, Keystone's automatic machinery and support equipment produce competitively priced precision turnings from .020" to 1.00" diameters, in metallic or non-metallic materials. We specialize in both short and long runs for all industries. Our secondary department is... [See More]

  • Company Information: Keystone has diverse manufacturing base that is available for you for specific, non standard designs. This manufacturing base and our state of the art tooling and engineering staff, is what makes Keystone the market leader in Electronic Hardware and interconnect components.
  • Certifications / Standards: ISO 9001:2015 Certified; RoHS Compliant
  • Additional Services: Design Assistance; Low Volume Production; High Volume Production
Iseli Company
from Iseli Company

[See More]

  • Company Information: Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production; Reverse Engineering; KAN BAN / Inventory Management
  • Materials: Aluminum; Composites; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000
CP Precision, Inc.
from CP Precision, Inc.

Our quality machined components and unparalleled service is what sets us apart from all competitors. CP Precision offers you the best in: Competitive Pricing. Quote Response Time. Engineering Design and Assistance. Low and High Volume Capabilities. All Delivery Requirements. Communication and... [See More]

  • Company Information: C.P. Precision continually provides exceptional products, customer service and is recognized as the bench-mark in high precision swiss screw machining. They serve a wide range of industries, including electronic connectors, aerospace, and many others.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
Specialty Screw Machine Products, Inc.
from Specialty Screw Machine Products, Inc.

Contract manufacturer of swiss-type screw machine parts. Quantities from 1 to 25,000. All machinable metals from 1/2 inch down to 0.0020" diameter. Tolerances of .0005" can be held with confidence. Complete secondary department [See More]

  • Company Information: Specialty Screw Machine Products focuses on the most difficult tight tolerance parts. Our 75 year record of producing these parts to exacting specifications and delivering them on time is second to none.
  • Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; Special Packaging
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Certifications / Standards: ISO 9001:2008
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Company Information: Rable Machine Inc. is a diversified machine shop. From Proto-Type to high production. Capabilities include CNC machining, turning, milling, Swiss turn, screw machines and assembly operations.
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Composites; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium; Kovar®
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
Vallorbs Jewel Company
from Vallorbs Jewel Company

Vallorbs is a full service Swiss Screw Machine Shop. Serving the industry for over 70 years we have enjoyed an enviable reputation for producing precision, award winning, Swiss Screw Machine Products at the most competitive costs. We have the equipment and the experienced technicians to produce... [See More]

  • Company Information: Vallorbs, a VAL-CO Co., is a manufacturer of Precision Swiss Screw machine products and turned parts up to 32mm for more than 70 years. Industry applications include nuclear, agriculture, medical, aircraft, electronics and instrumentation among others.
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Zircalloy
  • Certifications / Standards: MIL-SPEC; Nuclear Spec. 10CFR50 ANSI/ASQ Z1.42008