Horizontal Toggle Clamps

55 Results
Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp -- 34101
from Te-Co, Inc.

Product Information. Holding Pressure: 60 lbs. Handle Moves 80 degrees. Bar Moves 90 degrees. Smallest hold down clamp available. Furnished with Nylon spindle assembly. Base has 11/64" x 17/64" slots for #8 cap screws. Weight (lbs/100 pcs): 10 [See More]

  • Base Orientation: Horizontal
  • Clamping Force: 60
  • Type: Horizontal
  • Mounting Type: Bolted
Pneumatic Toggle Clamp, HD, Vert 6 -- P9-2270
from Vektek, LLC

Heavy Duty Toggle with Horizontal Cylinder [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Vertical
  • Spindle Position: Fixed
Cam Push/Pull Clamp -- CP1005
from Monroe Engineering

Cam operated. Right hand push. Rear mounted. [See More]

  • Base Orientation: Horizontal; Vertical
  • Actuation: Manual
  • Type: Cam Action; Push Clamp
  • Clamping Force: 1101
Air Powered Toggle Push Clamps -- 1500 Series
from Carr Lane Manufacturing Co.

850 Lbs Holding Capacity. FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel. Made in USA. [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal; Push / Pull (Straight Line)
  • Spindle Position: Fixed
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip -- 34025
from Te-Co, Inc.

Product Information. Holding Pressure: 500 lbs. Handle Moves 60 degrees. Bar Moves 100 degrees. U-Bar type is furnished with (2) Flanged Washers (Part No. 34504). Solid bar type is furnished with Bolt Retainer (Part No. 34550). Includes vinyl grip. Base has 9/32" diameter holes for 1/4" cap screws. [See More]

  • Base Orientation: Horizontal
  • Clamping Force: 500
  • Type: Vertical
  • Mounting Type: Bolted
Pneumatic Toggle Clamp, Push, 3 -- P9-5034
from Vektek, LLC

Push Type Toggle Clamp [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Push / Pull (Straight Line)
  • Spindle Position: Fixed
H150 Series Horizontal Clamp -- H150/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06 Neoprene cover. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Air Powered Toggle Push Clamps -- 600 Series
from Carr Lane Manufacturing Co.

100 Lbs Holding Capacity. FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal; Push / Pull (Straight Line)
  • Spindle Position: Fixed
Pneumatic Toggle Clamp, Vertical, 0 -- P9-1710
from Vektek, LLC

Toggle Clamp with Plastic Cylinder [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Vertical
  • Spindle Position: Adjustable
H150 Series Horizontal Clamp -- H150/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS 304 S15 [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Horizontal Handle Series -- Automatically Adjusting
from Carr Lane Manufacturing Co.

Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application... [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
H150 Series Horizontal Clamp -- H150/2C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Fixed
Horizontal Handle Series -- Extra Wide Opening
from Carr Lane Manufacturing Co.

Extra-wide-opening clamp with a handle that locks at a downward angle. Unique up-then-down handle motion opens are a full 185 °. Dual flange bases allow mounting on vertical surfaces as well as horizontal. Choose either a solid arm for fixed spindle location, or an open arm for adjustable... [See More]

  • Base Orientation: Horizontal; Vertical; Dual flange bases
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
H250 Series Horizontal Clamp -- H250/2A
from Monroe Engineering

Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. R/08 spindle retainer. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: User Defined
Horizontal Handle Series -- Low Arm TC Design
from Carr Lane Manufacturing Co.

Classic-design horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90 ° while handle moves 90 °. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
H250 Series Horizontal Clamp -- H250/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Horizontal Handle Series -- Standard HTC Design
from Carr Lane Manufacturing Co.

Strong-yet-compact horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90 ° while handle moves 65 °. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
H350 Series Horizontal Clamp -- H350/2A
from Monroe Engineering

Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 770 lbs. Weight: 1lb 11oz. Supplied complete with: MB1080 Setscrew & nuts. R/10 spindle retainer. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: User Defined
Latch Action Series -- Adjustable Hook
from Carr Lane Manufacturing Co.

Latch clamp with a versatile hook for grasping a rod or rim. Clamp latches horizontally, vertically, or at any angle in between. 6-1/8" drawing movement. Threaded hook allows an 3/4" adjustment range. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Latch Type Clamps (Pull Clamps)
  • Spindle Position: Adjustable
H350 Series Horizontal Clamp -- H350/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 770 lbs. Weight: 1lb 1oz. Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Latch Action Series -- Adjustable U Bolt
from Carr Lane Manufacturing Co.

Versatile latch clamp with a threaded U bolt for adjustability. Large, comfortable handle grip. 2-1/2" drawing movement. Threaded U bolt allows a 15/16" adjustment range. Supplied with matching latch plate. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Latch Type Clamps (Pull Clamps)
  • Spindle Position: Adjustable
H450 Series Horizontal Clamp -- H450/2A
from Monroe Engineering

Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. R/12 spindle retainer. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: User Defined
Latch Action Series -- Fixed Length
from Carr Lane Manufacturing Co.

Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Latch Type Clamps (Pull Clamps)
  • Spindle Position: Fixed
H450 Series Horizontal Clamp -- H450/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Latch Action Series -- Right Angle Adjustable U Bolt
from Carr Lane Manufacturing Co.

Versatile latch clamp with a threaded U bolt for adjustability. Pulling direction is perpendicular to the base. Large, comfortable handle grip. 2-1/16" drawing movement. Threaded U bolt allows an 11/16" adjustment range. Supplied with matching latch plate. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Latch Type Clamps (Pull Clamps)
  • Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 110 lbs. Weight: 1-3/32 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Push/Pull Plunger Type Series -- Horizontal Handle
from Carr Lane Manufacturing Co.

Reverse-action plunger clamp. Plunger advances and locks by moving the handle backward into horizontal position, for extra clearance above the clamp. Locks in extended position only. 1-3/16" plunger travel. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Push / Pull (Straight Line)
  • Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2BL
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Left hand flanged. Nominal Holding Force: 110 lbs. Weight: 3/4 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Push/Pull Plunger Type Series -- PC Design
from Carr Lane Manufacturing Co.

Durable plunger clamp with a nodular iron base. Locks in extended or retracted position. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Push / Pull (Straight Line)
  • Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2BR
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Right hand flanged. Nominal Holding Force: 110 lbs. Weight: 3/4 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Push/Pull Plunger Type Series -- Standard SPC Design
from Carr Lane Manufacturing Co.

Compact heavy-duty plunger clamp with an extremely low profile. Rugged forged steel base. Locks in extended or retracted position. 2" plunger travel. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Push / Pull (Straight Line)
  • Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 110 lbs. Weight: 1 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS 304 S15 [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Push/Pull Plunger Type Series -- Threaded Body
from Carr Lane Manufacturing Co.

Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. Rotate clamp to position handle anywhere within 360 °. Standard tapped-plunger version locks in... [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Push / Pull (Straight Line)
  • Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2C
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 110 lbs. Weight: 1 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Fixed
Toggle Edge Clamps
from Carr Lane Manufacturing Co.

Unique toggle clamp that applies force forward and downward at the same time. Automatically adjusts for different workpiece sizes. Clamps with the same, repeatable force anywhere within its 9/32" automatic-adjustment range. Hardened clamping nose grips workpiece firmly to apply downthrust force. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Edge
  • Spindle Position: Adjustable
H700 Series Horizontal Clamp -- H700
from Monroe Engineering

Arm: The spindle position is adjustable along arm. Base: Flanged. Nominal Holding Force: 1542 lbs. Weight: 2lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. FW12/23Flanged washers. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Toggle Hold Down Clamps -- 1000 Series
from Carr Lane Manufacturing Co.

500 Lbs Holding Capacity. FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal
  • Spindle Position: Fixed
H75 Series Horizontal Clamp -- H75/2B
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05 Neoprene cover. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Toggle Hold Down Clamps -- 2000 Series
from Carr Lane Manufacturing Co.

1000 Lbs Holding Capacity. FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal
  • Spindle Position: Fixed
H75 Series Horizontal Clamp -- H75/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Neoprene cover. Material: BS 304 S15 [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Adjustable
Toggle Hold Down Clamps -- 3000 Series
from Carr Lane Manufacturing Co.

5000 Lbs Holding Capacity. FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal
  • Spindle Position: Fixed
H75 Series Horizontal Clamp -- H75/2C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal
  • Spindle Position: Fixed
Toggle Hold Down Clamps -- 500 Series
from Carr Lane Manufacturing Co.

200 Lbs Holding Capacity. FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure... [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Horizontal
  • Spindle Position: Fixed
Hook Clamp -- LH200
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. [See More]

  • Base Orientation: Horizontal; Vertical
  • Actuation: Manual
  • Type: Hook
  • Clamping Force: 441
Wide Opening Vertical Handle Series -- 150 Series
from Carr Lane Manufacturing Co.

100 Lbs Holding Capacity. FEATURES: Smallest wide-opening hold-down toggle clamp available. Open arm provides adjustable spindle location. Arm opens 100 ° while handle moves 56 °. Made in USA. MODELS AVAILABLE (STEEL): CL-150-VTC. Open Arm, Flanged Base. CL-151-VTC. Open Arm, Straight Base. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
Hook Clamp -- LH200SS
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Base Orientation: Horizontal; Vertical
  • Actuation: Manual
  • Type: Hook
  • Clamping Force: 441
Wide Opening Vertical Handle Series -- 250 Series
from Carr Lane Manufacturing Co.

200 Lbs Holding Capacity. FEATURES: Small-yet-powerful clamp available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 117 ° while handle moves 69 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available... [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
Hook Clamp -- LH400
from Monroe Engineering

Nominal Holding Force: 881 lbs. Weight: 9 oz. Supplied complete with: Latch bracket as shown. [See More]

  • Base Orientation: Horizontal; Vertical
  • Actuation: Manual
  • Type: Hook
  • Clamping Force: 881
Wide Opening Vertical Handle Series -- 350 Series
from Carr Lane Manufacturing Co.

500 Lbs Holding Capacity. FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100 ° while handle moves 69 °. Made in USA. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
Horizontal Latch Clamp -- LU200H
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual
  • Type: Horizontal; Latch Type Clamps (Pull Clamps)
  • Clamping Force: 441
Wide Opening Vertical Handle Series -- 550 Series
from Carr Lane Manufacturing Co.

750 Lbs Holding Capacity. FEATURES: Large wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 106 ° while handle moves 58 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available... [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
Pneumatic Push-Pull Clamp -- P600X
from Monroe Engineering

The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting. [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Push / Pull (Straight Line)
  • Clamping Force: 1320
Wide Opening Vertical Handle Series -- 750 Series
from Carr Lane Manufacturing Co.

1000 Lbs Holding Capacity. FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120 ° while handle moves 67 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp... [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)
Pneumatic Vertical Clamp -- V75X
from Monroe Engineering

Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]

  • Base Orientation: Horizontal
  • Actuation: Pneumatic
  • Type: Vertical
  • Spindle Position: Adjustable
Wide Opening Vertical Handle Series -- 950 Series
from Carr Lane Manufacturing Co.

1200 Lbs Holding Capacity. FEATURES: Largest wide-opening clamp available. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 140 ° while handle moves 70 °. Made in USA. MODELS AVAILABLE (STEEL): CL-950-VTC. Solid Arm, Flanged Base. [See More]

  • Base Orientation: Horizontal
  • Actuation: Manual; Pneumatic (optional feature)
  • Type: Vertical
  • Spindle Position: Adjustable (optional feature); Fixed (optional feature)