Fixed Toggle Clamps

40 Results
Air Powered Toggle Push Clamps -- 1500 Series
from Carr Lane Manufacturing Co.

850 Lbs Holding Capacity. FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel. Made in USA. [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal; Push / Pull (Straight Line)
  • Clamping Force: 850
Pneumatic Toggle Clamp, HD, Vert 6 -- P9-2270
from Vektek, LLC

Heavy Duty Toggle with Horizontal Cylinder [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Vertical
  • Clamping Force: 225 to 4047
H150 Series Horizontal Clamp -- H150/1C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Horizontal
  • Clamping Force: 330
Air Powered Toggle Push Clamps -- 600 Series
from Carr Lane Manufacturing Co.

100 Lbs Holding Capacity. FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal; Push / Pull (Straight Line)
  • Clamping Force: 100
Pneumatic Toggle Clamp, Push, 3 -- P9-5034
from Vektek, LLC

Push Type Toggle Clamp [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Push / Pull (Straight Line)
  • Clamping Force: 169 to 900
H150 Series Horizontal Clamp -- H150/2C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Horizontal
  • Clamping Force: 330
Forged Toggle Pliers -- 150 Series
from Carr Lane Manufacturing Co.

350 Lbs Holding Capacity. FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL. Hex-Head Spindle. ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA. MATERIAL: Handles and jaws > Forged steel,... [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 350
H50 Series Horizontal Clamp -- H50/2C
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 110 lbs. Weight: 1 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Horizontal
  • Clamping Force: 110
Forged Toggle Pliers -- 250 Series
from Carr Lane Manufacturing Co.

700 Lbs Holding Capacity. FEATURES: Heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 1-3/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-254-PL. Swivel-Foot Spindle. CL-250-PL. Hex-Head Spindle. CL-252-PL. Flat-Cushion Spindle. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 700
H75 Series Horizontal Clamp -- H75/1C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Horizontal
  • Clamping Force: 165
Forged Toggle Pliers -- 270 Series
from Carr Lane Manufacturing Co.

700 Lbs Holding Capacity. FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-270-PL Hex-Head Spindle. ACCESSORIES: Supplied with... [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 700
H75 Series Horizontal Clamp -- H75/2C
from Monroe Engineering

Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Horizontal
  • Clamping Force: 165
Forged Toggle Pliers -- 450 Series
from Carr Lane Manufacturing Co.

700 Lbs Holding Capacity. FEATURES: Wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 3" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-454-PL. Swivel-Foot and Hex-Head Spindles. CL-450-PL. Hex-Head Spindle. CL-452-PL. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 700
Pull-Back Clamp
from Monroe Engineering

This clamp is unique in having an action similar to a wide-opening locking plier, but having a flanged body which can be fastened to the fixture or mold against which the work-piece or mold half is to be clamped. A comfortable, cushioned PVC handle grip is fitted. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pull Back
  • Clamping Force: 793
Forged Toggle Pliers -- 50 Series
from Carr Lane Manufacturing Co.

200 Lbs Holding Capacity. FEATURES: Tiny-yet-powerful toggle pliers made of forged steel. 1" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-50-PL. Vinyl-Dipped Hex-Head Spindle. CL-50-PL-2. Vinyl-Dipped Hex-Head Spindle and Bottom Cushion. CL-50-PL-3. Dual Vinyl-Dipped Hex-Head Spindles. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 200
V100 Series Vertical Clamp -- V100/3C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 220
Forged Toggle Pliers -- 550 Series
from Carr Lane Manufacturing Co.

700 Lbs Holding Capacity. FEATURES: Extra-wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 4-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-550-PL. Dual Hex-Head Spindles. ACCESSORIES: CL-550-PL supplied with two... [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 700
V150 Series Vertical Clamp -- V150/1C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 330
Latch Action Series -- Fixed Length
from Carr Lane Manufacturing Co.

Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Latch Type Clamps (Pull Clamps)
  • Clamping Force: 375 to 1200
V150 Series Vertical Clamp -- V150/2C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 330
Toggle Hold Down Clamps -- 1000 Series
from Carr Lane Manufacturing Co.

500 Lbs Holding Capacity. FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal
  • Clamping Force: 500
V200 Series Vertical Clamp -- V200/2C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 441
Toggle Hold Down Clamps -- 2000 Series
from Carr Lane Manufacturing Co.

1000 Lbs Holding Capacity. FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal
  • Clamping Force: 1000
V200 Series Vertical Clamp -- V200/3C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 441
Toggle Hold Down Clamps -- 3000 Series
from Carr Lane Manufacturing Co.

5000 Lbs Holding Capacity. FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal
  • Clamping Force: 5000
V250 Series Vertical Clamp -- V250/1C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 551
Toggle Hold Down Clamps -- 500 Series
from Carr Lane Manufacturing Co.

200 Lbs Holding Capacity. FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure... [See More]

  • Spindle Position: Fixed
  • Actuation: Pneumatic
  • Type: Horizontal
  • Clamping Force: 200
V250 Series Vertical Clamp -- V250/2C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 551
Toggle Pliers Series -- Permanently Attached
from Carr Lane Manufacturing Co.

Handy weld-on or bolt-on stainless steel clamp for holding down lids, covers, etc. Clamping jaw opens a full 90 º for extra clearance, while handle moves 50 º. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 800
V300 Series Vertical Clamp -- V300/1C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 660
Toggle Pliers Series -- Toggle Bar Clamps
from Carr Lane Manufacturing Co.

Multi-purpose bar clamp with forged steel clamping jaw. Order with optional lower jaw, or attach bar by welding. Jaw opens 84 º while handle moves 60 º. Quick-release lever for easy opening. [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Pliers
  • Clamping Force: 700
V300 Series Vertical Clamp -- V300/2C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 660
Vertical Handle Series -- High Arm Heavy Duty
from Carr Lane Manufacturing Co.

Heavy-duty clamp with a machined steel handle and clamping arm. Easy-opening clamp with extra arm height. Hardened bushings at all pivot points. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83 ° while handle moves 83 ° (ideal when wide opening is not... [See More]

  • Spindle Position: Adjustable (optional feature); Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 1500 to 5000
V300 Series Vertical Clamp -- V300/3C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 660
Vertical Handle Series -- Low Arm Heavy Duty
from Carr Lane Manufacturing Co.

Heavy-duty clamp with a machined steel handle and clamping arm. Easy-opening clamp with extra arm reach, extending farther than any other clamp its size. Hardened bushings at all pivot points. Solid arm can be tapped to accept a spindle, or otherwise modified. Arm opens 83 ° while handle moves... [See More]

  • Spindle Position: Adjustable (optional feature); Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 1500 to 5000
V350 Series Vertical Clamp -- V350/1C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 772
Vertical Handle Series -- Vertical Handle Cam Clamps
from Carr Lane Manufacturing Co.

Wide-opening clamp that locks by cam action rather than toggle action. Smooth spiral cam locks securely anywhere within a 3/16" clamping range. Rugged cast steel components. Solid arm can be tapped to accept a spindle, or otherwise modified. [See More]

  • Spindle Position: Adjustable (optional feature); Fixed
  • Actuation: Manual
  • Type: Cam Action; Vertical
  • Clamping Force: 1000
V350 Series Vertical Clamp -- V350/2C
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 772
Vertical Handle Series -- Wide Opening Angle Arm
from Carr Lane Manufacturing Co.

Large clamp with an angled arm for increased clearance underneath the arm. Also useful for applying clamping force at an angle. Solid arm provides fixed spindle location using a weld-on bolt retainer. Arm opens 126 ° while handle moves 76 °. Straight-base version includes a weld-on base... [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Vertical
  • Clamping Force: 750 to 1000
Vertical Cam Clamp -- CV75
from Monroe Engineering

Cushioned PVC handle grip [See More]

  • Spindle Position: Fixed
  • Actuation: Manual
  • Type: Cam Action; Vertical
  • Clamping Force: 165