Hook Toggle Clamps

11 Results
1,000 LB CAP Pulling Action Latch Toggle Clamps with J Hook -- 70040
from Jergens, Inc.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]

  • Type: Hook; Latch Type Clamps (Pull Clamps)
  • Body Material: Steel; Low Carbon Steel, Zinc Plated
  • Clamping Force: 1
375 LB CAP Pulling Action Latch Toggle Clamps with Compact Flanged Base & J Hook -- 70038
from Jergens, Inc.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]

  • Type: Hook; Latch Type Clamps (Pull Clamps)
  • Body Material: Steel; Low Carbon Steel, Zinc Plated
  • Clamping Force: 0.3754
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook -- 70037
from Jergens, Inc.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]

  • Type: Hook; Latch Type Clamps (Pull Clamps)
  • Body Material: Steel; Low Carbon Steel, Zinc Plated
  • Clamping Force: 0.3754
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook -- 70169
from Jergens, Inc.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]

  • Type: Hook; Latch Type Clamps (Pull Clamps)
  • Body Material: Steel; Low Carbon Steel, Zinc Plated
  • Clamping Force: 0.4496
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook -- 70039
from Jergens, Inc.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]

  • Type: Hook; Latch Type Clamps (Pull Clamps)
  • Body Material: Steel; Low Carbon Steel, Zinc Plated
  • Clamping Force: 0.7508
Hook Clamp -- LH200
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. [See More]

  • Type: Hook
  • Clamping Force: 441
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical
Hook Clamp -- LH200SS
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Type: Hook
  • Clamping Force: 441
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical
Hook Clamp -- LH400
from Monroe Engineering

Nominal Holding Force: 881 lbs. Weight: 9 oz. Supplied complete with: Latch bracket as shown. [See More]

  • Type: Hook
  • Clamping Force: 881
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical
Hook Clamp -- LH400SS
from Monroe Engineering

Nominal Holding Force: 881 lbs. Weight: 9 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Type: Hook
  • Clamping Force: 881
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical
Hook Clamp -- LH700
from Monroe Engineering

Nominal Holding Force: 1542 lbs. Weight: 2.2 lbs. Supplied complete with: Latch bracket as shown. [See More]

  • Type: Hook
  • Clamping Force: 1542
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical
Hook Clamp -- LH700SS
from Monroe Engineering

Nominal Holding Force: 1542 lbs. Weight: 2.2 lbs. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Type: Hook
  • Clamping Force: 1542
  • Actuation: Manual
  • Base Orientation: Horizontal; Vertical