1/2-Flange Toggle Clamps
2 Results
H50 Series Horizontal Clamp -- H50/2BL
from Monroe Engineering
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Left hand flanged. Nominal Holding Force: 110 lbs. Weight: 3/4 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]
- Mounting Type: 1/2-Flange
- Actuation: Manual
- Type: Horizontal
- Spindle Position: Adjustable
H50 Series Horizontal Clamp -- H50/2BR
from Monroe Engineering
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Right hand flanged. Nominal Holding Force: 110 lbs. Weight: 3/4 oz. Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. [See More]
- Mounting Type: 1/2-Flange
- Actuation: Manual
- Type: Horizontal
- Spindle Position: Adjustable