Pull Back Toggle Clamps
2 Results
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs. -- 34405
from Te-Co, Inc.
from Te-Co, Inc.
Product Information. Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250 [See More]
- Type: Pull Back
- Clamping Force: 1000
Pull-Back Clamp
from Monroe Engineering
from Monroe Engineering
This clamp is unique in having an action similar to a wide-opening locking plier, but having a flanged body which can be fastened to the fixture or mold against which the work-piece or mold half is to be clamped. A comfortable, cushioned PVC handle grip is fitted. [See More]
- Type: Pull Back
- Spindle Position: Fixed
- Actuation: Manual
- Clamping Force: 793