Drying / Dehydration Absorbents and Adsorbents
from DME Company
Molecular sieve type 13X has a 12% higher water capacity and a larger pore size. This larger pore allows the water to adsorb faster than the 4A and will adsorb larger molecules as well. Depending on the quantity and type of molecules present, these could react on the surface of the 13X during... [See More]
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Type: Adsorbent; Desiccant
- Material Type: Molecular Sieve
from Composition Materials Co., Inc.
Corn Cob Blasting Media & Corn Cob Grit are used in blasting, tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations. Corn Cob is very effective for blasting wood, aluminum, fiberglass, buildings, boats, and excellent for log cabin restoration. Corn Cob is also... [See More]
- Application: Drying / Dehydration
- Absorbate: Water / Moisture
- Type: Absorbent
- Material Type: Polymer
from DME Company
We carry both 13X and 4A Molecular Sieve Desiccants in stock. Due to the particular designs of the resin dryers used in the industry, it is important that the correct sieve is used with the dryer that it was designed for. Unfortunately, we cannot recommend a desiccant based on either the type of... [See More]
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Type: Adsorbent; Desiccant
- Material Type: Molecular Sieve