Specialty / Other Absorbents and Adsorbents

8 Results
PIG® Corncob Loose Absorbent -- PLP216
from New Pig Corporation

Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 12.5 gal. 1 bag. Fine granular loose absorbent gets everywhere the spill goes including cracks, corners, and porous surfaces and is easy to sweep up. Unique blend of select corn cob effectively absorbs four times its weight in... [See More]

  • Material Type: Corncob
  • Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
  • Type: Absorbent
  • Application: General Absorbent
PIG® Dri Loose Absorbent -- PLP213-1
from New Pig Corporation

Absorbs Oils; Coolants; Solvents; Water; Universal Absorbs up to 5 gal. 1 bag. This silica-free loose absorbent combines the heavier consistency of clay with high absorbency to pull industrial liquids from your floor. Also great for outdoor use because it doesn't blow around. Unlike clay, which is... [See More]

  • Material Type: Cellulose fiber, Kaolin clay, Calcium carbonate Intentionally added ingredients: Fragrance – Sodium sulfate, Diethyl Pthalate, Estragole
  • Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
  • Type: Absorbent
  • Application: General Absorbent
PIG® Dri Loose Absorbent -- PLP213-50
from New Pig Corporation

Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 5 gal. 50 bags per pallet. This silica-free loose absorbent combines the heavier consistency of clay with high absorbency to pull industrial liquids from your floor. Also great for outdoor use because it doesn't blow around. [See More]

  • Material Type: Cellulose fiber, Kaolin clay, Calcium carbonate Intentionally added ingredients: Fragrance – Sodium sulfate, Diethyl Pthalate, Estragole
  • Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
  • Type: Absorbent
  • Application: General Absorbent
ADSORBSIA™ Titanium-Based Adsorbant Media -- As600
from Dupont Water Solutions

ADSORBSIA ™ As600 Titanium-Based Media is an adsorbent that is selective for oxyanions such as arsenate, chromate, and selenite. The inherently high adsorptive capacity of this titanium oxide based technology has been formulated into an easy-to-use, mechanically-stable granulation suitable for... [See More]

  • Material Type: Titanium Oxide
  • Absorbate: Arsenic, Lead and other Heavy Metals
  • Type: Adsorbent
  • Application: Remediation / Decontamination
CELLULOSE, AVICEL® MICROCRYSTALLINE
from GFS Chemicals, Inc.

ITEM#:2896. CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR. Descriptions: Adsorbent for low pressure column chromatography. Specification. TEST. 1. Particle size median 45-55 um. 2. pH 5.5 - 7. 3. Incandescent Residue 0.1%. 4. Water content 5%. Properties. No properties. [See More]

  • Material Type: CELLULOSE, AVICEL® MICROCRYSTALLINE
  • Type: Adsorbent
High Performance Absorbents -- MaxSorb®
from MaxFlo® an Agrilectric Research Brand

MaxSorb Absorbents are designed with the customer in mind. MaxSorb absorbents are designed and engineered for the customer who is looking for a rapid absorption of liquids with a "Green", renewable, sustainable product, capable of quick absorption of both low and high viscosity liquids. This powder... [See More]

  • Material Type: Rice Hull Ash
  • Absorbate: Oil; Water / Moisture
  • Type: Absorbent
  • Application: Remediation / Decontamination; Spills
Humidity Sponge™ Regenerable/Indicator -- Model 3150
from Traceable® Products

Humidity Sponge ™ Regenerable/Indicator Complete Description. Humidity Sponges ™ meet all drying requirements. The latest in drying technology turns any container into a desiccator. Indicator bag particles show when moisture capacity has been reached. Nontoxic and ideal for clean rooms. [See More]

  • Material Type: Sodium Calcium Aluminosilicate Hydrate
  • Absorbate: Water / Moisture
  • Type: Desiccant
  • Application: Electronics; Moisture Control; Pharmaceutical; Sanitary / Food Grade
Absorbent Pillows
from DME Company

Common machinery leaks and oil spills cause floors to become unappealing and dangerous. These products are designed for quick and economical cleanup of all non-aggressive liquid leaks and spills. Constructed primarily of cellulose fibers, this maintenance sorbent is also biodegradable. The easy-to... [See More]

  • Material Type: Cellulose Fiber
  • Absorbate: Oil
  • Type: Absorbent
  • Application: Spills