Silica Gel / Silicon Dioxide Absorbents and Adsorbents

7 Results
1 1/16" x 2 3/4" - Silica Gel Packets -- DES143
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant
ASCARITE II®, 20-30 MESH CO2 ABSORBENT
from GFS Chemicals, Inc.

ITEM#:2656. CAS#:81133-20-2. F.W.: NFPA#: Specific Gravity: DOT:8/II. Descriptions: Sodium hydroxide coated silica. Specification. TEST. Properties. No properties. [See More]

  • Material Type: Silica or fused silica
1 1/16" x 2 3/4" - Silica Gel Packets -- DES144
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant
1 1/2" x 3 1/4" - Silica Gel Packets -- DES145
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant
5/8" x 1 9/32" - Silica Gel Packets -- DES140
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant
7/8" x 1 1/2" - Silica Gel Packets -- DES141
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant
7/8" x 2 1/8" - Silica Gel Packets -- DES142
from TransPak

A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]

  • Material Type: Silica or fused silica
  • Type: Desiccant