Reactivating Absorbents and Adsorbents
from DME Company
Molecular sieve type 13X has a 12% higher water capacity and a larger pore size. This larger pore allows the water to adsorb faster than the 4A and will adsorb larger molecules as well. Depending on the quantity and type of molecules present, these could react on the surface of the 13X during... [See More]
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Material Type: Molecular Sieve
from Traceable® Products
Humidity Sponge ™ Regenerable/Indicator Complete Description. Humidity Sponges ™ meet all drying requirements. The latest in drying technology turns any container into a desiccator. Indicator bag particles show when moisture capacity has been reached. Nontoxic and ideal for clean rooms. [See More]
- Type: Desiccant
- Application: Electronics; Moisture Control; Pharmaceutical; Sanitary / Food Grade
- Absorbate: Water / Moisture
- Absorption: 16
from DME Company
We carry both 13X and 4A Molecular Sieve Desiccants in stock. Due to the particular designs of the resin dryers used in the industry, it is important that the correct sieve is used with the dryer that it was designed for. Unfortunately, we cannot recommend a desiccant based on either the type of... [See More]
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Material Type: Molecular Sieve