Bulk / Raw Material Absorbents and Adsorbents
from H2O Control Products, Inc.
MAC Industrial Gel 10 oz. Caulking Tube [See More]
- Form: Bulk / Raw Material
- Absorbate: Water / Moisture
- Type: Absorbent
- Application: Moisture Control
from MaxFlo® an Agrilectric Research Brand
MaxSorb Absorbents are designed with the customer in mind. MaxSorb absorbents are designed and engineered for the customer who is looking for a rapid absorption of liquids with a "Green", renewable, sustainable product, capable of quick absorption of both low and high viscosity liquids. This powder... [See More]
- Form: Bulk / Raw Material; Pouch / Sack
- Absorbate: Oil; Water / Moisture
- Type: Absorbent
- Application: Remediation / Decontamination; Spills
from Dupont Water Solutions
ADSORBSIA ™ As600 Titanium-Based Media is an adsorbent that is selective for oxyanions such as arsenate, chromate, and selenite. The inherently high adsorptive capacity of this titanium oxide based technology has been formulated into an easy-to-use, mechanically-stable granulation suitable for... [See More]
- Form: Bulk / Raw Material
- Absorbate: Arsenic, Lead and other Heavy Metals
- Type: Adsorbent
- Application: Remediation / Decontamination
from DME Company
Molecular sieve type 13X has a 12% higher water capacity and a larger pore size. This larger pore allows the water to adsorb faster than the 4A and will adsorb larger molecules as well. Depending on the quantity and type of molecules present, these could react on the surface of the 13X during... [See More]
- Form: Bulk / Raw Material
- Absorbate: Water / Moisture; Vapor / Gas
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control
from Fortrans Inc.
Sludge Set ™. Fast, New Drying Agent for Water-Based Sludges & Slurries. Even normal dredging operations create sludge and slurry. As it can contain hazardous or noxious materials, sludge and slurry must be cleaned and disposed of properly, and proper disposal requires sludge to be solidified... [See More]
- Form: Bulk / Raw Material
- Absorbate: Water / Moisture
- Type: Absorbent
- Application: Dewatering; Sludges & Slurries
from DME Company
We carry both 13X and 4A Molecular Sieve Desiccants in stock. Due to the particular designs of the resin dryers used in the industry, it is important that the correct sieve is used with the dryer that it was designed for. Unfortunately, we cannot recommend a desiccant based on either the type of... [See More]
- Form: Bulk / Raw Material
- Absorbate: Water / Moisture; Vapor / Gas
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control