Military / Defense RF Modules

9 Results
2 - 18 GHz 10 Watt Transmit/Receive Module -- QPF0219
from Qorvo

QPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl is 19 dB. The receiver... [See More]

  • Applications:
  • Operating Frequency: 2000 to 18000
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; QFN
2.5 - 4 GHz S-Band Receive VGA Module -- QPM2101
from Qorvo

The QPM2101 is a GaAs multi chip module (MCM) designed for S-Band radar applications within the 2.5-4.0 GHz range. The device consists of a T/R switch, a transmit path which is a low loss pass through, and a receive path consisting of a low-noise amplifier, a digital attenuator and a driver... [See More]

  • Applications:
  • Package Type: OVN QFN
  • Operating Frequency: 2500 to 4000
  • Features: RoHS
8 - 12 GHz 10 Watt Transmit / Receive Module -- QPF5010
from Qorvo

QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant. [See More]

  • Applications:
  • Operating Frequency: 8000 to 12000
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; Overmold SMT
8 - 12 GHz 12 Watt Transmit/Receive Module -- QPF5001
from Qorvo

QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS... [See More]

  • Applications:
  • Operating Frequency: 8000 to 12000
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; Overmold SMT
8 - 12 GHz 5 Watt Transmit / Receive Module -- QPF5005
from Qorvo

QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant. [See More]

  • Applications:
  • Operating Frequency: 8000 to 12000
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; Overmold SMT
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module -- QPM5811
from Qorvo

The QPM5811 is a GaAs MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 – 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 26 dB gain with low noise figure of 2.0 dB. The transmit path offers a... [See More]

  • Applications:
  • Operating Frequency: 8500 to 10500
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; QFN
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module -- QPF5002
from Qorvo

QPF5002 is a multi-die front-end module (FEM) designed for 8.5 - 10.5 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 2 W saturated, receiver noise figure is 2.1 dB. Lead free and RoHS compliant. [See More]

  • Applications:
  • Operating Frequency: 8500 to 10500
  • Device Type: Rec-Trans
  • Package Type: Surface Mount; Overmold SMT
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module -- AWMF-0106
from Qorvo

Qorvo's AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The IC features high Tx output power for HPA drive, Tx output power detection, active bias of the power amplifier stages, and active self-bias of the low... [See More]

  • Applications:
  • Package Type: Surface Mount; QFN
  • Operating Frequency: 8500 to 10550
  • Features: RoHS
RF Power Amplifier Module -- KMA1040
from AR Modular RF

The Model KMA1040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]

  • Applications: Military / Defense; OEM Applications
  • Operating Frequency: 0.2000 to 50
  • Device Type: Rec-Trans
  • RF Connectors: Type N