Radar Systems RF Modules

2 Results
2.5 - 4 GHz S-Band Receive VGA Module -- QPM2101
from Qorvo

The QPM2101 is a GaAs multi chip module (MCM) designed for S-Band radar applications within the 2.5-4.0 GHz range. The device consists of a T/R switch, a transmit path which is a low loss pass through, and a receive path consisting of a low-noise amplifier, a digital attenuator and a driver... [See More]

  • Applications:
  • Package Type: OVN QFN
  • Operating Frequency: 2500 to 4000
  • Features: RoHS
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module -- AWMF-0106
from Qorvo

Qorvo's AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The IC features high Tx output power for HPA drive, Tx output power detection, active bias of the power amplifier stages, and active self-bias of the low... [See More]

  • Applications:
  • Package Type: Surface Mount; QFN
  • Operating Frequency: 8500 to 10550
  • Features: RoHS