Impellers, Fans / Props Balancing Machines and Systems

1 Result
Balancing Machine -- EI-1000
from Erbessd Instruments

Features. EI-1000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed with an inverter. Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports... [See More]

  • Application: Impellers, Fans, Props; Parts or Sub-components; Rollers, Motors, Propellers, Mills, Fans
  • Test Modes: Dynamic (Two-Plane); Vibration
  • Configuration: Horizontal; Rotating
  • Part / Rotor: 1800