PCB Solder Power Entry Modules
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Operating Temperature: -25 to 70
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB, rear-side. 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version. V-Lock notch standard. PCB terminals. Characteristics. Ultra-compact design. All single elements are already wired. For added... [See More]
- Termination Types: PCB; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB rear-side. 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version. For PCB mounting. Characteristics. Ultra-compact design. All single elements are already wired. Line switch... [See More]
- Termination Types: PCB; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or... [See More]
- Termination Types: PCB; Solder Cup; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Termination Types: PCB
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This... [See More]
- Termination Types: PCB
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P