Wire Wrap Power Entry Modules
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Compact IEC C14 Appliance Inlet with Filter. Appliance Inlet Protection class I. Line filter in standard and medical version. Screw-on or snap-in mounting. Flexible wire. Unique Selling Proposition. Ultra compact IEC C14 inlet filter. Optimal high frequency mains input filtering. Fully... [See More]
- Termination Types: Wrap
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch... [See More]
- Termination Types: Wrap; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Solder / quick connect / wires (stranded). Unique Selling Proposition. Attractive flat front design. Highly... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Solder / quick connect / wires (stranded). Unique Selling Proposition. For higher temperatures. Attractive flat front design. Highly resistant since fully... [See More]
- Termination Types: Solder Cup; Wrap; Quick Connect
- Voltage Rating: 250
- Configuration: IEC
- Current Rating: 5.00E-4