Illuminated Power Entry Modules
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Circuit Breaker; Integral Switch; Filtered
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Type / Features: Illuminated; Dust Proof; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB/Panel backside with screws M3. 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole. For PCB mounting. Characteristics. Ultra-compact design. All single elements are already wired. Unwired versions available on request. Line switch... [See More]
- Type / Features: Illuminated; Dust Proof
- Termination Types: PCB; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole. Quick connect terminals 4.8 x 0.8 mm. Characteristics. All single elements are already wired. Unwired versions available on request. [See More]
- Type / Features: Illuminated; Dust Proof
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. NEW with 180 ° rotated switch, especially for medical devices. Quick connect terminals 4.8 x 0.8 mm. Unique Selling... [See More]
- Type / Features: Illuminated; Dust Proof; Fuse Protected
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB/Panel backside with screws M3. 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This... [See More]
- Type / Features: Illuminated; Dust Proof; Fuse Protected
- Termination Types: PCB; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Unwired. Switch non-illuminated or illuminated. Suitable for use in equipment according to IEC/UL 62368-1. [See More]
- Type / Features: Illuminated; Dust Proof; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Unwired versions available... [See More]
- Type / Features: Illuminated; Dust Proof; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Type / Features: Illuminated; Dust Proof; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Unwired versions available on request. [See More]
- Type / Features: Illuminated; Dust Proof
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Circuit Breaker; Integral Switch
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Circuit Breaker; Integral Switch
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Solder Cup
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Fuse Protected; Integral Switch
- Termination Types: Quick Connect - 0.189"/0.250"
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.189" (4.8mm)
- Configuration: IEC; Other
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C20 PNL [See More]
- Type / Features: Illuminated; Integral Switch
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 250