UL Listing Mark Power Entry Modules
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from Allen-Bradley / Rockwell Automation
PF520 Series Power Module: 240V, 1ph, 0.5HP [See More]
- Standards / Certifications: RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
- Voltage Rating: 200 to 240
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Wire Leads
- Configuration: IEC; Other
- Voltage Rating: 115 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT NEMA5-15 PANEL IDC [See More]
- Standards / Certifications: RoHS; UL; CSA; CSA, UL
- Termination Types: IDC
- Configuration: NEMA; Other
- Voltage Rating: 125
from SCHURTER Inc
Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Compact power entry module with circuit... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Wrap; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Wrap; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PANEL QC [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.250" (6.3mm)
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Wire Leads
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT IEC320-C14 PNL WIRE [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Wire Leads
- Configuration: IEC; Other
- Voltage Rating: 120 to 250
from SCHURTER Inc
Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. Appliance Inlet protection class I or II, Line Switch 1 or 2 pole. V-Lock notch standard. Quick connect terminals 4.8 x 0.8 mm. Unique Selling Proposition. Ultra compact design. Line switch for high... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: PCB; Solder Cup; Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole. Quick connect terminal 6.3 x 0.8 mm. Characteristics. Unwired. Switch non-illuminated or illuminated. Suitable for use in equipment according to IEC/UL 62368-1. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. High quality filter case made of stainless steel. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All single elements are already wired. Universal line filter for... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Snap-in version rear-side. 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version. Characteristics. Time saving “Lock and Shield ” snap-in design for rear-panel mounting. All single elements are already... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Compact IEC C14 Appliance Inlet with Filter. Appliance Inlet Protection class I. Line filter in standard and medical version. Screw-on or snap-in mounting. Flexible wire. Unique Selling Proposition. Ultra compact IEC C14 inlet filter. Optimal high frequency mains input filtering. Fully... [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Wrap
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]
- Standards / Certifications: RoHS; UL; CSA
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT MOD RCPT IEC320-C14 PNL [See More]
- Standards / Certifications: UL; CSA; CSA, UL, VDE
- Termination Types: Quick Connect - 0.187" (4.7mm)
- Configuration: IEC; Other
- Voltage Rating: 120
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Standards / Certifications: RoHS; UL; CSA; CE, IMQ
- Termination Types: Screw
- Configuration: IEC; Other; cULus, IP66, IP67
- Voltage Rating: 125
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Standards / Certifications: RoHS; UL; CSA; CE, IMQ
- Termination Types: Screw
- Configuration: IEC; Other; cULus, IP67
- Voltage Rating: 125