Watertight Power Entry Modules
from DigiKey
PWR ENT PLUG NEMA6-20 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NEMA5-20 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from SCHURTER Inc
Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]
- Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NEMA7-15 STR SCREW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 277
from SCHURTER Inc
Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125 to 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Type / Features: Dust Proof; Watertight; Fuse Protected
- Termination Types: Quick Connect
- Configuration: IEC
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NEMAL6-15 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125 to 250
from DigiKey
PWR ENT RCPT NEMAL5-15 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from DigiKey
PWR ENT RCPT NEMA5-20 WALL SCRW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from DigiKey
PWR ENT RCPT NEMA5-15 WALL SCRW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from DigiKey
PWR ENT RCPT NEMAL5-15 WALL SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from DigiKey
PWR ENT PLUG NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125 to 250
from DigiKey
PWR ENT PLUG NEMAL14-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125 to 250
from DigiKey
PWR ENT PLUG NEMAL15-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NEMAL21-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 120 to 208
from DigiKey
PWR ENT RCPT NON-NEMA STR SCREW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 120 to 208
from DigiKey
PWR ENT RCPT NEMAL6-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT NEMAL15-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
PWR ENT RCPT NEMAL16-20 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 480
from DigiKey
PWR ENT PLUG NEMAL5-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125
from DigiKey
PWR ENT PLUG NEMAL6-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
PWR ENT PLUG NEMAL14-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 125 to 250
from DigiKey
PWR ENT RCPT NEMAL15-30 STR SCRW [See More]
- Type / Features: Locking; Dust Proof; Watertight
- Termination Types: Screw
- Configuration: NEMA; Other
- Voltage Rating: 250
from DigiKey
RECPF20A2P3W6H250V BLUEIP6725DEG [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: Other
- Voltage Rating: 250
from DigiKey
RECPF20A2P3W5H277V GRYIP6725DEGW [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: Other
- Voltage Rating: 277
from DigiKey
RECPF20A2P3W4H120V YELIP67PANEL [See More]
- Type / Features: Dust Proof; Watertight
- Termination Types: Screw
- Configuration: Other
- Voltage Rating: 120
from LAPP
EPIC ® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching... [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant
- Termination Types: Screw
- Configuration: IEC; Other; cULus, IP66, IP67
- Voltage Rating: 200 to 250
from LAPP
EPIC ® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. [See More]
- Type / Features: Corrosion Resistant; Dust Proof; Watertight; Integral Switch; Moisture or Oil Resistant
- Termination Types: Screw
- Configuration: IEC; Other; cULus, IP67
- Voltage Rating: 200 to 250