Self-Closing Industrial Safety Gates
from MiTek Inc
Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which... [See More]
- Features: Powder Coated (optional feature); Self-Closing
- Type: Double-Swing Gates
- Power: Manual Powered
- Width: 6 to 8
from PS Industries
Never leave your roof hatch opening unprotected! HatchSafe ™ is a full perimeter railing system complete with integrated Ladder Safety Gate and HatchGrip horizontal grab bars. This product provides permanent, four-sided protection designed specially for your roof hatch opening, ensuring a... [See More]
- Features: Self-Closing
- Type: Single-Swing Gates; Other; Hatch Gate
- Power: Manual Powered
- Material: Carbon Steel
from Benko Products, Inc.
We offer Industrial Safety Gates to fit even the most challenging applications. All of our 'Protect-O-Gate' models meet OSHA safety requirements. They are all brightly colored to stand out and draw attention to the potential hazard that may exist. Easy to install – Most safety gates come fully... [See More]
- Features: Self-Closing
- Type: Loading Dock Gates; Mezzanine Gates; Pedestrian / Personnel Barriers; Staircase Gates
- Power: Manual Powered
- Material: Carbon Steel
from BlueWater Manufacturing, Inc.
The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6 ” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm... [See More]
- Features: Adjustable Width / Folding; Self-Closing
- Type: Single-Swing Gates; Staircase Gates
- Power: Manual Powered
- Height: 1.75 to 3.75
from PS Industries
Material handling is more efficient with PS DOORS Mezzanine Gates. Once installed on your mezzanine, this this gate opens and closes as needed. Forklift materials to your elevated space and close the gate to protect personnel from dangerous and costly workplace falls. The Horizontal Mezzanine Gates... [See More]
- Features: Self-Closing
- Type: Mezzanine Gates; Sliding Gates
- Power: Electric Powered
- Material: Carbon Steel