Carbon Steel Industrial Safety Gates
from FabEnCo, Inc.
The Dock Gate provides protection against falls from loading docks. Custom gas struts make the vertical gate easy to open, and tapered guides on the receiver post make for easy alignment when closing. The Dock Gate is available in 8 ’ and 10 ’ widths. It takes up minimal space and is... [See More]
- Material: Carbon Steel
- Type: Loading Dock Gates
- Power: Manual Powered
- Standards: OSHA
from PS Industries
Never leave your roof hatch opening unprotected! HatchSafe ™ is a full perimeter railing system complete with integrated Ladder Safety Gate and HatchGrip horizontal grab bars. This product provides permanent, four-sided protection designed specially for your roof hatch opening, ensuring a... [See More]
- Material: Carbon Steel
- Type: Single-Swing Gates; Other; Hatch Gate
- Power: Manual Powered
- Features: Self-Closing
from Benko Products, Inc.
We offer Industrial Safety Gates to fit even the most challenging applications. All of our 'Protect-O-Gate' models meet OSHA safety requirements. They are all brightly colored to stand out and draw attention to the potential hazard that may exist. Easy to install – Most safety gates come fully... [See More]
- Material: Carbon Steel
- Type: Loading Dock Gates; Mezzanine Gates; Pedestrian / Personnel Barriers; Staircase Gates
- Power: Manual Powered
- Standards: OSHA
from FabEnCo, Inc.
The MZ-Clear Height Safety Gate protects employees in elevated mezzanine loading areas with no height restrictions to accommodate tall loads. Its counterbalanced gates ensure that one gate is always between your employees and the leading edge, allowing you to load and unload material while keeping... [See More]
- Material: Carbon Steel
- Type: Mezzanine Gates
- Power: Manual Powered
- Standards: OSHA
from PS Industries
Material handling is more efficient with PS DOORS Mezzanine Gates. Once installed on your mezzanine, this this gate opens and closes as needed. Forklift materials to your elevated space and close the gate to protect personnel from dangerous and costly workplace falls. The Horizontal Mezzanine Gates... [See More]
- Material: Carbon Steel
- Type: Mezzanine Gates; Sliding Gates
- Power: Electric Powered
- Standards: OSHA
from FabEnCo, Inc.
The G Series – Carbon Steel self-closing safety gate is ideal for fall protection, machine guarding, access control and pedestrian traffic management. Easy to Install. no cutting, welding or drilling; mounts left or right and installs in minutes on all types of handrails. 6 ” Lateral... [See More]
- Material: Carbon Steel
- Type: Pedestrian / Personnel Barriers; Other; Fall Protection, Machine Guarding
- Power: Manual Powered
- Features: Powder Coated (optional feature); Galvanized (optional feature)
from PS Industries
The Ladder Safety Gate is an OSHA and ANSI compliant, self-closing swing gate that adjusts to fit your opening size. Reversible swing direction. When installed, this gate protects elevated platforms, mezzanines, ladder ways or anywhere there is an opening in your railing system. Installation is... [See More]
- Material: Carbon Steel
- Type: Single-Swing Gates; Other; Ladder Gate
- Power: Manual Powered
- Standards: OSHA