Manual Powered Industrial Safety Gates

22 Results
Pivot Gate
from MiTek Inc

Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which... [See More]

  • Power: Manual Powered
  • Width: 4.67 to 8.67
  • Type: Other; Pivot Gate
  • Features: Powder Coated (optional feature)
Carbon Steel Dock Gate -- DG Series
from FabEnCo, Inc.

The Dock Gate provides protection against falls from loading docks. Custom gas struts make the vertical gate easy to open, and tapered guides on the receiver post make for easy alignment when closing. The Dock Gate is available in 8 ’ and 10 ’ widths. It takes up minimal space and is... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Loading Dock Gates
  • Standards: OSHA
Hatch Safety Gate -- HatchSafe™
from PS Industries

Never leave your roof hatch opening unprotected! HatchSafe ™ is a full perimeter railing system complete with integrated Ladder Safety Gate and HatchGrip horizontal grab bars. This product provides permanent, four-sided protection designed specially for your roof hatch opening, ensuring a... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Single-Swing Gates; Other; Hatch Gate
  • Features: Self-Closing
Mezzanine & Industrial Safety Gates -- Protect-O-Gates
from Benko Products, Inc.

We offer Industrial Safety Gates to fit even the most challenging applications. All of our 'Protect-O-Gate' models meet OSHA safety requirements. They are all brightly colored to stand out and draw attention to the potential hazard that may exist. Easy to install – Most safety gates come fully... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Loading Dock Gates; Mezzanine Gates; Pedestrian / Personnel Barriers; Staircase Gates
  • Standards: OSHA
Ladder Safety Gate -- GuardDog
from BlueWater Manufacturing, Inc.

The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6 ” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety Gate arm... [See More]

  • Power: Manual Powered
  • Height: 1.75 to 3.75
  • Type: Single-Swing Gates; Staircase Gates
  • Width: 1.5 to 4
18" Galvanized Self-Closing Safety Gate -- SGNA018GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 1.5
Sliding Gate
from MiTek Inc

Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which... [See More]

  • Power: Manual Powered
  • Width: 6 to 10
  • Type: Sliding Gates
  • Features: Powder Coated (optional feature)
Dual Vertical Lift Gate -- DVG Series
from FabEnCo, Inc.

The Dual Vertical Lift Gate provides wide coverage against falls while maintaining a height clearance. Gas struts make for easy operation and the gate is perfect for loading docks, mezzanines, or any large coverage areas. Locking feature provides safety from any push or pull resistance while... [See More]

  • Power: Manual Powered
  • Standards: OSHA
  • Type: Loading Dock Gates; Mezzanine Gates
  • Features: Powder Coated (optional feature)
Ladder Safety Gate -- LSG
from PS Industries

The Ladder Safety Gate is an OSHA and ANSI compliant, self-closing swing gate that adjusts to fit your opening size. Reversible swing direction. When installed, this gate protects elevated platforms, mezzanines, ladder ways or anywhere there is an opening in your railing system. Installation is... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Single-Swing Gates; Other; Ladder Gate
  • Standards: OSHA
18" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA018PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 1.5
Swing Gate
from MiTek Inc

Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique features which... [See More]

  • Power: Manual Powered
  • Width: 6 to 8
  • Type: Double-Swing Gates
  • Features: Powder Coated (optional feature); Self-Closing
Extended Coverage Self-Closing Safety Gate -- XL Series - Aluminum
from FabEnCo, Inc.

The Extended Coverage Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Power: Manual Powered
  • Material: Aluminum
  • Type: Single-Swing Gates
  • Features: Powder Coated (optional feature)
Paired Ladder Safety Gate
from PS Industries

The Paired Ladder Safety Gate is an OSHA compliant, self-closing pair of gates. Adjustable to fit your opening. Paired configuration is ideal for tight spaces where your facility leaves little room for swinging gates. Installation is simple, requires 1/2" wrench. Gates ship fully assembled,... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Single-Swing Gates; Double-Swing Gates; Other; Ladder Gate
  • Standards: OSHA
21" Galvanized Self-Closing Safety Gate -- SGNA021GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 1.75
Extended Coverage Self-Closing Safety Gate -- XL Series - Carbon Steel
from FabEnCo, Inc.

The Extended Coverage Self-Closing Safety Gate. Easy to Install. no cutting, welding or drilling. Installs in minutes using. simple hand tools. Stainless Steel Spring. our custom-made stainless steel spring automatically closes. the gate after each passage. Positive Stop. our unique stop mechanism... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Single-Swing Gates
  • Features: Powder Coated (optional feature); Galvanized (optional feature)
Pallet Gate
from PS Industries

Simply forklift your pallet of material through this self-closing pair of gates and back away. The PS DOORS Pallet Gate closes up against your material, protecting your mezzanine edge until the pallet is removed from opening. When not in use, the Pallet Gate acts as a safety railing - always in... [See More]

  • Power: Manual Powered
  • Features: Self-Closing
  • Type: Double-Swing Gates; Other; Pallet Gate
21" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA021PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 1.75
Mezzanine Clear Height Safety Gate -- MZ Series
from FabEnCo, Inc.

The MZ-Clear Height Safety Gate protects employees in elevated mezzanine loading areas with no height restrictions to accommodate tall loads. Its counterbalanced gates ensure that one gate is always between your employees and the leading edge, allowing you to load and unload material while keeping... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Mezzanine Gates
  • Standards: OSHA
Vertical Mezzanine Gate
from PS Industries

Material handling is a breeze with the PS DOORS Vertical Mezzanine Gate. Once installed on your mezzanine, this durable gate opens and closes as needed. Open the gate to easily forklift materials to your elevated space and close the gate to protect employees from dangerous and costly workplace... [See More]

  • Power: Electric Powered; Manual Powered
  • Material: Carbon Steel
  • Type: Mezzanine Gates
  • Standards: OSHA
24" Galvanized Self-Closing Safety Gate -- SGNA024GV
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 2
Universal Hinge Mount Safety Gate -- G Series
from FabEnCo, Inc.

The G Series – Carbon Steel self-closing safety gate is ideal for fall protection, machine guarding, access control and pedestrian traffic management. Easy to Install. no cutting, welding or drilling; mounts left or right and installs in minutes on all types of handrails. 6 ” Lateral... [See More]

  • Power: Manual Powered
  • Material: Carbon Steel
  • Type: Pedestrian / Personnel Barriers; Other; Fall Protection, Machine Guarding
  • Features: Powder Coated (optional feature); Galvanized (optional feature)
24" Powder Coated Safety Yellow Self-Closing Safety Gate -- SGNA024PC
from Kee Safety Inc.

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully... [See More]

  • Power: Manual Powered
  • Height: 1.75
  • Type: Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
  • Width: 2